- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Base Product Number | Degree of protection (IP) | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Processor Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Transmission Speed | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Voltage - Supply | Ingress Protection | Depth | Current Rating | Frequency | Termination Style | Operating Supply Voltage | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Data Rate | Utilized IC / Part | Protocol | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Fiber Type | Current - Transmitting | Modulation | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-2728-CE Advantech | In Stock | - | - | - | DIN Rail | - | - | EKI-2728 | - | - | - | 1 | Ethernet | + 60 C | Advantech Corp | - 10 C | - | Tray | - | - | Active | Details | 48 V | 12 V | - | 1.543 lbs | 12 ~ 48VDC | -10°C ~ 60°C | - | EKI-2728 | RJ45 | Switch - Unmanaged | - | - | - | - | - | IP30 | - | - | - | - | - | Fixed | - | - | - | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 5.28 W | - | - | - | - | - | - | - | - | - | 10/100/1000 | 8 | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | ||
![]() X540T2BP 921443 Intel | In Stock | - | - | - | - | - | - | - | - | Provides business continuity in the event of a network failure | - | 1 | Ethernet, PCIe 2.1 | + 55 C | - | 0 C | - | - | 921443 | X540 | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | - | - | - | PCIe | - | - | - | - | 2 x RJ45 | - | - | - | 4.4 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | - | - | ||
![]() X520SR2BPL Intel | In Stock | - | - | - | - | - | - | - | - | Ethernet Server Bypass Adapter Low Profile X520-SR2 with Intel 82599ES Controller | - | 1 | Fiber Optic, PCIe 2.0 | + 55 C | - | 0 C | - | - | MM# 926085 | 82599ES | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | - | 3.3 V | - | Ethernet, PCIe | - | - | - | - | 2 x Fiber Optic | 10 Gb/s | - | - | 6.9 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | - | - | ||
![]() XL710QDA2OCP Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | PCIe 3.0, QSFP+ | + 55 C | - | 0 C | - | - | 942752 | - | - | Details | - | - | - | 6.583356 oz | - | - | - | XL710 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x QSFP+ | - | - | - | 5.6 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Server Adapters | - | - | - | - | - | - | ||
![]() PCM-24R2PE-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Serial | - | - | - | - | - | - | - | - | Details | 24 V | 24 V | - | - | - | - | - | PCM-24R2PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | - | - | ||
![]() X520SR2BPLBLK Intel | In Stock | - | - | - | - | - | - | - | - | Ethernet Server Bypass Adapter Low Profile X520-SR2 with Intel 82599ES Controller (Bulk) | - | 5 | Fiber Optic, PCIe 2.0 | + 55 C | - | 0 C | - | - | MM# 926093 | 82599ES | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | - | 3.3 V | - | Ethernet, PCIe | - | - | - | - | 2 x Fiber Optic | 10 Gb/s | - | - | 6.9 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | - | - | ||
![]() XXV710DA1 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | PCIe 3.0, SFP28 | + 55 C | - | 0 C | - | - | 948653 | XL710-BM2 | - | Details | - | - | - | - | - | - | - | XXV710 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SFP28 | 10 Gb/s, 25 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Network Adapters | - | - | - | - | - | - | ||
![]() 2703020 Phoenix Contact | 2245 |
| - | - | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | Phoenix Contact | - 40 C | - | Box | - | - | Active | - | 52 V | 32 V | - | - | - | - | - | - | RJ45 Jack | Patch Panel, Cat5e | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-2725FI-AE Advantech | In Stock | - | - | - | DIN Rail | - | - | EKI-2725 | - | - | - | 1 | Ethernet, SFP | + 75 C | Advantech Corp | - 40 C | - | Bulk | - | - | Active | Details | 48 V | 12 V | - | 1.764 lbs | 12 ~ 48VDC | -10°C ~ 60°C | - | EKI-2725 | RJ45, SFP | Switch - Unmanaged | - | - | - | - | - | IP30 | - | - | - | - | - | Fixed + SFP | - | - | - | - | - | 4 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 2.5 W | - | - | - | - | - | - | SFP | - | - | 10/100/1000 | 4 | 1 | Ethernet Switches, Unmanaged | 1 | SFP, Gigabit | - | - | - | - | ||
![]() 2700697 Phoenix Contact | In Stock | - | - | - | - | - | - | - | IP67 | - | - | 1 | - | + 60 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() 24020062100 HARTING | In Stock | - | - | DIN Rail | - | - | 480 g | - | - | - | - | 1 | Ethernet | + 70 C | - | - 40 C | - | - | - | - | - | Compliant | 60 V | 9 V | - | 1.058 lbs | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | 27.3 mm | 150 mA | - | - | 48 V | - | - | 60 V | 9 V | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | 113.5 mm | 114 mm | 120 mm | ||
![]() YL212CPN8M1IO Carlo Gavazzi | 769 |
| - | - | - | - | - | - | - | - | - | 1 | Ethernet, M12 | + 60 C | - | - 25 C | - | - | - | - | - | Details | 30 V | 20 V | - | - | - | - | - | YL212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | 200 mA | 2 x RJ45, 8 x M12 | 10 Mb/s, 100 Mb/s | - | - | 3.75 W | - | - | - | - | - | - | - | - | - | - | - | - | IO-Links | - | - | 20 → 30V dc | - | - | - | ||
![]() EKI-7710E-2CPI-AU Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet, SFP | + 75 C | - | - 40 C | - | - | - | - | - | Details | 48 V | 24 V | - | 2.866 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x RJ45, 2 x RJ45/SFP Combo | 10 Mb/s, 100 Mb/s | - | - | 12.1 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() EKI-9516E-8GMPX-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | - | - | - | Details | 137.5 V | 16.8 V | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | - | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() EKI-9512G-4GMPX-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | - | - | - | Details | 137.5 V | 16.8 V | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | - | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() EKI-9516-P0IDH10E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | M12 | - | - | - | - | - | - | - | - | Details | 110 V | 24 V | - | 8.157 lbs | - | - | - | EKI-9516 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 26.4 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() EKI-2528DI-AE Advantech | In Stock | - | - | - | DIN Rail, Wall Mount | - | - | - | - | - | - | 1 | Ethernet | + 75 C | Advantech Corp | - 40 C | - | Box | - | - | Active | Details | 48 V | 12 V | - | 1.102 lbs | 12V ~ 48V | -40°C ~ 75°C | - | EKI-2528DI | RJ45 | Switch - Unmanaged | - | - | - | - | - | IP30 | - | - | - | - | - | Fixed | - | - | - | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | 3.93 W | - | - | - | - | - | - | - | - | - | 10/100 | 8 | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | ||
![]() EKI-9510E-2GMPH-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | M12 | - | - | - | - | - | - | - | - | Details | 72 V, 96 V, 110 V | 50.4 V | - | 3.307 lbs | - | - | - | EKI-9510E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() 1085255 Phoenix Contact | 2502 | - | - | - | DIN Rail | - | - | - | IP30 | - | - | 1 | Ethernet | + 60 C | Phoenix Contact | - 10 C | DIN Rail | Box | - | - | Active | Details | 30 V, 32 V | 18 V, 9 V | 100Mbit/s | - | 9 ~ 32VDC | -10°C ~ 60°C | - | 1000 | RJ45 | Switch | - | - | - | - | - | IP30 | - | - | - | - | - | Fixed | - | - | - | - | 266 mA | 16 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | 10/100 | 16 | - | Ethernet Switches | - | - | - | - | - | - | ||
![]() C-PCM-24S24G-1A-1 Advantech | In Stock | - | - | - | Card Edge | Module | - | C-PCM-24S24G | - | LTE Cat. 1 for AT&T | 26.8 mm x 30 mm x 12.4 mm | - | PCIe | + 85 C | Advantech Corp | - 40 C | - | Box | - | - | Active | - | 5 V | 5 V | - | - | - | -40°C ~ 85°C | - | MultiTech Dragonfly™ | - | - | - | - | - | - | - | - | - | - | 690 MHz to 960 MHz, 1710 MHz to 2700 MHz | - | - | - | - | - | - | - | 510 mA | - | 10Mbps | MTQ-LAT3-B02 | HSPA, LTE, UMTS | - | - | Cellular | Whip, Tilt | - | USB | - | - | - | - | - | - | - | Cellular Modems | - | - | - | - | - | - |