- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Degree of protection (IP) | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Processor Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Transfer rate | Unit Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Series | Connector Type | Type | Ingress Protection | Depth | Frequency | Configuration | Interface | Operating Supply Current | Number of Ports | Input Type | Switch Type | Data Rate | Protocol | Power Consumption | Screening Level | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Communication Protocol | Product | SFP/XFP Ports | SFP/XFP Type | Operating Voltage | PoE Ports | Number of Input Channels | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 852-1816/010-000 WAGO | 899 |
| - | DIN Rail | - | - | - | - | - | - | - | Wago | 852-1816/010-000-WAGO | - | - | WAGO Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12V ~ 60V | -10°C ~ 60°C | - | - | RJ45 | Switch - Managed | IP30 | - | - | Fixed | - | - | 16 | - | - | - | - | - | - | - | - | 10/100/1000 | 16 | - | - | - | - | - | - | 8 | - | - | - | ||
![]() 6GK53284SS003AR3 Siemens | 676 |
| - | Rack Mount | 3.4kg | - | IP30 | - | - | - | - | - | - | +60°C | - | Siemens | 0°C | - | - | Bulk | - | - | Active | - | - | - | 10 / 100 / 1000 MBit/s | - | - | 85 ~ 264VAC | 0°C ~ 60°C | - | SCALANCE | RJ45, SFP | 6GK5328-4SS00-3AR3 | IP30 | 177mm | - | Fixed + SFP | RJ45 | - | 28 | - | Managed | - | - | - | - | Yes | - | 10/100/1000 | 24 | - | - | - | 4 | SFP, Gigabit | - | - | - | 44mm | 483 | ||
![]() 6GK51062BB002AC2 Siemens | 923 |
| - | DIN Rail, Wall Mount | 0.85kg | - | IP20 | - | - | - | - | - | - | +70°C | +70°C | Siemens | -40°C | -40°C | - | Box | - | - | Active | - | - | - | 10 / 100 MBit/s | - | - | 9.6V ~ 31.2V | -40°C ~ 70°C | - | - | RJ45, ST | 6GK5106-2BB00-2AC2 | IP20 | 125mm | - | Fixed | RJ45 | - | 8 | RJ45 | - | - | - | - | - | Yes | - | 10/100 | 6 | 2 | - | - | - | - | - | - | 6 | 147mm | 60 | ||
![]() EKI-2728-CE Advantech | In Stock | - | - | DIN Rail | - | EKI-2728 | - | - | - | 1 | Ethernet | - | - | - | + 60 C | Advantech Corp | - | - 10 C | - | Tray | - | - | Active | Details | 48 V | 12 V | - | 1.543 lbs | - | 12 ~ 48VDC | -10°C ~ 60°C | - | EKI-2728 | RJ45 | Switch - Unmanaged | IP30 | - | - | Fixed | - | - | 8 x RJ45 | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 5.28 W | - | - | - | 10/100/1000 | 8 | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() PCE-GIGE2-00A1 Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | PCIe | - | - | - | + 60 C | - | - | 0 C | Socket Mount | - | - | - | - | Details | - | - | - | - | Commercial grade | - | 0 to 60 °C | - | PCE-GIGE | - | Expansion Card | - | - | - | - | - | - | 2 x RJ45 | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | Commercial | - | - | - | - | - | - | Ethernet Expansion Cards | - | - | - | - | - | - | - | ||
![]() EKI-2706G-1GFPI-BE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet, SFP | - | - | - | + 75 C | - | - | - 40 C | - | - | - | - | - | - | 48 V | 24 V | - | 1.102 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x RJ45, 1 x SFP | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 2 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() EKI-9510G-2GPL-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | M12 | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | - | 60 V | 16.8 V | - | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 10 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() EKI-9510G-2GMPH-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | M12 | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | - | 137.5 V | 50.4 V | - | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 10 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() EKI-9508E-MPH-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | - | 137.5 V | 50.4 V | - | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x M12 | - | - | 10 Mb/s, 100 Mb/s | - | 5 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() EKI-9510E-2GPL-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | M12 | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | - | 60 V | 16.8 V | - | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 10 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() EKI-9508E-L-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | - | 60 V | 16.8 V | - | 2.866 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x M12 | - | - | 10 Mb/s, 100 Mb/s | - | 5 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() EKI-9510E-2GL-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | M12 | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | - | 60 V | 16.8 V | - | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 10 W | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() YN115CPN8RPIO Carlo Gavazzi | 773 |
| - | - | - | - | - | - | - | 1 | DIO, Ethernet | - | - | - | + 70 C | - | - | - 40 C | - | - | - | - | - | Details | 30 V | 18 V | - | - | - | - | - | - | YN115 | - | - | - | - | - | - | Ethernet | 200 mA | 2 x RJ45, 8 x Digital IO | - | - | 10 Mb/s, 100 Mb/s | - | 3.75 W | - | - | - | - | - | - | - | IO-Links | - | - | 18 → 30V dc | - | - | - | - | ||
![]() YL212CEI8M1IO Carlo Gavazzi | 815 |
| - | - | - | - | - | - | - | 1 | Ethernet, M12 | - | - | - | + 60 C | - | - | - 25 C | - | - | - | - | - | Details | 30 V | 20 V | - | - | - | - | - | - | YL212 | - | - | - | - | - | - | - | 200 mA | 2 x RJ45, 8 x M12 | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | - | Ethernet | IO-Links | - | - | 20 → 30V dc | - | - | - | - | ||
![]() EKI-2528I-M12-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | EKI-2528 | - | - | - | 1 | Ethernet | - | - | - | + 75 C | Advantech Corp | - | - 40 C | - | Bulk | - | - | Active | Details | 48 V | 12 V | - | 1.543 lbs | - | 12 ~ 48VDC | -40°C ~ 75°C | - | - | M12 | Switch - Unmanaged | IP67 | - | - | Fixed | - | - | 8 x RJ45 | - | - | 10 Mb/s, 100 Mb/s | - | 1.92 W | - | - | - | 10/100 | 8 | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | ||
![]() E810CQDA2BLK Intel | In Stock | - | - | - | - | - | - | Intel Ethernet Network Adapter | - | 5 | PCIe 4.0, QSFP28 | - | - | - | + 60 C | - | - | 0 C | - | - | 978323 | Intel E810-CAM2 | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 2 x QSFP28 | - | - | 100 Gb/s | - | 19.2 W, 27.1 W | - | - | - | - | - | - | - | Ethernet Converged Network Adapters | - | - | - | - | - | - | - | ||
![]() ZETA-NEP-LTEM (GL) Siretta | In Stock | - | - | - | - | - | - | - | - | 1 | GPIO, Serial, USB | - | - | - | + 85 C | - | - | - 40 C | - | - | 60718 | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | 700 MHz, 800 MHz, 850 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz | - | - | - | 2 Serial, 1 USB | - | - | 375 kb/s | - | - | - | - | - | - | - | - | - | Modems | - | - | - | - | - | - | - | ||
![]() ZETA-NLP-LTE1 (EU) Siretta | In Stock | - | - | - | - | - | - | - | - | 1 | Serial, USB | - | - | - | + 85 C | - | - | - 40 C | - | - | 60716 | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | 700 MHz, 800 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 1 Serial, 1 USB | - | - | 10 Mb/s | - | - | - | - | - | - | - | - | - | Modems | - | - | - | - | - | - | - | ||
![]() ZETA-NSP-LTE1 (EU) Siretta | In Stock | - | - | - | - | - | - | - | 93 mm x 67 mm x 28 mm | 1 | Serial, USB | - | - | - | + 85 C | - | - | - 40 C | - | - | 60791 | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | 700 MHz, 800 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 1 Serial, 1 USB | - | - | 10 Mb/s | FTP, SMTP, TCP / IP, UDP | - | - | - | - | - | - | - | - | Modems | - | - | - | - | - | - | - | ||
![]() SL500-LTEM (GL) Siretta | In Stock | - | - | - | - | - | - | - | - | 1 | Serial, USB | - | - | - | + 85 C | - | - | - 40 C | - | - | 61157 | - | - | - | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | 700 MHz, 800 MHz, 850 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz | - | - | - | 1 Serial, 1 USB | - | - | 375 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |