- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP) | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Processor Type | Product Status | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Ingress Protection | Frequency | Operating Supply Voltage | Configuration | Interface | Number of Ports | Data Rate | Power Consumption | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type | PoE Ports |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X710T4BLK Intel | In Stock | - | - | - | - | - | - | 5 | - | Ethernet, PCIe 3.0 | + 55 C | - | 0 C | - | - | 943053 | - | - | Details | - | 3.3 V | 3.3 V | - | - | 10.422574 oz | - | - | - | X710 | - | - | - | - | - | - | - | - | - | 4 x RJ45 | 100 Mb/s, 1 Gb/s, 10 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() EKI-9778-C0SA820E Advantech | In Stock | - | - | DIN Rail | EKI-9778 | - | 8-port GbE SFP slot + 16xGbE Combo Port + 4x (10GbE SFP+ slot)industrial managed ethernet switch | 1 | - | Ethernet, SFP, SFP+, USB | + 60 C | Advantech Corp | - 10 C | - | Bulk | - | - | Not For New Designs | Details | - | 220 V | 110 V | - | - | - | 110 ~ 220VAC | 10°C ~ 60°C | - | EKI | RJ45, SFP | Switch - Managed | - | - | - | - | - | Fixed + SFP | - | 16 x RJ45/SFP Combo, 8 x SFP, 4 x SFP+ | 10 Mb/s, 100 Mb/s, 1 Gb/s | 72 W | 100BASE-FX (Multimode) | 10/100/1000 | 12 | 12 | Ethernet Switches, Managed | 12 | SFP, Gigabit | - | ||
![]() XXV710DA2BLK Intel | In Stock | - | - | - | - | - | - | 5 | - | PCIe 3.0, SFP28 | + 55 C | - | 0 C | - | - | 948652 | XL710-BM2 | - | Details | - | - | - | - | - | 9.475009 oz | - | - | - | XXV710 | - | - | - | - | - | - | - | - | - | 2 x SFP28 | 10 Gb/s, 25 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() EKI-7706G-2F-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | 1 | - | Ethernet, SFP | + 60 C | Advantech Corp | - 10 C | - | Box | - | - | Active | Details | - | 48 V | 12 V | - | - | 2.205 lbs | 12V ~ 48V | -10°C ~ 60°C | - | EKI-7706G | RJ45, SFP | Switch - Managed | - | - | IP30 | - | - | Fixed + SFP | - | 4 x RJ45, 2 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | 5.28 W | SFP | 10/100/1000 | 4 | 2 | Ethernet Switches, Managed | 2 | SFP | - | ||
![]() X520SR2BP Intel | In Stock | - | - | - | - | - | Ethernet Server Bypass Adapter X520-SR2 with Intel 82599ES Controller | 1 | - | Fiber Optic, PCIe 2.0 | + 55 C | - | 0 C | - | - | MM# 921469 | 82599ES | - | Details | - | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | 3.3 V | - | Ethernet, PCIe | 2 x Fiber Optic | 10 Gb/s | 6.9 W | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() PCI-1203-10AE Advantech | In Stock | - | - | - | - | - | - | 1 | - | - | + 60 C | - | 0 C | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | 14.109585 oz | - | - | - | PCI-1203 | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | Ethernet Modules | - | - | - | ||
![]() PCI-1203-32AE Advantech | In Stock | - | - | - | - | - | - | 1 | - | - | + 60 C | - | 0 C | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | 14.109585 oz | - | - | - | PCI-1203 | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | Ethernet Modules | - | - | - | ||
![]() PCI-1203-16AE Advantech | In Stock | - | - | - | - | - | - | 1 | - | - | + 60 C | - | 0 C | - | - | - | - | - | Details | - | 5 V | 5 V | - | - | 14.109585 oz | - | - | - | PCI-1203 | - | - | - | - | - | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | Ethernet Modules | - | - | - | ||
![]() EKI-2728SI-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | EKI-2728 | - | - | 1 | - | Ethernet, Fiber Optic | + 75 C | Advantech Corp | - 40 C | - | Bulk | - | - | Active | Details | - | 30 V, 48 V | 18 V, 12 V | - | - | 1.764 lbs | 12 ~ 48VDC | -40°C ~ 75°C | - | EKI-2728 | RJ45, SC | Switch - Unmanaged | - | - | - | - | - | Fixed | - | 6 x RJ45, 2 x Fiber Optic | 10 Mb/s, 100 Mb/s, 1 Gb/s | 7 W | 100BASE-FX (Singlemode) | 10/100/1000 | 6 | 2 | Ethernet Switches, Unmanaged | - | - | - | ||
![]() EKI-2725FI-AE Advantech | In Stock | - | - | DIN Rail | EKI-2725 | - | - | 1 | - | Ethernet, SFP | + 75 C | Advantech Corp | - 40 C | - | Bulk | - | - | Active | Details | - | 48 V | 12 V | - | - | 1.764 lbs | 12 ~ 48VDC | -10°C ~ 60°C | - | EKI-2725 | RJ45, SFP | Switch - Unmanaged | - | - | IP30 | - | - | Fixed + SFP | - | 4 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | 2.5 W | SFP | 10/100/1000 | 4 | 1 | Ethernet Switches, Unmanaged | 1 | SFP, Gigabit | - | ||
![]() 2700697 Phoenix Contact | In Stock | - | - | - | - | IP67 | - | 1 | - | - | + 60 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | ASB-1002 | - | - | 1 | Connect IT 4 Models | USB | + 40 C | Digi | 0 C | - | Bulk | - | - | Active | - | HIPAA, NIST, PCI | - | - | accelerated | - | - | - | - | - | ASB-1002 | - | LTE Modem | - | - | - | 700 Hz to 960 Hz, 1575 Hz to 2700 Hz | - | - | - | - | - | - | - | - | - | - | 4G LTE Modems | - | - | - | ||
![]() X710T2L Intel | In Stock | - | - | - | - | - | - | 1 | - | Ethernet, PCIe 3.0 | + 55 C | - | 0 C | - | - | 984697 | - | - | Details | - | 3.3 V | 3.3 V | - | - | 9.622737 oz | - | - | Bulk | X710 | - | - | - | - | - | - | - | - | - | 2 x RJ45 | 100 Mb/s, 1 Gb/s, 2.5 Gb/s, 5 Gb/s, 10 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() X710T2LBLK Intel | In Stock | - | - | - | - | - | - | 5 | - | Ethernet, PCIe 3.0 | - | - | - | - | - | 984713 | - | - | Details | - | - | - | - | - | 8 oz | - | - | Bulk | X710 | - | - | - | - | - | - | - | - | - | 2 x RJ45 | 100 Mb/s, 1 Gb/s, 2.5 Gb/s, 5 Gb/s, 10 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() X710T4LBLK Intel | In Stock | - | - | - | - | - | - | 5 | - | Ethernet, PCIe 3.0 | + 55 C | - | 0 C | - | - | 984722 | - | - | Details | - | 3.3 V | 3.3 V | - | - | - | - | - | Bulk | X710 | - | - | - | - | - | - | - | - | - | 4 x RJ45 | 10 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() X557T2OCPG1P5 Intel | In Stock | - | - | - | - | - | - | 5 | - | Ethernet | - | - | - | - | - | 950179 | - | - | Details | - | - | - | - | - | - | - | - | Bulk | X557 | - | - | - | - | - | - | - | - | - | 2 x RJ45 | 10 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() X710T4L Intel | In Stock | - | - | - | - | - | - | 1 | - | Ethernet, PCIe 3.0 | + 55 C | - | 0 C | - | - | 984719 | - | - | Details | - | 3.3 V | 3.3 V | - | - | - | - | - | Bulk | X710 | - | - | - | - | - | - | - | - | - | 4 x RJ45 | 10 Gb/s | - | - | - | - | - | Ethernet Network Adapters | - | - | - | ||
![]() 1026932 Phoenix Contact | 970 |
| - | DIN Rail | - | IP30 | - | 1 | - | Ethernet, SFP | + 75 C | Phoenix Contact | - 40 C | - | Bulk | - | - | Active | - | - | 57 V | 18 V | - | - | - | 18V ~ 57V | -40°C ~ 75°C | - | - | RJ45, SFP | Switch - Unmanaged | - | - | IP30 | - | - | Fixed + SFP | - | 5 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | SFP | 10/100/1000 | 5 | 1 | Ethernet Switches | 1 | SFP | 4 | ||
![]() 2702904 Phoenix Contact | 576 | - | - | DIN Rail | - | IP20 | - | 1 | - | Ethernet | + 70 C | Phoenix Contact | - 40 C | DIN Rail | Box | - | - | Active | - | - | 57 V | 12 V | - | 10/100Mbit/s | - | 12V ~ 57V | -40°C ~ 70°C | - | - | RJ45 | Switch - Managed | - | - | IP20 | - | - | Fixed | - | 16 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | 10/100 | 16 | - | Ethernet Switches, Managed | - | - | - | ||
![]() 2702906 Phoenix Contact | 977 |
| - | DIN Rail | - | - | - | 1 | - | Ethernet, Fiber Optic | + 70 C | Phoenix Contact | - 40 C | DIN Rail | Box | - | - | Active | - | - | 57 V | 12 V | - | 10/100Mbit/s | - | 12V ~ 57V | -40°C ~ 70°C | - | - | RJ45, SC | Switch - Managed | - | - | IP20 | - | - | Fixed | - | 14 x RJ45, 2 x Fiber Optic | 10 Mb/s, 100 Mb/s | - | 100BASE-FX (Singlemode) | 10/100 | 14 | 2 | Ethernet Switches, Managed | - | - | - |