- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Ingress Protection | Depth | Current Rating | Termination Style | Operating Supply Voltage | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-9516E-8GMPX-AE Advantech | In Stock | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | Details | - | 137.5 V | 16.8 V | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | - | 17 W | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() EKI-9512G-4GMPX-AE Advantech | In Stock | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | Details | - | 137.5 V | 16.8 V | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | - | 17 W | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() 24020062100 HARTING | In Stock | - | - | DIN Rail | - | 480 g | 1 | Ethernet | + 70 C | - | - 40 C | - | - | Compliant | - | 60 V | 9 V | - | 1.058 lbs | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | 27.3 mm | 150 mA | - | 48 V | - | - | 60 V | 9 V | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | 113.5 mm | 114 mm | 120 mm | ||
![]() YL212CPN8M1IO Carlo Gavazzi | 769 |
| - | - | - | - | 1 | Ethernet, M12 | + 60 C | - | - 25 C | - | - | Details | - | 30 V | 20 V | - | - | - | - | - | YL212 | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | 200 mA | 2 x RJ45, 8 x M12 | 10 Mb/s, 100 Mb/s | 3.75 W | - | - | - | - | IO-Links | - | - | 20 → 30V dc | - | - | - | ||
![]() 2703020 Phoenix Contact | 2245 |
| - | - | - | - | 1 | Ethernet | + 75 C | Phoenix Contact | - 40 C | Box | Active | - | - | 52 V | 32 V | - | - | - | - | - | - | RJ45 Jack | Patch Panel, Cat5e | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2 Port | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-9516-P0IDH10E Advantech | In Stock | - | - | - | - | - | 1 | M12 | - | - | - | - | - | Details | - | 110 V | 24 V | - | 8.157 lbs | - | - | - | EKI-9516 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 26.4 W | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() EKI-2528DI-AE Advantech | In Stock | - | - | - | DIN Rail, Wall Mount | - | 1 | Ethernet | + 75 C | Advantech Corp | - 40 C | Box | Active | Details | - | 48 V | 12 V | - | 1.102 lbs | 12V ~ 48V | -40°C ~ 75°C | - | EKI-2528DI | RJ45 | Switch - Unmanaged | - | - | - | - | IP30 | - | - | - | - | Fixed | - | - | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s | 3.93 W | - | 10/100 | 8 | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | ||
![]() EKI-9510E-2GMPH-AE Advantech | In Stock | - | - | - | - | - | 1 | M12 | - | - | - | - | - | Details | - | 72 V, 96 V, 110 V | 50.4 V | - | 3.307 lbs | - | - | - | EKI-9510E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 10 W | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | - | ||
![]() 012002000600 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | RASPBERRY PLC | 1.442 lbs | - | - | Bulk | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012002000500 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | Available in USA only. | - | - | RASPBERRY PLC | 1.354 lbs | - | - | Bulk | 57R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012002001100 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | RASPBERRY PLC | 1.422 lbs | - | - | Bulk | 54ARA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004001000600 Industrial Shields | 768 |
| - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 58 I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004001001000 Industrial Shields | 888 |
| - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 53ARR I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012004000500 Industrial Shields | 826 |
| - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | RASPBERRY PLC | 1.354 lbs | - | - | Bulk | 57R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 041001000300 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 38R I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012004001000 Industrial Shields | 678 |
| - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | RASPBERRY PLC | 1.556 lbs | - | - | Bulk | 53ARR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 035001000200 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 21 I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 035001001000 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 53ARR I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012002000300 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | RASPBERRY PLC | 1.623 lbs | - | - | Bulk | 38R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 035001000800 Industrial Shields | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | MDuino | - | - | - | Bulk | 57AAR I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |