- Manufacturer
- Number of Ports
- Series
- Mounting Type
- Operating Temperature
- Type
- Mfr
- Product Status
- Connector Type
- Package
- Configuration
- Copper Type
- Voltage-Input
Attribute column
Categories
Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Degree of protection (IP) | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Package | Product Status | Rail mounting possible | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Type of electric connection | Unit Weight | Voltage type of supply voltage | Voltage-Input | Operating Temperature | Packaging | Series | Connector Type | Type | Applications | Voltage - Supply | Ingress Protection | Depth | Frequency | Function | Configuration | Interface | Memory Size | Operating Supply Current | Number of Ports | Data Rate | Utilized IC / Part | Protocol | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Ethernet | Serial Interfaces | Current - Receiving | Fiber Type | Current - Transmitting | Modulation or Protocol | Modulation | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 004001000400 Industrial Shields | 693 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | MDuino | - | - | - | - | - | - | Bulk | 42 I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004001000700 Industrial Shields | 898 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | MDuino | - | - | - | - | - | - | Bulk | 38AR I/Os | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 012004000200 Industrial Shields | 602 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | RASPBERRY PLC | - | - | 1.122 lbs | - | - | - | Bulk | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX20-WAN4 Digi | In Stock | - | - | - | - | - | - | - | 107 mm x 162 mm x 35 mm | 1 | Ethernet, Serial | + 70 C | Digi | - 20 C | - | - | Box | Active | - | Details | 30 V | 9 V | - | - | - | - | - | - | - | - | DIGI IX20 | - | - | General Purpose | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Router | - | Ethernet, RS-232 | - | 1 A | 2 Port | 150 Mb/s | - | - | 1.5 W | 6W | - | - | - | 100Mbps | - | - | - | - | - | EDGE, GPRS, LTE | - | - | - | - | Cellular Modems | - | - | - | - | - | ||
![]() EKI-9510G-2GH-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | ||
![]() EKI-9510E-2GH-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | - | ||
![]() 2702981 Phoenix Contact | 760 |
| - | DIN Rail | - | - | IP20 | - | - | 1 | Ethernet, SFP | + 70 C | Phoenix Contact | - 40 C | - | DIN Rail | Box | Active | - | - | 57 V | 12 V | - | 10/100/1000Mbit/s | - | - | - | 12V ~ 57V | -40°C ~ 70°C | - | - | RJ45, SFP | Switch - Managed | - | - | IP20 | 125.06 | - | - | Fixed + SFP | - | - | - | 4 x RJ45, 2 x SFP, 2 x RJ45/SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | Yes | - | - | SFP | - | - | - | 10/100/1000 | 4 | 2 | Ethernet Switches, Managed | 2 | SFP, Gigabit | - | 130 | 45 | ||
![]() MIC-3958A1-S1E Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | - | + 60 C | - | - 40 C | - | - | - | - | - | Details | 5 V | 5 V | - | - | - | - | - | - | - | - | MIC-3958 | - | - | - | - | - | - | - | - | - | - | - | - | 4 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 9.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Add-On Boards | - | - | - | - | - | ||
![]() EKI-2728MI-BE Advantech | In Stock | - | - | DIN Rail | - | EKI-2728 | - | - | - | 1 | Ethernet, Fiber Optic | + 75 C | Advantech Corp | - 40 C | - | - | Bulk | Active | - | Details | 30 V, 48 V | 18 V, 12 V | - | - | - | 1.764 lbs | - | 12 ~ 48VDC | -40°C ~ 75°C | - | EKI-2728 | RJ45, SC | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed | - | - | - | 6 x RJ45, 2 x Fiber Optic | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 7 W | - | - | - | - | - | - | - | - | 100BASE-FX (Multimode) | - | - | - | 10/100/1000 | 6 | 2 | Ethernet Switches, Unmanaged | - | - | - | - | - | ||
![]() EKI-9516G-4GMX-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | - | - | - | 137.5 V | 16.8 V | - | - | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | ||
![]() EKI-9512G-4GMX-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | - | - | - | 137.5 V | 16.8 V | - | - | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | ||
![]() EKI-9512E-4GMX-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | - | - | - | 137.5 V | 16.8 V | - | - | - | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | - | - | - | ||
![]() 2682290000 Weidmuller | 720 |
| - | - | - | - | IP30 | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | - | - | - | 52.8 V | 10.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107.1 | - | - | - | - | - | - | 8 Port | 1 Gb/s | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 144.3 | 52 | ||
![]() 1102626 Phoenix Contact | 892 |
| - | Wall Mount | - | - | - | - | - | 1 | Ethernet, SFP | + 70 C | Phoenix Contact | - 40 C | - | Mast Mount, Wall | Bulk | Active | - | - | 240 V | 100 V | - | 10/100/1000Mbit/s | - | 11.023 lbs | - | 100 ~ 240VAC | -40°C ~ 70°C | - | SCX 4POE 2LX | RJ45, SFP | Switch - Managed | - | - | IP65 | - | - | - | Fixed + SFP | - | - | - | 4 x RJ45, 2 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000 | 8 | - | Ethernet Switches, Managed | 2 | SFP | 4 | - | - | ||
![]() 1085163 Phoenix Contact | 2547 |
| - | DIN Rail | - | - | - | FL SWITCH 1004NT-SFX | - | 1 | Ethernet | + 75 C | Phoenix Contact | - 40 C | - | - | Bulk | Active | - | - | 32 V | 9 V | - | 10/100Mbit/s | - | - | - | 9 ~ 32V, 18 ~ 30V | -40°C ~ 75°C | - | - | RJ45 | Switch | - | - | IP30 | - | - | - | Fixed | - | - | - | 5 x RJ45 | 10 Mb/s, 100 Mb/s, 1000 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000 | 5 | - | Ethernet Switches | - | - | - | - | - | ||
![]() 1085219 Phoenix Contact | 2878 |
| - | DIN Rail | - | - | - | FL SWITCH 1004NT-SFX | - | 1 | Ethernet | + 60 C | Phoenix Contact | - 10 C | - | - | Bulk | Active | - | - | 32 V | 9 V | - | - | - | - | - | 9V ~ 32V | -10°C ~ 60°C | - | FL | RJ45 | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed | - | - | - | 16 x RJ45 | 10 Mb/s, 100 Mb/s, 1000 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000 | 16 | - | Ethernet Switches | - | - | - | - | - | ||
![]() 1249598 Phoenix Contact | 2279 |
| - | DIN Rail | - | - | - | - | - | 1 | Ethernet | + 75 C | Phoenix Contact | - 40 C | - | - | Bulk | Active | - | - | 32 V | 92 V | - | 10/100Mbit/s | - | - | - | 9 ~ 32VDC | -40°C ~ 75°C | - | - | RJ45, SFP | Switch - Unmanaged | - | - | IP30 | - | - | - | Fixed + SFP | - | - | - | 12 x RJ45, 2 X SFP | 10 Mb/s, 100 Mb/s, 1000 Mb/s | - | - | - | - | - | - | - | - | - | - | - | SFP | - | - | - | 10/100 | 12 | 2 | Ethernet Switches | 2 | SFP | - | - | - | ||
![]() 1234232 Phoenix Contact | 877 |
| - | - | - | - | IP65 | - | - | 1 | - | + 60 C | Phoenix Contact | - 20 C | NEARFI D ETH B | - | Bulk | Active | No | Details | - | - | - | - | Other | - | DC | - | - | - | * | - | - | - | - | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | 86 | 80 | ||
![]() BB-B-XC-ETH Advantech | In Stock | - | - | - | - | - | - | - | - | 1 | Ethernet | + 60 C | - | - 30 C | - | - | - | - | - | - | 3.3 V | 3.3 V | - | - | - | 0.352740 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Boards | - | - | - | - | - | ||
![]() AIW-346FQ-N02 Advantech | In Stock | - | - | Card Edge | Module | AIW-346 | - | - | 50 mm x 31.2 mm x 1 mm | - | USB | + 80 C | Advantech Corp | - 30 C | - | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | - | -30°C ~ 80°C | - | AIW-346 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 150 Mb/s | - | LTE, WCDMA | - | - | Cellular | Antenna Not Included, I-PEX | - | - | - | UART, USB | - | - | - | - | - | - | - | - | Modems | - | - | - | - | - |