- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450VXH220MEFCSN25X35 Rubycon | 8800 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | - | -25°C~105°C | Bulk | 2004 | VXH | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 220μF | 450V | Box | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | 2 mm | - | 450V | 0.94393mA | 1.17A | Polar | 5000 hours | 0.2 | - | 1.37A @ 120Hz | 1.918A @ 10kHz | - | - | 1.17A | General Purpose | 25mm | 35mm | 1.457 37.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C17CF3R9B-4UN-X2B Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-FK1V471SP Panasonic Electronic Components | 49971 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | 35V | -55°C~105°C | Tape & Reel (TR) | 2015 | FKS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | 470μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | Polar | - | - | - | 552.5mA @ 120Hz | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EGXE500ELL471MK25S United Chemi-Con | 86 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 125°C | - | - | -40°C~125°C | Bulk | 2011 | GXE | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | Automotive | - | 470μF | 50V | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | - | 1.15A | Polar | 5000 hours | - | 59mOhm | 575mA @ 120Hz | 1.15A @ 100kHz | 0.1 % | - | - | - | - | - | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 25YXF47MEFC5X11 Rubycon | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | - | -40°C~105°C | Bulk | 1999 | YXF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 47μF | 25V | - | 25V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | - | - | - | - | 150mA | Polar | 5000 hours | - | 900mOhm | 105mA @ 120Hz | 150mA @ 100kHz | - | - | - | General Purpose | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UUD1H101MNL1GS Nichicon | 3003 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | UUD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 100μF | 50V | - | 50V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.1 mm | 3333 | 50V | 3μA | 300mA | Polar | 5000 hours | - | 340mOhm | 150mA @ 120Hz | 300mA @ 100kHz | 0.14 % | - | 300mA | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UUD1H221MNL1GS Nichicon | 4000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2004 | UUD | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | 220μF | 50V | - | 50V | 4.5mm | - | - | - | - | - | 1.1 mm | - | 50V | 3μA | 670mA | Polar | 5000 hours | - | 180mOhms | 335mA @ 120Hz | 670mA @ 100kHz | 0.14 % | - | 670mA | - | 10mm | 10mm | 0.394 10.00mm | 10mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 50YXJ10M5X11 Rubycon | 2100 | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | 50V | -40°C~105°C | Bulk | 2012 | YXJ | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | 10μF | - | - | - | 2.0066mm | - | - | - | 0.079 2.00mm | - | - | - | - | - | 100mA | Polar | 5000 hours | - | 1.5Ohm | 42mA @ 120Hz | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1CA100SR Panasonic Electronic Components | 2000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 10μF | 16V | - | 16V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | 1717 | 16V | 3μA | 28mA | Polar | 2000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | 28mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM101 Panasonic Electronic Components | 529133 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | - | -40°C~85°C | Bulk | 2011 | M | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 100μF | 35V | - | 35V | 2.5mm | - | - | - | 0.098 2.50mm | - | 500 μm | - | 35V | 3μA | 210mA | Polar | 2000 hours | - | - | 210mA @ 120Hz | 357mA @ 10kHz | 0.14 % | Straight | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1J470P Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 47μF | 63V | - | 63V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 650mOhm | - | - | - | 3333 | 63V | 3μA | 250mA | Polar | 2000 hours | 0.08 | 650mOhm | 187.5mA @ 120Hz | 250mA @ 100kHz | - | - | 250mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK2A470Q Panasonic Electronic Components | 1200 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 47μF | 100V | TR, 13 Inch | 100V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | 5353 | 100V | 3μA | 500mA | Polar | 5000 hours | 0.07 | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | - | - | 500mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA470SP Panasonic Electronic Components | 3650 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 47μF | 16V | - | 16V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | - | - | - | - | - | 16V | 7.52μA | 70mA | Polar | 2000 hours | 0.16 | - | 70mA @ 120Hz | 119mA @ 10kHz | 16 % | - | 70mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1CM471 Panasonic Electronic Components | 175094 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | 2000 Hrs @ 85°C | - | - | -40°C~85°C | Bulk | 2006 | M | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 470μF | 16V | - | 16V | 3.5mm | - | - | - | 0.138 3.50mm | - | 600 μm | - | 16V | 3μA | 440mA | Polar | 2000 hours | 0.2 | - | 440mA @ 120Hz | 748mA @ 10kHz | 0.2 % | Straight | 440mA | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1E471P Panasonic Electronic Components | 6000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 470μF | 25V | TR, 13 Inch | 25V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | 4141 | 25V | 3μA | 850mA | Polar | 2000 hours | 0.14 | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | - | - | 850mA | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA100SP Panasonic Electronic Components | 2 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 10μF | 50V | - | 50V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | - | - | - | - | - | 50V | 3μA | 35mA | Polar | 2000 hours | - | - | 35mA @ 120Hz | 59.5mA @ 10kHz | - | - | 35mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC2A101 Panasonic Electronic Components | 30 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | 100μF | 100V | - | 100V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm | 0.197 5.00mm | No | 600 μm | - | 100V | 3μA | 671mA | Polar | 5000 hours | 0.07 | 180mOhm | 436.2mA @ 120Hz | 671mA @ 100kHz | - | - | 671mA | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA101XP Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 100μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | 25V | 3μA | 143mA | Polar | 2000 hours | 0.14 | - | 143mA @ 120Hz | 243.1mA @ 10kHz | - | - | 143mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1K151Q Panasonic Electronic Components | 303 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 150μF | 80V | TR, 13 Inch | 80V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | 5353 | 80V | 3μA | 500mA | Polar | 5000 hours | 0.08 | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | - | - | 500mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1H221GP Panasonic Electronic Components | 18500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 220μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm | - | - | - | 4141 | 50V | 3μA | 670mA | Polar | 5000 hours | 0.1 | 180mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | 0.1 % | - | 670mA | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |