- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EGPA800E331ML20S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 80 VDC | - | Bulk | GPA | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZH2503102MJ25S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 1500 | - | 4000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 25 VDC | - | Cut Tape | KZH | 20 % | - | - | - | - | Miniature Aluminium Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | - | Radial | - | - | - | 5 mm | - | 3 uA | - | - | - | Straight | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 25 mm | - | ||
![]() EKMQ421VN331MQ50S United Chemi-Con | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.2 | - | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 420 VDC | - | - | KMQ | 20 % | - | - | - | - | Large Capacitance Aluminum Electrolytic Capacitors | - | - | - | - | 330 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | 1.42 A | 120 Hz | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25.4 mm | - | 50 mm | - | ||
![]() EKMQ451VN271MQ45S United Chemi-Con | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.2 | - | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 450 VDC | - | - | KMQ | 20 % | - | - | - | - | Large Capacitance Aluminum Electrolytic Capacitors | - | - | - | - | 270 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | 1.19 A | 120 Hz | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25.4 mm | - | 45 mm | - | ||
![]() EKMQ401VN221MR25S United Chemi-Con | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.15 | - | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 400 VDC | - | - | KMQ | 20 % | - | - | - | - | Large Capacitance Aluminum Electrolytic Capacitors | - | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | 1.1 A | 120 Hz | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | - | 25 mm | - | ||
![]() EKMQ451VN221MQ45S United Chemi-Con | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.2 | - | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 450 VDC | - | - | KMQ | 20 % | - | - | - | - | Large Capacitance Aluminum Electrolytic Capacitors | - | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | 1 A | 120 Hz | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25.4 mm | - | 45 mm | - | ||
![]() EKMQ351VN391MR35S United Chemi-Con | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 0.15 | - | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 350 VDC | - | - | KMQ | 20 % | - | - | - | - | Large Capacitance Aluminum Electrolytic Capacitors | - | - | - | - | 390 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | - | 1.3 A | 120 Hz | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 30 mm | - | 35 mm | - | ||
![]() 331272U075HS2 Cornell Dubilier Electronics | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 10000 Hour | - | 331272U075HS2 | + 105 C | - 55 C | - | - | - | - | - | - | Active | - | 5.75 | - | Yes | - | - | - | 75 VDC | - | - | 331 | - 10 %, + 75 % | - | - | - | - | - | - | - | - | - | 2700 uF | - | - | - | unknown | Radial | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | High Temp Electrolytic Capacitors | - | - | - | - | - | ||
![]() E82D630VRN103MA63T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | - | - | 100 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 63 VDC | - | - | U82D | 20 % | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
![]() UPM0J680MHD1AA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 6.3 V | 6.3 VDC | - | Ammo Pack | UPM | - | - | - | Radial | - | - | - | - | - | - | 680 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Snap In | - | - | Snap in | - | - | Low Impedance Electrolytic Capacitors | - | - | - | - | - | ||
![]() URS2G220MRD6 Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 400 V | 400 VDC | - | Bulk | URS | - | - | - | Radial | - | - | - | - | - | - | 22 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | ||
![]() UKL1V100MPDANA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 35 V | 35 VDC | 35 V | Bulk | UKL | 20 % | - | - | Radial | - | Low Leakage Current | - | 105 °C | -40 °C | - | 10 uF | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Leakage Electrolytic Capacitors | - | 5 mm | - | 11 mm | - | ||
![]() EKZH6R3ELL222MJ20S United Chemi-Con | 3388 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 0.22 | 2000 | NIPPON CHEMI-CON CORP | 4000 Hour | - | EKZH6R3ELL222MJ20S | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | 5.26 | Details | Yes | - | - | - | 6.3 VDC | - | Bulk | KZH | 20 % | e3 | Yes | - | EAR99 | Miniature Aluminium Electrolytic Capacitor | Tin (Sn) | - | - | NON SOLVENT-PROOF | 2200 uF | - | TAPE | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 6.3 V | 3 uA | 1960 mA | - | 0.22 | Straight | 20% | 20% | - | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 20 mm | - | ||
![]() 382LX122M500B092V Cornell Dubilier Electronics | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 4 Pin | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 1 | CORNELL DUBILIER ELECTRONICS INC | 3000 Hour | - | 382LX122M500B092V | + 85 C | - 25 C | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | - | 5.72 | Details | Yes | - | 8.501025 oz | - | 500 VDC | - | Bulk | 382LX | 20 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | - | 1200 uF | - | - | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22.5 mm | 500 V | 2.32379 mA | 5.74 A | - | - | - | 20% | 20% | - | - | 168 mOhms | Aluminum Electrolytic Capacitors | - | 50 mm | - | 92 mm | - | ||
![]() C0603X221M5HACTU KEMET | 22 |
| - | 0603 (1608 metric) | - | - | - | - | - | - | KEMET | 0.22 nF | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0603X221M5HAC7867 | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 20 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 220 pF | Capacitors | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X271J2GACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | KEMET | 0.27 nF | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | KEMET | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 200 VDC | - | MouseReel | SMD Comm C0G Flex | 5 % | - | - | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | - | - | 270 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1206X751G3HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KEMET | 0.75 nF | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1206X751G3HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 750 pF | Capacitors | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C0603X820G1HACTU KEMET | 22 |
| - | 0603 (1608 metric) | - | - | - | - | - | - | KEMET | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0603X820G1HAC7867 | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 82 pF | Capacitors | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603C102MCRAC7081 KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | KEMET | 1 nF | 0.001 uF | 0603 | 1608 | Class 2 | - | 8000 | - | - | KEMET | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 500 VDC | - | MouseReel | SMD Comm X7R HV | 20 % | - | - | Standard | - | High Voltage X7R Dielectric Commercial MLCCs | - | - | - | - | 1000 pF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 0.8 mm | ||
![]() C1210C390M8HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | - | KEMET | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1210C390M8HAC7800 | - | - | - | Details | - | - | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C | 20 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | 39 pF | Capacitors | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm |