- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Ripple Current | Lead Style | Product Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X222K2GACAUTO KEMET | In Stock | - | - | 0603 (1608 metric) | KEMET | 2.2 nF | 0.0022 uF | 0603 | 1608 | Class 1 | - | 4000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.000222 oz | - | 200 VDC | - | MouseReel | SMD Auto C0G Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 2200 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 0.8 mm | ||
![]() C1210X202M1HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | 2 nF | 0.002 uF | 1210 | 3225 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1210X202M1HAC7800 | - | Details | FT-CAP | 0.003527 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 20 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 2000 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.9 mm | 3.3 mm | 2.6 mm | ||
![]() C0603X101G5HACTU KEMET | 33 |
| - | 0603 (1608 metric) | KEMET | 0.1 nF | - | 0603 | 1608 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0603X101G5HAC7867 | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 100 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X681GAGACAUTO KEMET | In Stock | - | - | 0603 (1608 metric) | KEMET | 0.68 nF | - | 0603 | 1608 | Class 1 | - | 4000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.000222 oz | - | 250 VDC | - | MouseReel | SMD Auto C0G Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 680 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 0.8 mm | ||
![]() C1210C911J4HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | 0.91 nF | - | 1210 | 3225 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1210C911J4HAC7800 | - | Details | - | 0.003527 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C | 5 % | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 910 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C1825C222KFGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | KEMET | 2.2 nF | 0.0022 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | - | 1000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.014110 oz | - | 1.5 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2200 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
![]() C1206X519D4HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | KEMET | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1206X519D4HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 0.5 pF | Flexible (Soft) | Ultra-Stable MLCC | - | - | 5.1 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C0603X681GAGACTU KEMET | In Stock | - | - | 0603 (1608 metric) | KEMET | 0.68 nF | - | 0603 | 1608 | Class 1 | - | 4000 | - | KEMET | + 125 C | - 55 C | - | - | Details | FT-CAP | 0.000222 oz | - | 250 VDC | - | MouseReel | SMD Comm C0G Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 680 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X120F8HACTU KEMET | 42 |
| - | 0603 (1608 metric) | KEMET | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0603X120F8HAC7867 | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 12 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0805X240M3HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | KEMET | - | - | 0805 | 2012 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0805X240M3HAC7800 | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 20 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 24 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C1206X620J5HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | KEMET | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1206X620J5HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 5 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 62 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C2225C334KCRACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | 2225 (Reversed) | 5664 (Reversed) | Class 2 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 500 VDC | - | - | - | 10 % | Standard | High Voltage X7R Dielectric Commercial MLCCs | - | - | 0.33 uF | Capacitors | SMD/SMT | - | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | 5.6 mm | 6.4 mm | ||
![]() C0603X100K5HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | KEMET | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0603X100K5HAC7867 | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 10 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 10 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1210C911G3HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | 0.91 nF | - | 1210 | 3225 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1210C911G3HAC7800 | - | Details | - | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C | 2 % | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 910 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C0805X680G4HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | KEMET | - | - | 0805 | 2012 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0805X680G4HAC7800 | - | Details | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 68 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C1812C335J1RALTU KEMET | In Stock | - | - | 1812 (4532 metric) | KEMET | 3300 nF | - | 1812 | 4532 | Class 2 | - | 500 | - | KEMET | + 125 C | - 55 C | C1812C335J1RAL7800 | - | N | - | 0.003880 oz | - | 100 VDC | - | MouseReel | SMD Comm X7R SnPb | 5 % | Standard | X7R Dielectric Commercial Grade MLCCs | - | - | 3.3 uF | Capacitors | SMD/SMT | - | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.9 mm | 4.5 mm | 3.2 mm | ||
![]() UCY2G330MHD6 Nichicon | In Stock | - | - | - | - | - | - | - | - | - | 0.24 | 200 | - | - | + 105 C | - | - | AEC-Q200 | Details | - | - | - | 400 VDC | - | Bulk | UCY | 20 % | - | Miniature Sized, High Ripple Current, High Reliability | - | - | 33 uF | - | Radial | - | - | 7.5 mm | - | - | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 20 mm | - | ||
![]() UCY2D820MHD6 Nichicon | In Stock | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | - | + 105 C | - | - | AEC-Q200 | Details | - | - | - | 200 VDC | - | Bulk | UCY | 20 % | - | Miniature Sized, High Ripple Current, High Reliability | - | - | 82 uF | - | Radial | - | - | 7.5 mm | - | - | - | General Purpose Electrolytic Capacitors | - | 18 mm | - | 20 mm | - | ||
![]() UAQ2D181MHD18 Nichicon | In Stock | - | - | 16 mm x 35.5 mm | - | - | - | - | - | - | 0.15 | 50 | 2000 Hour | - | + 105 C | - 40 C | - | - | Details | - | - | 200 V | 200 VDC | 200 V | - | UAQ | 20 % | Radial | Aluminium Electrolytic Capacitors | 105 °C | -40 °C | 180 uF | - | Radial | 7.5 mm | - | 7.5 mm | 495 mA | Straight | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 35.5 mm | - | ||
![]() CA337-827M080BE United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 80 VDC | - | - | - | - | - | - | - | - | 820 uF | - | Radial | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 25 mm | - | 29 mm | - |