- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA337-827M080BE United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 80 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | - | 29 mm | - | ||
![]() CA337-568M025DE United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5600 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | ||
![]() EKMQ421VN221MR30S United Chemi-Con | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | 0.2 | - | - | 2000 Hour | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 420 VDC | - | - | KMQ | 20 % | - | - | - | - | Large Capacitance Aluminum Electrolytic Capacitors | - | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | - | 1.05 A | 120 Hz | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() UEP1V100MED Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 35 V | 35 VDC | - | Bulk | UEP | - | - | - | Radial | - | - | - | - | - | - | - | 10 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Polar/Non-Polar Electrolytic Capacitors | 6.3 mm | - | 11 mm | - | ||
![]() UEP2A4R7MPD1TA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | 4700 nF | - | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 100 V | 100 VDC | - | Bulk | UEP | - | - | - | Radial | - | - | - | 105 °C | - | - | - | 4.7 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Polar/Non-Polar Electrolytic Capacitors | - | - | - | - | ||
![]() UPM1J390MED6 Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 V | 63 VDC | - | Ammo Pack | UPM | - | - | - | Radial | - | - | - | - | - | - | - | 39 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | - | - | - | ||
![]() UPS2F220MHD1CV Nichicon | In Stock | - | - | 12.5 mm x 25 mm | - | - | - | - | ALUMINUM | 2 | - | 0.2 | 1000 | NICHICON CORP | 3000 Hour | UPS2F220MHD1CV | - | + 105 C | - 40 C | 105 °C | -40 °C | - | - | Radial | - | Active | - | 5.67 | Details | Yes | - | 315 V | 315 VDC | 315 V | Bulk | UPS | 20 % | e3 | Yes | Radial | - | Aluminium Electrolytic Capacitors | Tin (Sn) | 105 °C | -40 °C | - | - | 22 uF | Bulk | 5 mm | compliant | Radial | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 315 V | - | - | 120 mA | - | - | Straight | - | 20% | 20% | - | Low Impedance Electrolytic Capacitors | 12.5 mm | - | 25 mm | - | ||
![]() UPW1A682MHD6AA Nichicon | 36 |
| - | - | - | - | - | - | - | - | - | 0.19 | 450 | - | 8000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 10 VDC | - | Bulk | UPW | 20 % | - | - | - | - | Miniature Sized, Low Impedance Aluminum Electrolytic Capacitor | - | - | - | - | - | 6800 uF | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | 4 uA | 2740 mA | - | - | Straight | - | - | - | - | Low Impedance Electrolytic Capacitors | 18 mm | - | 25 mm | - | ||
![]() 16PS180MH11T15 United Chemi-Con | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | 2 | - | 0.12 | 2000 | NIPPON CHEMI-CON CORP | 15000 Hour | 16PS180MH11T15 | PS | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Can | Active | - | 5.6 | Details | Yes | NPCap | - | 16 VDC | - | - | PS | 20 % | - | Yes | - | EAR99 | - | - | - | - | ESR MEASURED AT 100KHZ-300KHZ | - | 180 uF | AMMO PACK | - | unknown | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 3.5 mm | 16 V | - | 0.576 mA | 4360 mA | - | 0.12 | - | - | 20% | 20% | 16 mOhms | Aluminum Polymer Capacitors | 8 mm | - | 11.5 mm | - | ||
![]() PLV1E271MCL1TD Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 2000 | - | 3000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | Can | - | AEC-Q200 | - | Details | - | - | 25 V | 25 VDC | 25 V | Ammo Pack | PLV | 20 % | - | - | Radial | - | - | - | 105 °C | -55 °C | - | - | 270 uF | - | - | - | Radial | 5 mm | - | 25 mΩ | - | 5 mm | - | - | 1350 uA | 2800 mA | - | - | - | 0.12 % | - | - | 25 mOhms | Aluminum Polymer Capacitors | 10 mm | - | 13 mm | - | ||
![]() EMVY630GTR471MLN0S United Chemi-Con | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 125 | NIPPON CHEMI-CON CORP | - | EMVY630GTR471MLN0S | MVY | - | - | 105 °C | -55 °C | , 6767 | CYLINDRICAL PACKAGE | SMT | - | Active | AEC-Q200 | 5.48 | Details | Yes | - | - | 63 VDC | - | Cut Tape | MVY | 20 % | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470 uF | TRAY | - | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 6767 | - | 1100 mA | - | 0.14 | - | - | 20% | 20% | - | - | - | 21.5 mm | 18 mm | 17 mm | ||
![]() MAL214095301E3 Vishay | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 500 | VISHAY INTERTECHNOLOGY INC | 1500 Hour | MAL214095301E3 | 140CLH | - | - | 125 °C | -55 °C | , 3939 | CYLINDRICAL PACKAGE | SMT | - | Not Recommended | - | 5.53 | Details | - | - | 6.3 V | 6.3 VDC | - | MouseReel | 140 CLH | 20 % | - | - | SMD/SMT | EAR99 | Aluminum Capacitors SMD (Chip), High Temperature | - | - | - | - | - | 470 uF | TR, BLISTER, 15 INCH | - | unknown | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 0.63 in | 6.3 V | 3939 | 0.03 mA | 210 mA | - | 0.3 | - | - | 20% | 20% | - | High Temp Electrolytic Capacitors | - | 0.41 in | 10.41 mm | 10.41 mm | ||
![]() EKZH250ELL222ML20S United Chemi-Con | 269 |
| - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | 5000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 25 VDC | - | Bulk | KZH | 20 % | - | - | - | - | Miniature Aluminium Electrolytic Capacitor | - | - | - | - | - | 2200 uF | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | 3 uA | 3250 mA | - | - | Straight | - | - | - | - | Low Impedance Electrolytic Capacitors | 16 mm | - | 20 mm | - | ||
![]() EMVA350GTR102MLH0S United Chemi-Con | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | 0.22 | 400 | NIPPON CHEMI-CON CORP | 2000 Hour | EMVA350GTR102MLH0S | MVA | + 85 C | - 40 C | 85 °C | -40 °C | , 6767 | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.45 | Details | Yes | Alchip | - | 35 VDC | - | MouseReel | MVA | 20 % | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1000 uF | TRAY | - | compliant | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 35 V | 6767 | 4 uA | 1100 mA | - | 0.22 | - | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 16 mm | 16.5 mm | 18 mm | 17 mm | ||
![]() EGPA630E681ML25S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 63 VDC | - | Bulk | GPA | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGPA630E681MM20S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 63 VDC | - | Bulk | GPA | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ351E270MJ30S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 VDC | - | Bulk | KXJ | - | - | - | - | - | - | - | - | - | - | - | 27 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZH350E470ME11S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | 0.12 | 3000 | - | 2000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 35 VDC | - | Bulk | KZH | 20 % | - | - | - | - | Miniature Aluminium Electrolytic Capacitor | - | - | - | - | - | 47 uF | - | - | - | Radial | - | - | - | - | 2 mm | - | - | 3 uA | - | - | - | Straight | - | - | - | - | Low Impedance Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() UVZ1H471MHD1CV Nichicon | 1054 |
| - | 12.5 mm x 20 mm | - | - | - | - | ALUMINUM | 2 | - | 0.12 | 1330 | NICHICON CORP | 1000 Hour | UVZ1H471MHD1CV | VZ | + 105 C | - 55 C | 105 °C | -55 °C | , | - | Radial | - | Active | - | 5.18 | Details | Yes | - | - | 50 VDC | - | Bulk | UVZ | 20 % | - | - | - | EAR99 | Aluminium Electrolytic Capacitors | - | - | - | - | 8532.22.00 | 470 uF | Bulk | 5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 50 V | - | 4 uA | 530 mA | - | - | Straight | - | 20% | 20% | - | High Temp Electrolytic Capacitors | 12.5 mm | - | 20 mm | - | ||
![]() EPA-401ELL470ML25S United Chemi-Con | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 1000 | NIPPON CHEMI-CON CORP | - | EPA-401ELL470ML25S | PA | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.7 | Details | Yes | - | - | 400 VDC | - | - | - | 20 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | - | - | 47 uF | BULK | - | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | - | 0.852 mA | 291 mA | - | 0.24 | - | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | - | - | - | - |