- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E81D251VRT102MB35T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | 1000 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
![]() E81D500VNN272MQ35T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 50 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | 2700 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | ||
![]() KMM450VN271M25X60T2 United Chemi-Con | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 200 | NIPPON CHEMI-CON CORP | - | - | KMM450VN271M25X60T2 | KMM | + 105 C | - 25 C | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.68 | N | - | - | - | - | 450 VDC | - | - | KMM | 20 % | - | - | - | EAR99 | - | - | - | - | 270 uF | - | - | - | unknown | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 1.045706 mA | 1180 mA | 0.2 | - | 20% | 20% | - | 1228 mΩ | Aluminum Electrolytic Capacitors | - | 25 mm | - | 60 mm | - | ||
![]() 81D102M063HA2D United Chemi-Con | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 200 | NIPPON CHEMI-CON CORP | - | - | 81D102M063HA2D | 81D | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.69 | N | - | - | - | - | 63 VDC | - | - | 81D | 20 % | - | - | - | EAR99 | - | - | - | - | 1000 uF | - | - | - | unknown | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 1.00399 mA | 2390 mA | - | - | 20% | 20% | - | 151 mΩ | Aluminum Electrolytic Capacitors | - | 23 mm | - | - | - | ||
![]() EKMM451VNN820MP30T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | ECO-S2WB820BA | - | - | - | Details | - | - | - | - | 450 VDC | - | - | KMM | 20 % | - | - | - | - | - | - | - | - | 82 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 22 mm | - | 30 mm | - | ||
![]() ELXZ500ETD471MK25S United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 50 VDC | - | - | LXZ | 20 % | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | - | - | - | - | - | ||
![]() EKMH401VND331MA35T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 25 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 400 VDC | - | - | KMH | 20 % | - | - | - | - | Large Capacitance, Snap In Capacitors | - | - | - | 330 uF | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 35 mm | - | 35 mm | - | ||
![]() EKZM250ELL152MK20S United Chemi-Con | 1059 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 0.14 | 1000 | NIPPON CHEMI-CON CORP | 5000 Hour | - | EKZM250ELL152MK20S | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | 5.27 | Details | Yes | KZM | - | - | 25 VDC | - | Bulk | KZM | 20 % | e3 | Yes | - | EAR99 | Miniature Aluminium Electrolytic Capacitor | Matte Tin (Sn) | - | - | 1500 uF | - | BULK | 5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 25 V | 0.375 mA | 1488 mA | 0.14 | Straight | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | - | 12.5 mm | - | 20 mm | - | ||
![]() EKZM6R3ELL222MJ20S United Chemi-Con | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 0.22 | 2000 | NIPPON CHEMI-CON CORP | 4000 Hour | - | EKZM6R3ELL222MJ20S | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | 5.27 | Details | Yes | KZM | - | - | 6.3 VDC | - | Bulk | KZM | 20 % | e3 | Yes | - | EAR99 | Miniature Aluminium Electrolytic Capacitor | Matte Tin (Sn) | - | - | 2200 uF | - | BULK | 5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 6.3 V | 0.1386 mA | 1470 mA | 0.24 | Straight | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 20 mm | - | ||
![]() LAR2D681MELA40 Nichicon | In Stock | - | - | Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 200 V | 200 VDC | 200 V | Bulk | LAR | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | 680 uF | - | - | - | - | Snap In | 10 mm | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 25 mm | - | 40 mm | - | ||
![]() EKZM6R3ELL221ME11D United Chemi-Con | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 0.22 | 3000 | NIPPON CHEMI-CON CORP | 2000 Hour | - | EKZM6R3ELL221ME11D | - | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | 5.27 | Details | Yes | KZM | - | - | 6.3 VDC | - | Bulk | KZM | 20 % | e6 | Yes | - | EAR99 | Miniature Aluminium Electrolytic Capacitor | Tin/Bismuth (Sn/Bi) | - | - | 220 uF | - | BULK | 2 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 2 mm | 6.3 V | 0.01386 mA | 172.5 mA | 0.22 | Straight | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | - | 5 mm | - | 11 mm | - | ||
![]() C0603X681JAGACTU KEMET | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | KEMET | 0.68 nF | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 250 VDC | - | MouseReel | SMD Comm C0G Flex | 5 % | - | - | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | - | 680 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X109D5HACTU KEMET | 17 |
| - | - | 0603 (1608 metric) | - | - | - | - | - | KEMET | - | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | C0603X109D5HAC7867 | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 0.5 pF | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 1 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1825C682JDGACTU KEMET | In Stock | - | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 6.8 nF | - | 0.0068 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | - | 500 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | - | 1 kVDC | - | MouseReel | SMD Comm C0G HV | 5 % | - | - | Standard | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 6800 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
![]() C1825C222KGGACTU KEMET | In Stock | - | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 2.2 nF | - | 0.0022 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | - | 500 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | - | 2 kVDC | - | MouseReel | SMD Comm C0G HV | 10 % | - | - | Standard | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 2200 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 1.1 nF | - | 0.0011 uF | 1206 | 3216 | Class 1 | - | 8000 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 630 VDC | - | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 1100 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | ||
![]() C1206X621F8HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 0.62 nF | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | C1206X621F8HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 620 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1808C362MCGAC7210 KEMET | In Stock | - | - | - | 1808 (4520 metric) | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | 1808 | 4520 | Class 1 | - | 4000 | - | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 0.001905 oz | - | 500 VDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 3600 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
![]() C1206X560J3HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | - | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | C1206X560J3HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 5 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 56 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1210C104K8HACTU KEMET | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | 100 nF | 100000 pF | - | 1210 | 3225 | Class 2 | - | 2500 | - | - | KEMET | - | - | + 150 C | - 55 C | - | - | - | - | - | C1210C104K8HAC7800 | - | - | - | Details | - | - | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C | 10 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 0.1 uF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm |