- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Q Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD1E101MCL1GS Nichicon | 1394 | - | Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 8532.22.00 | 100μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 25V | 3μA | 290mA | - | Polar | 2000 hours | - | 320mOhm | 145mA @ 120Hz | 290mA @ 100kHz | 0.14 % | - | - | - | - | - | General Purpose | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-FKE101XAP Panasonic Electronic Components | 50000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 100μF | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 25V | - | 2626 | - | 0.025mA | - | - | Polar | - | 0.14 | 340mOhm | 182mA @ 120Hz | 280mA @ 100kHz | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UMA1E101MDD Nichicon | 34 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | UMA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 100μF | 25V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 450 μm | - | 25V | 25μA | 110mA | - | Polar | 2000 hours | - | - | 110mA @ 120Hz | 165mA @ 10kHz | 0.14 % | - | - | Straight | - | - | - | 8mm | 5mm | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() UCD1C101MCL1GS Nichicon | 2825 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 8532.22.00 | 100μF | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 16V | 3μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 120mA @ 120Hz | 240mA @ 100kHz | 0.16 % | - | - | - | - | - | General Purpose | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UUR1C471MNL1GS Nichicon | 3 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2008 | UUR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | General Purpose | - | - | 470μF | 16V | - | - | - | - | - | 4.5mm | - | - | - | - | - | - | 1.1 mm | - | 16V | 225.6μA | 330mA | - | - | 2000 hours | - | - | 330mA @ 120Hz | 429mA @ 10kHz | 0.2 % | - | - | - | - | 330mA | General Purpose | 10mm | 10mm | 0.413 10.50mm | 10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1C681GP Panasonic Electronic Components | 353 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 680μF | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | 4141 | 16V | 3μA | 850mA | - | Polar | 5000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | 0.16 % | - | - | - | - | 850mA | - | 10mm | 10.2mm | 0.413 10.50mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1CHG221 Panasonic Electronic Components | 990 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 220μF | 16V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 500 μm | - | 16V | 3μA | 180mA | - | Polar | 1000 hours | 0.2 | - | 180mA @ 120Hz | 270mA @ 100kHz | 0.2 % | - | - | Straight | - | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVS337M16F24T-F Cornell Dubilier Electronics (CDE) | 39 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | - | 330μF | 16V | TR | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 120Hz | - | - | - | - | 3933 | - | 52.8μA | 320mA | - | Polar | 2000 hours | 0.2 | - | 320mA @ 120Hz | 544mA @ 10kHz | 0.2 % | - | - | - | - | 320mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-TG1H330UP Panasonic Electronic Components | 508 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 33μF | 50V | TR, 15 INCH | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.6Ohm @ 100kHz | - | - | - | - | 3333 | 50V | 0.0165mA | 80mA | - | Polar | 1000 hours | - | - | 52mA @ 120Hz | 80mA @ 100kHz | 0.14 % | - | - | - | - | 80mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UHE1H101MPD Nichicon | 7865 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | UHE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 100μF | 50V | TAPE | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 680mOhm | - | 0.138 3.50mm | - | 600 μm | - | 50V | 50μA | 555mA | - | Polar | 7000 hours | 0.10 | 170mOhm | 388.5mA @ 120Hz | 555mA @ 100kHz | 0.1 % | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1C470P Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | - | 47μF | 16V | - | - | - | - | 16V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | 1Ohm | - | - | - | - | - | 16V | 3μA | 140mA | - | Polar | 1000 hours | 0.16 | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | 140mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD1V330MCL1GS Nichicon | 946 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 33μF | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 3μA | 230mA | - | Polar | 2000 hours | - | 440mOhm | 115mA @ 120Hz | 230mA @ 100kHz | 0.12 % | - | - | - | - | 230mA | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1K471AM Panasonic Electronic Components | 375 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.748Lx0.748W 19.00mmx19.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 470μF | 80V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 153mOhm | - | - | - | - | 7575 | 80V | 0.376mA | 917mA | - | Polar | 5000 hours | - | 153mOhm | 687.8mA @ 120Hz | 917mA @ 100kHz | 0.08 % | - | - | - | - | - | - | 18mm | 16.5mm | 0.669 17.00mm | 21mm | 19mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1J151Q Panasonic Electronic Components | 4800 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 150μF | 63V | TR, 13 Inch | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | - | - | 5353 | 63V | 3μA | 800mA | - | Polar | 5000 hours | 0.08 | 160mOhm | 600mA @ 120Hz | 800mA @ 100kHz | - | - | - | - | - | 800mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() LGU2G181MELB Nichicon | 110 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 9.071847g | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2005 | LGU | 1.181Dia 30.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | General Purpose | - | - | 180μF | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | - | 800 μm | - | 400V | 800μA | 980mA | 120Hz | Polar | 3000 hours | - | - | 980mA @ 120Hz | 1.4014A @ 50kHz | 0.15 % | - | - | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EKXJ401ELL221MM50S United Chemi-Con | 15000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | Automotive | - | - | 220μF | 400V | - | - | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | 800 μm | - | - | - | 1.22A | - | Polar | 12000 hours | - | - | 1.22A @ 120Hz | 2.745A @ 100kHz | - | - | - | - | - | - | - | 18mm | 50mm | 2.028 51.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESK105M063AC3FA KEMET | 9 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ESK105M063AC3FA | KEMET | 85 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.36 | - | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 1 µF | - | AMMO PACK | 2.5 mm | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 63 V | - | - | - | 0.003 mA | 10 mA | - | - | - | 0.1 | - | - | - | - | 20% | 20% | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | - | - | - | ||
![]() UUD0J221MCL1GS Nichicon | 10 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 800 μm | - | 6.3V | 3μA | 230mA | - | Polar | 2000 hours | - | 440mOhm | 115mA @ 120Hz | 230mA @ 100kHz | 0.26 % | - | - | - | - | 230mA | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 293D476X9010C2T Vishay | 35500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 47 µF | - | - | - | 3.2 mm | - | - | - | - | - | 1.1 Ω | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | 6 | - | - | - | - | - | 6 mm | - | - | - | - | - | - | ||
![]() EEE-FK1E680AP Panasonic Electronic Components | 28000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 68μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | - | - | 2626 | 25V | 17μA | 240mA | - | Polar | 2000 hours | 0.14 | 360mOhm | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 340mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |