- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Frequency Stability | Voltage - Rated AC | Lead Pitch | Physical Dimension | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Frequency Tolerance | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Crystal/Resonator Type | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSACW22M5X53-R0 Murata Electronics | 32285 | - | - | 8 Weeks | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | CSACW22M5X53-R0 | 22.579 MHz | 80 °C | -20 °C | SMD, 2 PIN | - | - | Not Recommended | 5.82 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | - | - | - | - | compliant | 0.2% | - | - | L2.5XB2.0XH1.15 (mm)/L0.098XB0.079XH0.045 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 ppm | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16ZLH220MEFC6.3X11 Rubycon | 1364 | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 16V | - | - | - | - | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 16V | 3μA | 540mA | Polar | 6000 hours | 0.16 | 94mOhm | 270mA @ 120Hz | 540mA @ 100kHz | - | - | - | - | - | - | - | 540mA | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKZE101ELL121MJ25S United Chemi-Con | 1131 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | - | 120μF | 100V | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 900mA | Polar | 4000 hours | - | 69mOhm | 360mA @ 120Hz | 900mA @ 100kHz | - | - | - | - | - | - | - | - | - | 10mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1EA220WR Panasonic Electronic Components | 120 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 22μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2121 | 25V | 3μA | 35mA | Polar | 1000 hours | 0.2 | - | 35mA @ 120Hz | 59.5mA @ 10kHz | - | - | - | - | - | - | - | 35mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UBT1H331MHD8 Nichicon | In Stock |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2009 | UBT | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Matte Tin (Sn) | Automotive | - | 8532.22.00 | 330μF | - | - | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 70mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 4μA | 1.33A | Polar | 10000 hours | 0.1 | 70mOhm | 665mA @ 120Hz | 1.33A @ 100kHz | - | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EMZA500ADA220MF61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 61 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 22μF | 50V | TR | - | - | - | 1.9mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 880mOhm | - | - | - | - | 800 μm | 2826 | 50V | 3μA | 165mA | Polar | 2000 hours | 0.1 | 880mOhm | 66mA @ 120Hz | 165mA @ 100kHz | - | 0.1 % | - | - | - | - | - | 70mA | General Purpose | 6.3mm | 5.8mm | 0.228 5.80mm | 7.2mm | 6.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H2R2 Panasonic Electronic Components | 2626 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 2.2μF | 50V | - | - | - | - | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.8Ohm | - | 0.079 2.00mm | No | - | 500 μm | - | 50V | 3μA | 45mA | Polar | 1000 hours | 0.1 | 1.8Ohm | 29.25mA @ 120Hz | 45mA @ 100kHz | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1C332M Panasonic Electronic Components | 1750 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.669Lx0.669W 17.00mmx17.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 3300μF | 16V | TR, 13 Inch | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | - | - | 6767 | 16V | 3μA | 1.8A | Polar | 5000 hours | 0.2 | 35mOhm | 1.35A @ 120Hz | 1.69A @ 100kHz | - | - | - | - | - | - | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UPW1E331MPD Nichicon | 805 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 330μF | 25V | TAPE | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 25V | 247.5μA | 760mA | Polar | 5000 hours | - | 90mOhm | 494mA @ 120Hz | 760mA @ 100kHz | - | 0.14 % | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UWT1E101MCL1GS Nichicon | 3258 | - | Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | UWT | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | - | 100μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 25V | 25μA | 91mA | Polar | 1000 hours | 0.16 | - | 91mA @ 120Hz | 136.5mA @ 10kHz | - | - | - | - | - | - | - | 91mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1CA220SR Panasonic Electronic Components | 90000 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 22μF | 16V | - | - | - | 16V | 1.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | - | - | - | - | - | - | - | 16V | 3μA | 39mA | Polar | 2000 hours | 0.16 | - | 39mA @ 120Hz | 66.3mA @ 10kHz | - | - | - | - | - | - | - | 39mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA152P Panasonic Electronic Components | 58588 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 1500μF | 6.3V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | - | 94.5μA | 750mA | Polar | 2000 hours | 0.35 | - | 750mA @ 120Hz | 1.275A @ 10kHz | - | 35 % | - | - | - | - | - | 750mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A101AM Panasonic Electronic Components | 375 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.669Lx0.669W 17.00mmx17.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive, High Temperature Reflow | - | - | 100μF | 100V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | - | - | - | - | - | 6767 | 100V | 0.1mA | 793mA | Polar | 5000 hours | - | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | - | 0.07 % | - | - | - | - | - | 793mA | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2G330 Panasonic Electronic Components | 2704 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 33μF | 400V | - | - | - | - | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 400V | 3μA | 600mA | Polar | 5000 hours | 0.24 | - | 300mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | - | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B45196H5105K109 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H5105K109 | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.59 | Yes | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 8532.21.00.50 | 1 µF | - | TR, 7 INCH | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 1206 | - | 0.0005 mA | 38.8 mA | - | - | 0.04 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 63ZLH330MEFC10X23 Rubycon | 990 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | ZLH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | - | 330μF | 63V | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 775.5mA | Polar | 10000 hours | - | 69mOhm | 775.5mA @ 120Hz | 1.41A @ 100kHz | - | - | - | - | - | - | - | 1.87A | - | 10mm | 23mm | 0.984 25.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEV-HD2A220P Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | HD-V | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 22μF | 100V | - | unknown | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | - | 0.022mA | 70mA | Polar | 5000 hours | 0.18 | 800mOhm | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | 800 mΩ | - | Vibration-Proof Available On Request | - | - | - | - | 0.402 10.20mm | 12mm | 10.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 25SVP10M Sanyo Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-1JA220UP Panasonic Electronic Components | 40 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 22μF | 63V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 63V | 3μA | 40mA | Polar | 2000 hours | 0.18 | - | 55mA @ 120Hz | 68mA @ 10kHz | - | - | - | - | - | - | - | 40mA | General Purpose | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() URY2A101MHD Nichicon | 37 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | URY | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 100μF | 100V | - | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | 300μA | 230mA | Polar | 2000 hours | - | - | 230mA @ 120Hz | 345mA @ 10kHz | - | 0.08 % | - | - | - | - | - | - | - | 12.5mm | 12.5mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |