- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Ripple Current | Lead Style | Product Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X681KAGACAUTO KEMET | In Stock | - | - | 0603 (1608 metric) | KEMET | 0.68 nF | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.000222 oz | - | 250 VDC | - | MouseReel | SMD Auto C0G Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 680 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 0.8 mm | ||
![]() C1210C121G3HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | 0.12 nF | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1210C121G3HAC7800 | - | Details | - | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C | 2 % | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 120 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C1210C109C4HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | - | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1210C109C4HAC7800 | - | Details | - | 0.003527 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C | 0.25 pF | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 1 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C0603X121F1HACTU KEMET | 17 |
| - | 0603 (1608 metric) | KEMET | 0.12 nF | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0603X121F1HAC7867 | - | Details | FT-CAP | 0.000222 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 120 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1206X561F1HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | KEMET | 0.56 nF | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1206X561F1HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 560 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1206X110J1HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | KEMET | - | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1206X110J1HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 5 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 11 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C0603X111F5HACTU KEMET | 38 |
| - | 0603 (1608 metric) | KEMET | 0.11 nF | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C0603X111F5HAC7867 | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 110 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | KEMET | 0.68 nF | - | - | 0603 | 1608 | Class 1 | - | 10000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.000222 oz | - | 250 VDC | - | MouseReel | SMD Auto C0G Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 680 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 0.8 mm | ||
![]() C1808C391FGGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | KEMET | 0.39 nF | - | - | 1808 | 4520 | Class 1 | - | 1000 | - | KEMET | + 125 C | - 55 C | - | - | Details | - | 0.001905 oz | - | 2 kVDC | - | MouseReel | SMD Comm C0G HV | 1 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | 390 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
![]() C1812X125K1RACAUTO KEMET | In Stock | - | - | 1812 (4532 metric) | KEMET | 1200 nF | - | - | 1812 | 4532 | Class 2 | - | 1000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.003880 oz | - | 100 VDC | - | MouseReel | SMD Auto X7R Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1.2 uF | Capacitors | SMD/SMT | - | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1 mm | 4.5 mm | 3.2 mm | ||
![]() C0805X222M2GACTU KEMET | In Stock | - | - | 0805 (2012 metric) | KEMET | 2.2 nF | - | 0.0022 uF | 0805 | 2012 | Class 1 | - | 4000 | - | KEMET | + 125 C | - 55 C | - | - | Details | FT-CAP | 0.000194 oz | - | 200 VDC | - | MouseReel | SMD Comm C0G Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 2200 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C0603X271K2GACAUTO KEMET | In Stock | - | - | 0603 (1608 metric) | KEMET | 0.27 nF | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | KEMET | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.000222 oz | - | 200 VDC | - | MouseReel | SMD Auto C0G Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | 270 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.6 mm | 0.8 mm | ||
![]() C1206X139B3HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | KEMET | - | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1206X139B3HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 0.1 pF | Flexible (Soft) | Ultra-Stable MLCC | - | - | 1.3 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1206X911K5HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | KEMET | 0.91 nF | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1206X911K5HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 10 % | Flexible (Soft) | Ultra-Stable MLCC | - | - | 910 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C1210C124M4HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | 120 nF | 120000 pF | - | 1210 | 3225 | Class 2 | - | 2500 | - | KEMET | + 150 C | - 55 C | C1210C124M4HAC7800 | - | Details | - | 0.003527 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C | 20 % | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.12 uF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C1210C162M5HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | KEMET | 1.6 nF | - | 0.0016 uF | 1210 | 3225 | Class 2 | - | 4000 | - | KEMET | + 150 C | - 55 C | C1210C162M5HAC7800 | - | Details | - | 0.003527 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C | 20 % | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 1600 pF | Capacitors | SMD/SMT | - | X8R | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() UAQ2G680MHD18 Nichicon | In Stock | - | - | 16 mm x 40 mm | - | - | - | - | - | - | - | 0.15 | 50 | 2000 Hour | - | + 105 C | - 40 C | - | - | Details | - | - | 400 V | 400 VDC | 400 V | - | UAQ | 20 % | Radial | Aluminium Electrolytic Capacitors | 105 °C | -40 °C | 68 uF | - | Radial | 7.5 mm | - | 7.5 mm | 350 mA | Straight | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 40 mm | - | ||
![]() UAQ2D151MHD18 Nichicon | In Stock | - | - | 16 mm x 31.5 mm | - | - | - | - | - | - | - | 0.15 | 50 | 2000 Hour | - | + 105 C | - 40 C | - | - | Details | - | - | 200 V | 200 VDC | 200 V | - | UAQ | 20 % | Radial | Aluminium Electrolytic Capacitors | 105 °C | -40 °C | 150 uF | - | Radial | 7.5 mm | - | 7.5 mm | 435 mA | Straight | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 31.5 mm | - | ||
![]() UAS2D181MHD18 Nichicon | In Stock | - | - | 16 mm x 31.5 mm | - | - | - | - | - | - | - | 0.15 | 50 | 2000 Hour | - | + 105 C | - 40 C | - | - | Details | - | - | 200 V | 200 VDC | 200 V | - | UAS | 20 % | Radial | Aluminium Electrolytic Capacitors | 105 °C | -40 °C | 180 uF | - | Radial | 7.5 mm | - | 7.5 mm | 600 mA | Straight | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 31.5 mm | - | ||
![]() UAS2D181MHD16 Nichicon | In Stock | - | - | 16 mm x 31.5 mm | - | - | - | - | - | - | - | 0.15 | 50 | 2000 Hour | - | + 105 C | - 40 C | - | - | Details | - | - | 200 V | 200 VDC | 200 V | Bulk | UAS | 20 % | Radial | Aluminium Electrolytic Capacitors | - | - | 180 uF | - | Radial | - | - | 7.5 mm | 600 mA | Straight | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 31.5 mm | - |