- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Product | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UAQ2D101MHD16 Nichicon | In Stock | - | - | - | 12.5 mm x 35.5 mm | - | - | - | - | - | - | 0.15 | 50 | - | 2000 Hour | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 200 V | - | 200 VDC | 200 V | Bulk | UAQ | 20 % | - | - | Radial | - | Aluminium Electrolytic Capacitors | - | - | - | - | 100 uF | - | - | - | Radial | - | - | - | 5 mm | - | - | 335 mA | - | Straight | - | - | - | - | - | General Purpose Electrolytic Capacitors | 12.5 mm | - | 35.5 mm | ||
![]() LAR2D681MELZ25 Nichicon | 47 |
| - | Snap in | - | - | - | - | - | - | - | - | 250 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 200 V | - | 200 VDC | 200 V | Bulk | LAR | 20 % | - | - | Snap in | - | - | - | 105 °C | -40 °C | - | 680 uF | - | - | - | Snap In | 10 mm | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | - | 25 mm | ||
![]() E82D351VNN122MA80T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 350 VDC | - | - | U82D | 20 % | - | - | - | - | - | - | - | - | - | 1200 uF | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | - | 80 mm | ||
![]() E81D101VNN681MP30T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 100 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | ||
![]() E81D500VNN273MA80T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | 27000 uF | - | 100 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 50 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | - | 27000 uF | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 35 mm | - | 80 mm | ||
![]() E81D201VNN181MP25T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 200 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | - | 180 uF | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | ||
![]() E81D500VNN392MQ40T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 50 VDC | - | - | U81D | 20 % | - | - | - | - | - | - | - | - | - | 3900 uF | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | ||
![]() UEP1C220MED1TD Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 16 V | - | 16 VDC | - | Bulk | UEP | - | - | - | Radial | - | - | - | - | - | - | 22 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Polar/Non-Polar Electrolytic Capacitors | 6.3 mm | - | 11 mm | ||
![]() UPM1J122MHD6 Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 V | - | 63 VDC | - | Ammo Pack | UPM | - | - | - | Radial | - | - | - | - | - | - | 1200 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | - | - | ||
![]() URZ1C470MDD1AA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 16 V | - | 16 VDC | - | Bulk | URZ | - | - | - | Radial | - | - | - | - | - | - | 47 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | Snap In | - | - | - | Snap in | - | High Temp Electrolytic Capacitors | - | - | - | ||
![]() UKL1J470MPDANA Nichicon | In Stock | - | - | - | 10 mm x 12.5 mm | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 0.07 | 200 | NICHICON CORP | 2000 Hour | UKL1J470MPDANA | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | - | 5.32 | Details | Yes | - | 63 V | - | 63 VDC | 63 V | Bulk | UKL | 20 % | e3 | Yes | Radial | EAR99 | Aluminium Electrolytic Capacitors | Matte Tin (Sn) | 105 °C | -40 °C | 8532.22.00 | 47 uF | - | - | compliant | PC Pin | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 5 mm | 63 V | 0.005922 mA | 200 mA | 0.07 | Straight | - | 20% | 20% | - | - | Low Leakage Electrolytic Capacitors | 10 mm | - | 12.5 mm | ||
![]() UKL1C151MPD1DN Nichicon | In Stock | - | - | - | 8 mm x 11.5 mm | - | - | - | - | - | - | 0.12 | 200 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 16 V | - | 16 VDC | 16 V | Bulk | UKL | 20 % | - | - | Radial | - | Aluminium Electrolytic Capacitors | - | 85 °C | -40 °C | - | 150 uF | - | - | - | PC Pin | - | - | - | 3.5 mm | - | - | 280 mA | - | Straight | - | - | - | - | - | Low Leakage Electrolytic Capacitors | 8 mm | - | 11.5 mm | ||
![]() UCS2G100MHD Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 400 V | - | 400 VDC | 400 V | - | UCS | 20 % | - | - | Radial | - | Miniature Sized, High Ripple Current, High Reliability | - | 105 °C | -40 °C | - | 10 uF | - | - | - | Radial | 5 mm | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 20 mm | ||
![]() UHD1A102MPR Nichicon | In Stock | - | - | - | 8 mm x 20 mm | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 0.19 | 200 | NICHICON CORP | 3000 Hour | UHD1A102MPR | HD | + 105 C | - 40 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.42 | Non-Compliant | - | - | 10 V | - | 10 VDC | 10 V | - | UHD | 20 % | e3 | - | Radial | EAR99 | Aluminium Electrolytic Capacitors | TIN OVER COPPER | 105 °C | -40 °C | 8532.22.00 | 1000 uF | - | - | unknown | Radial | 3.5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 3.5 mm | 10 V | 3 uA | 1250 mA | 0.19 | Straight | - | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | 8 mm | 20 mm | 20 mm | ||
![]() 36DY15318B United Chemi-Con | In Stock | - | - | Screw | - | - | - | - | - | - | - | - | 5 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 450 V | - | 450 VDC | 450 V | - | 36DY | - 10 %, + 50 % | - | - | Screw | - | - | - | 85 °C | -40 °C | - | 1500 uF | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | ||
![]() UPJ1A222MHD6AA Nichicon | 14 |
| - | - | - | - | - | - | ALUMINUM | 2 | - | 0.19 | 750 | NICHICON CORP | 5000 Hour | UPJ1A222MHD6AA | - | + 105 C | - 55 C | 105 °C | -55 °C | , | - | Radial | Active | - | 5.63 | Details | Yes | - | - | - | 10 VDC | - | Bulk | UPJ | 20 % | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00 | 2200 uF | Bulk | 7.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 7.5 mm | 10 V | - | 1600 mA | - | Snap In | - | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | 18 mm | - | 15 mm | ||
![]() UPM0J682MHD6AA Nichicon | In Stock | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | 450 | NICHICON CORP | - | UPM0J682MHD6AA | - | + 105 C | - 55 C | 105 °C | -55 °C | , | - | Radial | Active | AEC-Q200 | 5.58 | Details | Yes | - | 6.3 V | - | 6.3 VDC | 6.3 V | Bulk | UPM | 20 % | e3 | - | Radial | EAR99 | Extremely Low Impedance, High Reliability | Matte Tin (Sn) | 105 °C | -55 °C | 8532.22.00 | 6800 uF | Bulk | 7.5 mm | compliant | Radial | 7.5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 7.5 mm | 6.3 V | - | 2350 mA | - | Snap In | - | 20% | 20% | Snap in | - | Low Impedance Electrolytic Capacitors | 18 mm | - | 25 mm | ||
![]() UPM1C102MHD6AA Nichicon | 1246 |
| - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 0.16 | 1050 | NICHICON CORP | 5000 Hour | UPM1C102MHD6AA | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | AEC-Q200 | 5.18 | Details | Yes | 0.504594 oz | - | - | 16 VDC | 16 V | - | UPM | 20 % | e3 | Yes | Radial | EAR99 | Extremely Low Impedance, High Reliability | Matte Tin (Sn) | 105 °C | -55 °C | 8532.22.00 | 1000 uF | Bulk | 7.5 mm | compliant | Radial | 7.5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 7.5 mm | 16 V | 0.48 mA | 1270 mA | 0.16 | Straight | 0.16 % | 20% | 20% | Snap in | 55 mOhms | Low Impedance Electrolytic Capacitors | 16 mm | - | 15 mm | ||
![]() UPM0J222MHD6AA Nichicon | 14 |
| - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 1050 | NICHICON CORP | 5000 Hour | UPM0J222MHD6AA | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | AEC-Q200 | 5.18 | Details | Yes | - | - | - | 6.3 VDC | - | - | UPM | 20 % | e3 | Yes | - | EAR99 | Extremely Low Impedance, High Reliability | Matte Tin (Sn) | - | - | 8532.22.00 | 2200 uF | Bulk | 7.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 7.5 mm | 6.3 V | 0.4158 mA | 1200 mA | 0.26 | Snap In | - | 20% | 20% | - | - | Low Impedance Electrolytic Capacitors | 16 mm | - | 15 mm | ||
![]() UPM1V221MPD6AA Nichicon | 14 |
| - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | NICHICON CORP | - | UPM1V221MPD6AA | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | AEC-Q200 | 5.56 | Details | Yes | - | 35 V | - | 35 VDC | 35 V | Bulk | UPM | 20 % | e3 | Yes | Radial | EAR99 | Extremely Low Impedance, High Reliability | Matte Tin (Sn) | 105 °C | -55 °C | 8532.22.00 | 220 uF | Bulk | 5 mm | compliant | Radial | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 5 mm | 35 V | 0.231 mA | 560 mA | 0.12 | Snap In | - | 20% | 20% | Snap in | - | Low Impedance Electrolytic Capacitors | 10 mm | - | 15 mm |