- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1V330AP Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive, High Temperature Reflow | - | 33μF | - | 35V | - | - | - | - | 35V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | - | 360mOhm | - | - | - | - | - | - | - | 35V | 11.5μA | 240mA | Polar | 2000 hours | - | 360mOhm | 156mA @ 120Hz | - | 240mA @ 100kHz | 0.12 % | - | - | - | - | - | 240mA | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 35ZLH470MEFC10X16 Rubycon | 875 | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 470μF | - | 35V | - | - | - | - | 35V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 35V | 3μA | 1.76A | Polar | 10000 hours | - | 28mOhm | 968mA @ 120Hz | - | 1.76A @ 100kHz | - | - | - | - | - | - | 1.76A | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-0JA470NP Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | 47μF | - | 6.3V | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 2626 | 6.3V | 3μA | 46mA | Bi-Polar | 2000 hours | 0.52 | - | 46mA @ 120Hz | - | 78.2mA @ 10kHz | - | - | - | - | - | - | 46mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() TAJR224K020R AVX | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 V | - | 20 V | - | Tape & Reel (TR) | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 220 nF | - | - | - | - | - | - | - | 2012 | 0805 | - | - | - | - | 25 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Lead Free | - | ||
![]() CGS133U050V3C Cornell Dubilier Electronics (CDE) | 94 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 13000μF | - | 50V | - | - | - | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 29mOhm @ 120Hz | - | - | - | - | - | - | - | - | 6mA | 7.3A | Polar | 2000 hours | - | - | 7.3A @ 120Hz | - | 9.49A @ 10kHz | - | - | - | - | - | - | - | - | General Purpose | - | 50.8mm | 79.4mm | 3.125 79.38mm | 79.375mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FM1V152L Panasonic Electronic Components | 3697 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 1500μF | - | 35V | - | - | - | - | 35V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | - | 12mOhm | - | 0.197 5.00mm | - | - | - | 800 μm | - | 35V | - | 3.75A | Polar | 7000 hours | - | 12mOhm | 3A @ 120Hz | - | 3.75A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | 12.5mm | 30mm | 1.457 37.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CGS194U025V5L Cornell Dubilier Electronics (CDE) | 2484 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 190000μF | - | 25V | - | 22.2mm | - | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 6mOhm @ 120Hz | - | - | - | - | - | - | - | - | 13.08mA | 20.4A | Polar | 2000 hours | - | - | 20.4A @ 120Hz | - | 26.52A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 50.8mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UUR1E470MCL1GS Nichicon | 10 | - | Datasheet | 19 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UUR | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 47μF | - | 25V | - | - | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 800 μm | 4141 | 25V | 35.25μA | 65mA | - | 2000 hours | - | - | 65mA @ 120Hz | - | 108.55mA @ 10kHz | 0.16 % | - | - | - | - | - | 65mA | - | General Purpose | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EGXE350ELL471MK20S United Chemi-Con | 527 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | GXE | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | Automotive | - | 470μF | - | 35V | - | - | - | - | - | - | - | 5.0038mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | 4μA | 1.08A | Polar | 5000 hours | - | 58mOhm | 540mA @ 120Hz | - | 1.08A @ 100kHz | 0.12 % | - | - | Straight | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CGS352T300X5L Cornell Dubilier Electronics (CDE) | 2587 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 3500μF | - | 300V | - | 31.7mm | - | - | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 66mOhm @ 120Hz | - | - | - | - | - | - | - | - | 6.15mA | 7.8A | Polar | 2000 hours | - | - | 7.8A @ 120Hz | - | 11.7A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C360F1GACTU KEMET | 8 |
| - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | 0603 | 1608 | Class 1 | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | C0603C360F1GACTU | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | - | Active | Active | 5.39 | - | Yes | - | - | - | - | - | 100 VDC | - | - | - | - | * | - | 1 % | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000036 µF | Capacitors | - | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | 100 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 1% | 1% | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() C1206X472KBRACTU KEMET | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | KEMET | 4.7 nF | - | 0.0047 uF | 1206 | 3216 | Class 2 | 2500 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X472KBRACTU | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X472KBRAC7800 | Active | Active | 5.01 | Details | Yes | CAP, MLCC, X7R, 4700PF, 630V, 1206 | FT-CAP | 0.000952 oz | - | - | 630 VDC | - | - | Reel | - | * | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 4700 pF | Capacitors | - | TR, Embossed Plastic, 7 Inch | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 630 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | AEC-Q200 AVAILABLE | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.2 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | ||
![]() 301A471T250HT2 Cornell Dubilier Electronics | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | 301 | - | - 10 %, + 50 % | - | - | - | - | - | - | - | - | High Capacitance and Ultra Low ESR | - | - | - | - | - | 470 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | 22.6 mm | - | - | 92.7 mm | - | - | - | - | - | - | ||
![]() C1210C103JCRACTU KEMET | 11 |
| - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | KEMET | 10 nF | 10000 pF | - | 1210 | 3225 | Class 2 | 2000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | C1210C103JCRAC7800 | - | Active | - | Details | - | - | - | 0.003527 oz | - | - | 500 VDC | - | - | Reel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage X7R Dielectric Commercial MLCCs | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() VE-101M1CTR-0806S SURGE | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | SURGE | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | - | - | 16 V | - | - | - | -40°C ~ 85°C | - | - | VE | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 125 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.268" (6.80mm) | - | - | - | - | - | - | - | ||
![]() EEE-HD1V221AP Panasonic Electronic Components | 3000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 220μF | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 35V | - | 4141 | - | 0.077mA | - | Polar | - | 0.14 | 800mOhm | 220mA @ 120Hz | - | 374mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.402 10.20mm | 12mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() UHE1V221MPD Nichicon | 600 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | UHE | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 220μF | - | 35V | TAPE | - | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 350mOhm | - | 0.138 3.50mm | - | - | - | 600 μm | - | - | 77μA | 840mA | Polar | 7000 hours | - | 87mOhm | 588mA @ 120Hz | - | 840mA @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UPW1A101MDD Nichicon | 414 | - | Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 100μF | - | 10V | TAPE | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1Ohm | - | 0.079 2.00mm | - | - | - | 500 μm | - | 10V | 30μA | 180mA | Polar | 2000 hours | - | 600mOhm | 117mA @ 120Hz | - | 180mA @ 100kHz | 0.19 % | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-2AHG4R7 Panasonic Electronic Components | 43 | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 4.7μF | - | 100V | - | - | - | - | 100V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.079 2.00mm | - | - | - | 500 μm | - | 100V | 3μA | 38mA | Polar | 1000 hours | - | - | 38mA @ 120Hz | - | 76mA @ 100kHz | 0.08 % | - | - | Straight | - | - | 38mA | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 63PX47MEFC6.3X11 Rubycon | In Stock |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | - | - | - | - | - | General Purpose | 8532.24.0060 | 47μF | - | 63V | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 63V | 3μA | 140mA | Polar | 1000 hours | - | - | 140mA @ 120Hz | - | 210mA @ 10kHz | - | - | - | - | - | - | 140mA | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |