- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMH35VN682M25X35T2 United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1206C680J5GACTM KEMET | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | C1206C680J5GACTM | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.43 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000068 µF | - | - | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | 0.78 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() E92X401VNT122MU65T United Chemi-Con | In Stock | - | - | - | - | - | - | 45 mm x 65 mm | - | - | - | 5 Pin | - | - | - | - | - | - | - | 0.15 | 49 | - | 15000 Hour | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 400 VDC | - | Bulk | - | U92X | - | 20 % | - | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | 1200 uF | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | - | 45 mm | - | - | 65 mm | - | - | - | - | - | - | - | ||
![]() SH063M0010AZF-0511 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H3107M409 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | B45196H3107M409 | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 8.58 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | 2917 | - | 0.016 mA | 185.2 mA | - | - | - | 0.08 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() B45196E3335K209 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | B45196E3335K209 | - | - | - | - | 125 °C | -55 °C | - | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 3.3 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | 1411 | - | 0.0005 mA | 62.4 mA | - | - | - | 0.06 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | - | ||
![]() MCCTA105M016 Multicomp | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | ± 20% | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MCCTA105M016 | MCCT | - | - | - | 85 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | 5.21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 1µF | - | - | - | - | unknown | - | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | 1206 | - | 0.0005 mA | - | - | - | - | 0.04 | - | - | - | - | A | 20% | 20% | - | 11ohm | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | 1.6mm | - | - | - | - | - | ||
![]() E92X401VNT272MCA5T United Chemi-Con | In Stock | - | - | - | - | - | - | 50 mm x 105 mm | - | - | - | 5 Pin | - | - | - | - | - | - | - | 0.15 | 49 | - | 15000 Hour | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 400 VDC | - | Bulk | - | U92X | - | 20 % | - | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | 2700 uF | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | 41 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | - | 50 mm | - | - | 105 mm | - | - | - | - | - | - | - | ||
![]() E92X421VND681MA65T United Chemi-Con | In Stock | - | - | - | - | - | - | 35 mm x 65 mm | - | - | - | 4 Pin | - | - | - | - | - | - | - | 0.2 | 200 | - | 15000 Hour | - | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 420 VDC | - | Bulk | - | U92X | - | 20 % | - | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | 680 uF | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | 130 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | - | 35 mm | - | - | 65 mm | - | - | - | - | - | - | - | ||
![]() AFK687M16G24T-F Cornell Dubilier Electronics (CDE) | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.406Lx0.473W 10.30mmx12.00mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 680μF | - | 16V | TR | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm @ 100kHz | - | - | - | - | - | - | - | 4741 | - | 108.8μA | 850mA | - | Polar | 2000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | 0.16 % | - | - | - | - | - | 850mA | - | - | - | - | - | 10mm | 12mm | 0.413 10.50mm | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-HA1J470UP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 105°C | -40°C | Automotive | - | 47μF | - | 63V | - | - | - | - | - | - | 3.1mm | - | - | - | Polar | - | - | - | - | 900 μm | - | 63V | - | 45mA | - | Polar | 1000 hours | - | - | 45mA @ 120Hz | 76.5mA @ 10kHz | - | - | - | - | - | - | 45mA | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10.5mm | 900μm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2E151 Panasonic Electronic Components | 12 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | 45.359237g | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | EB | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 150μF | - | 250V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 250V | 3μA | 1.47A | - | Polar | 5000 hours | 0.15 | - | 808.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 31.5mm | 1.240 31.50mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JM100 Panasonic Electronic Components | 9000 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | 63V | - | - | - | - | - | - | Polar | - | 0.11 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 63YXF100MEFC10X12.5 Rubycon | 1437 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 100μF | - | 63V | - | - | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 0.063mA | 300mA | - | Polar | 7000 hours | 0.09 | 430mOhm | 210mA @ 120Hz | 300mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-2AA220UP Panasonic Electronic Components | 280 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | 22μF | - | 100V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 3333 | 100V | 3μA | 55mA | - | Polar | 2000 hours | 0.18 | - | 70mA @ 120Hz | 93.5mA @ 10kHz | - | - | - | - | - | - | 55mA | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMS401VSN821MA50S United Chemi-Con | 30 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | KMS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | - | - | General Purpose | - | 820μF | - | 400V | - | - | - | - | - | - | 10mm | - | - | - | - | 0.394 10.00mm | - | - | - | 1 mm | - | - | - | 2.69A | - | Polar | 3000 hours | - | - | 2.69A @ 120Hz | 3.8467A @ 50kHz | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 50mm | 2.067 52.50mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SK3R3M400ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 3.3μF | - | 400V | - | 5mm | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 80.42Ohm @ 120Hz | - | - | 0.197 5.00mm | - | - | - | - | - | - | 0.0396mA | 32mA | - | Polar | 2000 hours | - | - | 32mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 13mm | 0.591 15.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ECE-V1CS100SR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.130Lx0.130W 3.30mmx3.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.118Dia 3.00mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 10μF | - | 16V | - | - | unknown | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 1313 | - | 0.003mA | 20mA | - | Polar | 1000 hours | 0.18 | - | 20mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0m | 0.213 5.40mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() UCD1V330MCL1GS Nichicon | 6000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | 8532.22.00 | 33μF | - | 35V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 2626 | 35V | 3μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 120mA @ 120Hz | 240mA @ 100kHz | 0.12 % | - | - | - | - | - | - | - | General Purpose | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CSTCR4M42G55-R0 Murata Electronics | 25 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | - | CSTCR | Murata Electronics | - | - | 3000 | - | - | - | Murata | - | - | + 80 C | Murata Electronics | - 20 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | CERALOCK | - | - | - | Reel | - | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | - | - | Resonators | - | - | - | - | 4.42 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | Resonators | - | - | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | - |