- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Hole Diameter | Ripple Current (AC) | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HDV470XAP Panasonic Electronic Components | 5000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | HD-V | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 47μF | 35V | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | - | 2626 | 35V | 16.4μA | 57mA | - | Polar | 5000 hours | - | 2Ohm | 57mA @ 120Hz | 96.9mA @ 10kHz | 0.14 % | - | - | - | - | - | 57mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C182L Panasonic Electronic Components | 643 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1800μF | 16V | - | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm | - | 0.197 5.00mm | - | 600 μm | - | 16V | 288μA | 2.47A | - | Polar | 10000 hours | 0.18 | 18mOhm | 1.976A @ 120Hz | 2.47A @ 100kHz | - | - | - | Straight | - | - | 2.47A | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JM102 Panasonic Electronic Components | 1696 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1000μF | 63V | - | - | - | - | - | - | 63V | 7.5mm | - | - | - | - | 0.295 7.50mm | - | 800 μm | - | 63V | 3μA | 1.1A | - | Polar | 2000 hours | - | - | 1.1A @ 120Hz | 1.87A @ 10kHz | 0.11 % | - | - | Straight | - | - | 1.1A | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1AHG102 Panasonic Electronic Components | 2666 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1000μF | 10V | - | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 600 μm | - | 10V | 3μA | 460mA | - | Polar | 2000 hours | - | - | 460mA @ 120Hz | 529mA @ 100kHz | 0.24 % | - | - | Straight | - | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1J100S Panasonic Electronic Components | 8411 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 105°C | -40°C | General Purpose | - | - | 10μF | 63V | - | - | - | - | - | - | - | 2mm | - | - | - | Polar | 0.079 2.00mm | - | 500 μm | - | 63V | 6.3μA | 30mA | - | Polar | 5000 hours | - | - | 30mA @ 120Hz | 49.5mA @ 100kHz | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | 11mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UCV1V221MCL1GS Nichicon | 20700 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C~105°C | Tape & Reel (TR) | 2015 | UCV | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | General Purpose | - | - | 220μF | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | - | 2626 | - | - | 300mA | - | Polar | 2000 hours | - | 160mOhm | 300mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | 6.6mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() EKMH101LGC333MEC0M Nippon Chemicon | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | NIPPON CHEMI-CON CORP | - | - | - | Nippon Chemi-con Corporation | EKMH101LGC333MEC0M | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Obsolete | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 33000 µF | - | - | - | - | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 100 V | - | - | - | 66 mA | 15200 mA | - | - | - | 0.25 | - | - | - | - | 20% | 20% | - | - | - | - | - | 76 mm | - | - | 120 mm | - | - | - | - | - | - | ||
![]() 25SC10M Sanyo Semiconductor | 4800 | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | SUN ELECTRONIC INDUSTRIES CORP | - | - | - | SUN Electronic Industries Corporation | 25SC10M | SC | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | - | Obsolete | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | ESR MEASURED AT 100KHZ-300KHZ | - | 10 µF | - | - | - | - | unknown | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 25 V | - | - | - | 0.0025 mA | 14.375 mA | - | - | - | 0.03 | - | - | - | - | 20% | 20% | - | 90 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKRG250ELL220ME07D Nippon Chemicon | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 5 (Dia.) x 7mm | - | - | - | 1000h | - | - | - | - | +105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KRG | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 22µF | - | - | Electrolytic | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | 25V dc | 3 μA | 46mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 7mm | - | - | - | - | - | - | - | - | ||
![]() LGU2G101MELA Nichicon | 182 | - | Datasheet | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2003 | LGU | 0.984Dia 25.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | - | General Purpose | - | - | 100μF | 400V | - | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | - | 800 μm | - | 400V | 600μA | 700mA | 120Hz | Polar | 3000 hours | - | - | 700mA @ 120Hz | 1.001A @ 50kHz | 0.15 % | - | - | - | - | 2 mm | 2.3A | - | 25mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 30SC1M Sanyo Semiconductor | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | SUN ELECTRONIC INDUSTRIES CORP | - | - | - | SUN Electronic Industries Corporation | 30SC1M | SC | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | - | Obsolete | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | ESR MEASURED AT 100KHZ-300KHZ | - | 1 µF | - | - | - | - | unknown | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 30 V | - | - | - | 0.001 mA | 5.375 mA | - | - | - | 0.03 | - | - | - | - | 20% | 20% | - | 350 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSU27030A Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 2.063Dia 52.40mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | - | - | Motor Start | - | - | 270μF | 330V | - | - | - | - | - | - | 330V | 22.352mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | Bi-Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.375mm | 111.125mm | 4.375 111.13mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HB0J220R Panasonic Electronic Components | 21200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 22μF | 6.3V | - | - | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | - | 1717 | 6.3V | 3μA | 26mA | - | Polar | 2000 hours | 0.3 | - | 26mA @ 120Hz | 44.2mA @ 10kHz | - | - | - | - | - | - | 26mA | - | 4mm | 5.8mm | 0.228 5.80mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TP1C471AP Panasonic Electronic Components | 35000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 470μF | 16V | - | - | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | 900 μm | 4141 | 16V | 75.2μA | 500mA | - | Polar | 3000 hours | - | 150mOhm | 325mA @ 120Hz | 500mA @ 100kHz | 0.23 % | - | - | - | - | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKZE100ELL222MK20S United Chemi-Con | 1094 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 20 | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 2200μF | 10V | - | - | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 2.36A | - | Polar | 5000 hours | - | 21mOhm | 1.77A @ 120Hz | 2.36A @ 100kHz | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EB1A101S Panasonic Electronic Components | 3695 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | 10V | - | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 500 μm | - | 10V | 10μA | 66mA | - | Polar | 5000 hours | 0.3 | - | 66mA @ 120Hz | 85.8mA @ 100kHz | - | - | - | - | - | - | 66mA | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UVZ1H010MDD Nichicon | 260 |
| - | - | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.197Dia 5.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 1μF | 50V | - | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 500 μm | - | 50V | 4μA | 13mA | - | Polar | 1000 hours | - | - | 13mA @ 120Hz | 26mA @ 10kHz | 0.12 % | - | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1E220AR Panasonic Electronic Components | 10026 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 22μF | 25V | - | - | - | - | - | - | 25V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | 700mOhm | - | - | - | - | - | 25V | 5.5μA | 160mA | - | Polar | 2000 hours | - | 700mOhm | 104mA @ 120Hz | 160mA @ 100kHz | 0.14 % | - | - | - | - | - | 160mA | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1C470MCL1GB Nichicon | 11631 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | UWT | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 47μF | 16V | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 16V | 3μA | 50mA | - | Polar | 1000 hours | 0.2 | - | 50mA @ 120Hz | 75mA @ 10kHz | 0.2 % | - | - | - | - | - | 50mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ALC10A561DF400 KEMET | In Stock | - | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 100 | KEMET ELECTRONICS CORP | 15000 Hour | - | - | - | ALC10A561DF400 | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | A521EH561M400A | Active | 5.4 | Details | Yes | 2.469177 oz | - | 400 VDC | - | Bulk | - | ALC10 | - | 20 % | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 560 uF | - | BULK | - | 10 mm | compliant | IEC60384-4 | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 10 mm | 400 V | - | - | - | 1.17 mA | 2.57 A | 100 Hz | - | - | - | - | - | - | - | 20% | 20% | - | 278 mOhms | - | - | Aluminum Electrolytic Capacitors | 30 mm | - | - | 50 mm | - | - | - | - | - | - |