- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Approvals | Brand | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESW688M025AN3AA KEMET | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 14 % | 500 | - | 6000 Hour | - | - | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SW688M025AN3AAKPLP | - | Active | - | Details | - | - | 25 VDC | Bulk | ESW | 20 % | - | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | 6800 uF | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 1700 uA | 3800 mA | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | - | 18 mm | - | 40 mm | - | ||
![]() ESW687M063AL6AA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | 9 % | 1000 | KEMET ELECTRONICS CORP | 6000 Hour | - | ESW687M063AL6AA | ESW | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SW687M063AL6AAKPLP | Active | Active | 5.56 | Details | Yes | - | 63 VDC | Bulk | ESW | 20 % | - | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | 680 uF | - | Bulk | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 63 V | 428 uA | 2265 mA | - | 0.09 | Straight | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | - | 13 mm | - | 35 mm | - | ||
![]() 301R332U050JT2E Cornell Dubilier Electronics | 39 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301R332U050JT2E | 301R | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.68 | Non-Compliant | Yes | - | 50 VDC | - | 301 | - 10 %, + 75 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | 3300 uF | - | - | - | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 50 V | 0.33 mA | 9400 mA | - | - | Straight | 50% | 10% | - | 20 mΩ | Low ESR Electrolytic Capacitors | - | - | - | - | - | ||
![]() C0805C103J1GAL7800 KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | 0805 | 2012 | Class 1 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | SMD Comm C0G SnPb | 5 % | - | - | Standard | - | C0G Dielectric Commercial Grade MLCCs | - | 0.01 uF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() ESG107M200AM7AA KEMET | 12 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET | - | - | - | - | 1000 | KEMET ELECTRONICS CORP | - | KEMET | ESG107M200AM7AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SG107M200AM7AAKPLP | Active | Active | 5.27 | Details | Yes | - | 200 VDC | Bulk | * | 20 % | - | - | - | EAR99 | - | - | 100 uF | Capacitors | BULK | 7.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 7.5 mm | 200 V | 1.21 mA | 475 mA | - | 0.15 | - | 20% | 20% | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | - | 25 mm | - | ||
![]() C1206X151J2GACTU KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG107M250AM2AA KEMET | 50 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET | - | - | - | - | 800 | KEMET ELECTRONICS CORP | - | KEMET | ESG107M250AM2AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SG107M250AM2AAKPLP | Active | Active | 5.55 | Details | Yes | - | 250 VDC | Bulk | * | 20 % | - | - | - | EAR99 | - | - | 100 uF | Capacitors | BULK | 7.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 7.5 mm | 250 V | 1.51 mA | 520 mA | - | 0.15 | - | 20% | 20% | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | - | 32 mm | - | ||
![]() SPH50SP3480DLG Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | - | - | - | - | - | Bussmann | SPH50SP3480DLG | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDH336M050A9LAA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG336M200AL3AA KEMET | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ESG336M200AL3AA | - | - | KEMET | - | - | - | - | Bulk | RADIAL LEADED, ROHS COMPLIANT | - | - | - | Active | Active | - | - | Yes | - | - | - | * | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDH336M035A9LAA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG336M400AM7AA KEMET | 27 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ESG336M400AM7AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | 5.33 | - | Yes | - | 400 VDC | - | * | 20 % | - | - | - | EAR99 | - | - | 33 uF | Capacitors | BULK | 7.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 7.5 mm | 400 V | 0.802 mA | 230 mA | - | 0.24 | - | 20% | 20% | Electrolytic Capacitors | - | - | - | 16 mm | - | 25 mm | - | ||
![]() ESG476M200AL3AA KEMET | 11 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET | - | - | - | - | 2000 | KEMET ELECTRONICS CORP | - | KEMET | ESG476M200AL3AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SG476M200AL3AAKPLP | Active | Active | 5.51 | Details | Yes | - | 200 VDC | Bulk | * | 20 % | - | - | - | EAR99 | - | - | 47 uF | Capacitors | BULK | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 200 V | 0.574 mA | 260 mA | - | 0.15 | - | 20% | 20% | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | 13 mm | - | 20 mm | - | ||
![]() ESG685M450AH4AA KEMET | 2400 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ESG685M450AH4AA | - | - | KEMET | - | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | 5.72 | - | Yes | - | - | - | * | - | - | - | - | EAR99 | - | - | 6.8 µF | - | BULK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 0.194 mA | 90 mA | - | 0.24 | - | 20% | 20% | - | - | - | - | 10 mm | - | 19 mm | - | ||
![]() ESG686M400AN2AA KEMET | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1210C103J5RACTM KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE685M400AH4AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH536UBC3150M2 KEMET | 8 |
| - | - | - | - | - | 2 Pin | - | - | - | KEMET | - | - | - | - | 100 | - | - | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | - | Box | - | - | - | A551CD151M350A | - | Active | - | Details | - | 0.740753 oz | 350 VDC | Bulk | * | 20 % | - | - | - | - | Low ESR and ESL Aluminum Electrolytic Capacitor | - | 150 uF | Capacitors | - | - | - | Snap In | - | - | - | 10 mm | - | 158 uA | 0.72 A | 100 Hz | - | - | - | - | Electrolytic Capacitors | 710 mOhms | Long Life Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | 30 mm | - | ||
![]() EDH226M100A9PAA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE686M100AH2AA KEMET | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |