- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C104F1GACTU KEMET | 11 |
| - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 100 nF | 100000 pF | - | - | 1210 | 3225 | Class 1 | - | 2000 | KEMET ELECTRONICS CORP | KEMET | C1210C104F1GACTU | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | C1210C104F1GAC7800 | Active | Active | - | 5.63 | Details | Yes | - | 0.003527 oz | - | 100 VDC | - | Reel | * | - | 1 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.1 uF | Capacitors | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 100 V | 1210 | - | - | - | - | 1% | 1% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.7 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() PEH534VDI3620Q3 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1206Y472JARACTU KEMET | 5 |
| - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 4.7 nF | - | 0.0047 uF | - | 1206 | 3216 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | KEMET | C1206Y472JARACTU | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206Y472JARAC7800 | Active | Active | - | 5.27 | Details | Yes | FF-CAP | 0.000952 oz | - | 250 VDC | - | Reel | * | - | 5 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Floating Electrode Commercial Grade MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 4700 pF | Capacitors | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | X7R | Yes | 250 V | 1206 | - | - | - | - | 5% | 5% | Ceramic Capacitors | Open Mode/Fail-Safe MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | ||
![]() ESG106M250AH4AA KEMET | 12 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ESG106M250AH4AA | - | - | KEMET | - | - | 105 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | - | Active | Active | - | 5.69 | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | 10 µF | - | BULK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 250 V | - | 0.16 mA | 100 mA | 0.15 | - | 20% | 20% | - | - | - | - | - | - | 10 mm | - | - | 19 mm | - | - | - | ||
![]() PEG126MF325EQE1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG226M450AM1AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC0603F105Z250CT Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | -20%, +80% | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603F105Z250CT | MC0603(SMT)MLCC | - | - | - | - | 85 °C | -30 °C | - | , 0603 | - | SMT | - | Contact Manufacturer | - | - | 4.77 | - | Yes | - | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | - | - | EAR99 | -82/+22ppm/Cel ppm/°C | - | - | - | - | 1µF | - | TR | - | unknown | - | CERAMIC CAPACITOR | - | - | - | - | Y5V | Yes | 25 V | 0603 | - | - | - | - | 80% | 20% | - | - | - | - | 1.6mm | 0.85mm | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() ESE687M100AM3AA KEMET | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG226M200AH4AA KEMET | 5 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ESG226M200AH4AA | - | - | KEMET | - | - | 105 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | - | Active | Active | - | 5.69 | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | 22 µF | - | BULK | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 200 V | - | 0.274 mA | 160 mA | 0.15 | - | 20% | 20% | - | - | - | - | - | - | 10 mm | - | - | 19 mm | - | - | - | ||
![]() ESG226M450AN4AA KEMET | 34 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ESG226M450AN4AA | - | - | KEMET | - | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | - | 5.38 | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | 22 µF | - | BULK | 7.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 450 V | - | 0.604 mA | 200 mA | 0.24 | - | 20% | 20% | - | - | - | - | - | - | 18 mm | - | - | 20 mm | - | - | - | ||
![]() C0805C279D5GAC7025 KEMET | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG185M400AH1AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESG105M450AH1AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603X472K4RACTU KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESK104M050AC3AA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ESK104M050AC3AA | ESK | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | - | 5.38 | - | Yes | - | - | - | - | - | - | ESK | - | - | - | - | - | EAR99 | - | - | - | - | - | 0.1 µF | - | Bulk | 2 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | 0.003 mA | 1 mA | 0.1 | - | 20% | 20% | - | - | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | ||
![]() C0805C393K5RAL7800 KEMET | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | C0805C | - | - | - | - | - | 0805 | 2012 | Class 2 | - | - | - | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | 50 VDC | -55°C ~ 125°C | - | SMD Comm X7R SnPb | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | - | High Reliability, Bypass, Decoupling | - | 0.039 µF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | - | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.035 (0.88mm) | - | ||
![]() EDH227M6R3A9LAA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1812C472KDRAC7210 KEMET | 34 |
| - | - | 1812 (4532 metric) | - | - | - | - | - | - | KEMET | 4.7 nF | - | 0.0047 uF | - | 1812 | 4532 | Class 2 | - | 4000 | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | 0.003880 oz | - | 1 kVDC | - | Reel | * | - | 10 % | - | - | Standard | - | - | High Voltage X7R Dielectric Commercial MLCCs | - | - | - | 4700 pF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 4.5 mm | 3.2 mm | - | - | ||
![]() ESG336M450AN5AA KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ESG336M450AN5AA | - | - | KEMET | - | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | - | 5.33 | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | 33 µF | - | BULK | 7.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 450 V | - | 0.901 mA | 280 mA | 0.24 | - | 20% | 20% | - | - | - | - | - | - | 18 mm | - | - | 25 mm | - | - | - | ||
![]() ESG336M400AN4AA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | KEMET | - | - | - | - | - | - | - | 24 % | 800 | KEMET ELECTRONICS CORP | KEMET | ESG336M400AN4AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | SG336M400AN4AAKPLP | Active | Active | - | 5.53 | Details | Yes | - | - | - | 400 VDC | - | Bulk | * | - | 20 % | - | - | - | EAR99 | - | Long Life Aluminum Electrolytic Capacitor | - | - | - | 33 uF | Capacitors | BULK | 7.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 7.5 mm | - | - | 400 V | - | 802 uA | 250 mA | 0.24 | Straight | 20% | 20% | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 18 mm | - | - | 20 mm | - | - | - |