- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Life | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-EB1V221 Panasonic Electronic Components | 77 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1998 | EB | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 35V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.138 3.50mm | - | 600 μm | - | 35V | 77μA | 197mA | - | Polar | 10000 hours | - | - | 197mA @ 120Hz | 256.1mA @ 100kHz | 0.18 % | - | - | 197mA | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HES412G400X5C Cornell Dubilier Electronics (CDE) | 2715 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | HES | 3.000Dia 76.20mm | 0% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | 8532.22.00.55 | 4100μF | 400V | 31.7mm | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 27mOhm @ 120Hz | 400V | - | - | - | - | - | - | - | 4mA | 11.9A | - | Polar | 1000 hours | - | - | 11.9A @ 120Hz | 14.637A @ 10kHz | - | - | Non-Standard Part Numbers | - | - | - | - | 76mm | 130mm | 5.125 130.18mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ECE-A1HN2R2U Panasonic Electronic Components | 913 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SU | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 2.2μF | 50V | - | - | 50V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | Bipolar | 0.079 2.00mm | - | 500 μm | - | 50V | 4.5μA | 18mA | - | Bi-Polar | 2000 hours | - | - | 18mA @ 120Hz | 30.6mA @ 10kHz | 0.15 % | - | - | 18mA | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWX1C330MCL1GB Nichicon | 600 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 33μF | 16V | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 16V | 3μA | 49mA | - | Polar | 2000 hours | 0.19 | - | 49mA @ 120Hz | 73.5mA @ 10kHz | 0.16 % | - | - | - | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC0J102P Panasonic Electronic Components | 63586 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | 8532.24.0020 | 1000μF | 6.3V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | - | - | 900 μm | 4141 | 6.3V | 63μA | 670mA | - | Polar | 1000 hours | 0.26 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | - | 670mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() LLS2D471MELZ Nichicon | 4110 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | LLS | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 470μF | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.394 10.00mm | - | 800 μm | - | 200V | 910μA | 1.97A | 120Hz | Polar | 3000 hours | - | - | 1.97A @ 120Hz | 2.955A @ 50kHz | 0.15 % | - | - | - | - | - | - | 22mm | 30mm | 1.181 30.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LE334 Okaya | In Stock | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | 0.8(mm) | - | - | - | - | - | Through Hole | -55C to 100C | - | 9.5(mm) | Not Required(mm) | - | - | X2 | PP | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Noise Suppression | - | - | - | - | - | - | 330000(pF) | - | - | Radial | - | - | - | - | - | - | Not Required | - | - | - | - | - | 275VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5(mm) | - | - | - | - | - | 17.5(mm) | - | - | - | - | - | ||
![]() UWX1C470MCL1GB Nichicon | 2813 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | - | Aluminium | 4.535924g | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 85°C | -40°C | General Purpose | - | 47μF | 16V | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | 16V | 3μA | 58mA | - | Polar | 2000 hours | - | - | 58mA @ 120Hz | 87mA @ 10kHz | 0.16 % | - | - | 58mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 5.4mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX103M063H7P3 Cornell Dubilier Electronics (CDE) | 49 | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 40mOhm | Tin (Sn) | - | - | General Purpose | - | 10000μF | 63V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 40mOhm @ 120Hz | - | - | - | 0.394 10.00mm | - | 1.5 mm | - | 63V | - | 5.75A | 120Hz | Polar | 3000 hours | - | - | 5.75A @ 120Hz | 7.19A @ 20kHz | - | - | - | - | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UCD2A221MNQ1MS Nichicon | 21 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.752Lx0.752W 19.10mmx19.10mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | Automotive | 8532.22.00 | 220μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 7575 | 100V | 3μA | 917mA | - | Polar | 5000 hours | - | 150mOhm | 458.5mA @ 120Hz | 917mA @ 100kHz | 0.07 % | - | - | - | - | General Purpose | - | 18mm | 16.5mm | 0.689 17.50mm | 20.1mm | 19.1mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKMS401VSN331MR30S United Chemi-Con | 508 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2016 | KMS | 1.181Dia 30.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | - | - | General Purpose | - | 330μF | 400V | - | - | - | 10.0076mm | - | - | - | - | - | - | 0.394 10.00mm | - | 1 mm | - | - | - | 1.45A | - | Polar | 3000 hours | - | - | 1.45A @ 120Hz | 2.0735A @ 50kHz | - | - | - | - | - | - | - | 30mm | - | 1.280 32.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-HD1E100AR Panasonic Electronic Components | 941 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 10μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 25V | - | 2121 | - | 0.003mA | - | - | Polar | - | 0.16 | 7.2Ohm | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 6.5mm | 5.3mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 381LX101M250J202 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 15.999989g | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 100μF | 250V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.989Ohm | - | - | - | 0.394 10.00mm | - | - | - | - | 4mA | 500mA | 120Hz | Polar | 3000 hours | - | - | 500mA @ 120Hz | 700mA @ 20kHz | - | - | PVC Insulated Can | - | - | - | - | 25mm | 19.05mm | 0.866 22.00mm | 20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-HD1E470AP Panasonic Electronic Components | 1122 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive, High Temperature Reflow | - | 47μF | 25V | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | - | - | - | 3333 | 25V | 11.7μA | 56mA | - | Polar | 5000 hours | - | 2Ohm | 56mA @ 120Hz | 95.2mA @ 10kHz | 0.18 % | - | - | 56mA | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ATB108M010 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 500 | - | - | 5000 Hrs @ 105°C | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | ATB | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | - | - | Long Life, Low Impedance | - | - | - | - | Bypass, Decoupling | - | 1000 uF | - | - | SMD/SMT | - | - | - | - | 340mOhm @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 120 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | - | - | 10 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | - | - | - | - | - | ||
![]() E92X501VNT122MC80T United Chemi-Con | In Stock | - | - | - | - | - | - | 50 mm x 80 mm | - | 5 Pin | - | - | - | - | 0.2 | 49 | - | 15000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | 500 VDC | - | Bulk | - | U92X | - | 20 % | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | - | 1200 uF | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4 A | 120 Hz | - | - | - | - | - | - | - | 80 mOhms | - | - | Aluminum Electrolytic Capacitors | - | - | 50 mm | - | - | 80 mm | - | - | - | - | - | - | - | ||
![]() E92L351VNT272MUA5T United Chemi-Con | In Stock | - | - | - | - | - | - | 45 mm x 105 mm | - | 5 Pin | - | - | - | - | 0.15 | 49 | - | 10000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | 350 VDC | - | Bulk | - | U92L | - | 20 % | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | - | 2700 uF | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 A | 120 Hz | - | - | - | - | - | - | - | 43 mOhms | - | - | Aluminum Electrolytic Capacitors | - | - | 45 mm | - | - | 105 mm | - | - | - | - | - | - | - | ||
![]() E92L501VND391MB50T United Chemi-Con | In Stock | - | - | - | - | - | - | 40 mm x 50 mm | - | 4 Pin | - | - | - | - | 0.2 | 64 | - | 10000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | 500 VDC | - | Bulk | - | U92L | - | 20 % | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | - | 390 uF | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 A | 120 Hz | - | - | - | - | - | - | - | 225 mOhms | - | - | Aluminum Electrolytic Capacitors | - | - | 40 mm | - | - | 50 mm | - | - | - | - | - | - | - | ||
![]() E92L451VNN331MR50T United Chemi-Con | In Stock | - | - | - | - | - | - | 30 mm x 50 mm | - | 2 Pin | - | - | - | - | 0.2 | 200 | - | 10000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | 450 VDC | - | Bulk | - | U92L | - | 20 % | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | - | 330 uF | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 30 mm | - | - | 50 mm | - | - | - | - | - | - | - | ||
![]() E92L501VND561MB65T United Chemi-Con | In Stock | - | - | - | - | - | - | 40 mm x 65 mm | - | 4 Pin | - | - | - | - | 0.2 | 64 | - | 10000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | Details | - | - | - | - | 500 VDC | - | Bulk | - | U92L | - | 20 % | - | - | - | - | - | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | - | - | 560 uF | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 A | 120 Hz | - | - | - | - | - | - | - | 156 mOhms | - | - | Aluminum Electrolytic Capacitors | - | - | 40 mm | - | - | 65 mm | - | - | - | - | - | - | - |