- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C101G2GAL7800 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171334K160G-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171334J630Q-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168102J400A-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805C150J1GACTM KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH200YL4150MB2 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | 12 | - | - | KEMET | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A451SG152M450A | - | Active | - | Details | - | 1 lb | 450 VDC | Bulk | * | 20 % | - | - | Long Life Aluminum Electrolytic Capacitor | 1500 uF | Capacitors | - | - | - | - | Screw | - | - | 32 mm | - | 6025 uA | 9.6 A | 100 Hz | - | - | Electrolytic Capacitors | 43 mOhms | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | 76.6 mm | - | 77 mm | - | ||
![]() PEH506MAG4330M2S KEMET | 14 |
| - | - | - | - | 2 Pin | - | - | - | 600 | - | 3000 Hour | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A511BH332M063D | - | Active | - | Details | - | - | 63 VDC | Bulk | PEH506 | 20 % | - | - | - | 3300 uF | - | - | - | - | - | Snap In | - | - | 4.0 mm | - | 624 uA | 4.1 A | 100 Hz | - | - | - | 58 mOhms | Aluminum Electrolytic Capacitors | - | 22 mm | - | 50 mm | - | ||
![]() PEH169QA347VMB2 KEMET | 14 |
| - | - | - | - | - | - | - | - | 50 | - | 14000 Hour | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A471GC471M160AV00V | - | Active | - | Details | - | - | 160 VDC | Bulk | PEH169, +85 C | 20 % | - | - | Long Life Aluminum Electrolytic Capacitor | 470 uF | - | - | - | - | - | Screw | - | - | 13 mm | - | 4225.6 uA | 2.5 A | 100 Hz | - | - | - | 240 mOhms | Low ESR Electrolytic Capacitors | - | 36.6 mm | - | 51.5 mm | - | ||
![]() ALC10A562EF100 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 36 | KEMET ELECTRONICS CORP | 18000 Hour | - | ALC10A562EF100 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | A521HH562M100A | Active | - | 5.5 | Details | Yes | 2.892465 oz | 100 VDC | Bulk | ALC10 | 20 % | Yes | EAR99 | High Ripple CurrentAluminum Electrolytic Capacitor | 5600 uF | - | BULK | 10 mm | compliant | IEC60384-4 | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 100 V | 3360 uA | 6.41 A | 100 Hz | 20% | 20% | - | 59 mOhms | Long Life Aluminum Electrolytic Capacitors | - | 35 mm | - | 50 mm | - | ||
![]() ATB477M6R3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATB | 20 % | - | - | Long Life, Low Impedance | 470 uF | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 600 mA | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 8 mm | - | 10.2 mm | 6.3 VDC | ||
![]() 171474J160H-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168822K100A-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20608TC250G101KP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171474K160H-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH169RD3680QB2 KEMET | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805C680J1GACTM KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171682J630D-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC143U035AA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | DCMC143U035AA2B | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.58 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | 14000 µF | - | - | 12.7 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 6 mA | 6100 mA | - | 75% | 10% | - | 26.7 mΩ | - | - | 35.54 mm | - | 54.742 mm | - | ||
![]() 171474K250M-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1206T104K1RAL7800 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |