- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LG350M0120BPF-2530 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK016M0022B2F-0511 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPS1V102MHH Nichicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | NICHICON CORP | Nichicon Corporation | UPS1V102MHH | PS | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.74 | - | No | - | - | - | - | PS | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8532.22.00 | 1000 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 35 V | - | 1.05 mA | 1550 mA | 0.12 | 20% | 20% | - | - | - | - | 12.5 mm | - | - | - | ||
![]() SC025M1000B5S-1320 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE200M0022A5S-1015 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206B124J250CT Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B124J250CT | 1206 | - | - | 125 | -55 | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.56 | - | Yes | - | - | - | - | SIZE(GENERAL) | - | e3 | Yes | - | EAR99 | 15% | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.12uF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | 1206 | - | - | - | 5 | 5 | - | - | - | - | - | 0.8 | 3.2 | 1.6 | ||
![]() C0402C201J3GACTU KEMET | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KEMET | 0.2 nF | - | - | 0402 | 1005 | Class 1 | 10000 | KEMET ELECTRONICS CORP | KEMET | C0402C201J3GACTU | - | + 125 C | - 55 C | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | 5.53 | Details | Yes | KEMET - C0402C201J3GACTU - SMD Multilayer Ceramic Capacitor, 200 pF, 25 V, 0402 [1005 Metric], u00b1 5%, C0G / NP0, C Series KEMET | 0.000053 oz | 25 VDC | Reel | SMD Comm C0G | 5 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 200 pF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | 0402 | - | - | - | 5% | 5% | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() SK100M0047B5S-1012 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK006M0022AZF-0511 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG400M0056BPF-2220 Yageo | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | LG400M0056BPF-2220 | LG | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.48 | - | Yes | - | - | - | - | LG | - | - | Yes | - | EAR99 | - | - | - | - | 56 µF | - | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 400 V | - | 0.448 mA | 400 mA | 0.15 | 20% | 20% | - | - | - | - | 22 mm | - | 20 mm | - | ||
![]() MC0805B221K500A2.54MM Multicomp | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | ± 10% | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B221K500A2.54MM | MC0805(2.54MM)RADIAL | - | - | 125 °C | -55 °C | , | - | Radial | Contact Manufacturer | - | 5.68 | - | Yes | - | - | - | - | MC0805(2.54MM)RADIAL | - | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | 220pF | - | Ammo Pack | 2.54 mm | unknown | - | CERAMIC CAPACITOR | - | - | 2.54mm | X7R | Yes | 50 V | - | - | - | - | 10% | 10% | - | - | - | - | - | 3.8 mm | 4.2 mm | - | ||
![]() 1206B821K160CT Walsin Technology | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | 1206 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | - | SIZE(GENERAL) | - | e3 | - | - | - | 15% | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 820pF | - | TR, PAPER, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | 1206 | - | - | - | 10 | 10 | - | - | - | - | - | 0.8 | 3.2 | 1.6 | ||
![]() DCMC113T200CC2B Cornell Dubilier Electronics | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | Cornell Dubilier - CDE | - | 11000 uF | - | - | - | - | 20 | CORNELL DUBILIER ELECTRONICS INC | Cornell Dubilier | DCMC113T200CC2B | - | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.56 | Details | Yes | - | - | 200 VDC | Bulk | DCMC | - 10 %, + 50 % | - | Yes | - | EAR99 | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 11000 uF | Capacitors | - | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | - | - | 200 V | - | 6 mA | 12.7 A | - | 50% | 10% | Electrolytic Capacitors | 20.3 mOhms | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | 63.5 mm | - | 104.78 mm | - | ||
![]() SE250M0047A5S-1325 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK006M0022B2F-0511 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC450M0100BPF-2235 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG350M0270BPF-2545 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE250M0010B5S-1015 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG350M0390BPF-3535 Yageo | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | YAGEO CORP | YAGEO Corporation | LG350M0390BPF-3535 | LG | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.33 | - | Yes | - | - | - | - | LG | - | - | Yes | - | EAR99 | - | - | - | - | 390 µF | - | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 350 V | - | 3 mA | 1500 mA | 0.15 | 20% | 20% | - | - | - | - | 35 mm | - | 35 mm | - | ||
![]() LG350M0560BPF-3545 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |