- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LG400M0056BPF-2220 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | YAGEO CORP | YAGEO Corporation | LG400M0056BPF-2220 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Yes | - | LG | - | Yes | EAR99 | - | - | - | 56 µF | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 400 V | - | 0.448 mA | 400 mA | 0.15 | 20% | 20% | - | 22 mm | - | 20 mm | - | ||
![]() LG350M0150BPF-3025 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | YAGEO CORP | YAGEO Corporation | LG350M0150BPF-3025 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Yes | - | LG | - | Yes | EAR99 | - | - | - | 150 µF | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 350 V | - | 1.575 mA | 850 mA | 0.15 | 20% | 20% | - | 30 mm | - | 25 mm | - | ||
![]() SH250M2R20B3F-0811 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG350M0180BPF-2245 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | YAGEO CORP | YAGEO Corporation | LG350M0180BPF-2245 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.5 | Yes | - | LG | - | Yes | EAR99 | - | - | - | 180 µF | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 350 V | - | 1.89 mA | 900 mA | 0.15 | 20% | 20% | - | 22 mm | - | 45 mm | - | ||
![]() 80D103P025JE2D Sprague | In Stock | - | - | - | - | - | - | - | - | SPRAGUE BUY RESALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG350M0270BPF-3530 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | YAGEO CORP | YAGEO Corporation | LG350M0270BPF-3530 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Yes | - | LG | - | Yes | EAR99 | - | - | - | 270 µF | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 350 V | - | 2.835 mA | 1200 mA | 0.15 | 20% | 20% | - | 35 mm | - | 30 mm | - | ||
![]() LG350M0180BPF-2535 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK010M0047B2F-0511 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEEHB1E331AP Panasonic | In Stock | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM | 2 | PANASONIC CORP | Panasonic Electronic Components | EEEHB1E331AP | - | 105 °C | -40 °C | , 4141 | CYLINDRICAL PACKAGE | SMT | Active | 5.67 | Yes | Panasonic 330u00b5F u00b120% 25 V dc SMD Cylindrical Aluminium Electrolytic Capacitor | - | e3/e6 | Yes | EAR99 | - | TIN/TIN BISMUTH | - | 330 µF | TR, 15 Inch | - | compliant | AEC-Q200 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 25 V | 4141 | 0.0825 mA | 220 mA | 0.16 | 20% | 20% | - | - | 10.2 mm | 10.3 mm | 10.3 mm | ||
![]() SK016M0022B2F-0511 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG350M0330BPF-3535 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | YAGEO CORP | YAGEO Corporation | LG350M0330BPF-3535 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.48 | Yes | - | LG | - | Yes | EAR99 | - | - | - | 330 µF | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 350 V | - | 3 mA | 1350 mA | 0.15 | 20% | 20% | - | 35 mm | - | 35 mm | - | ||
![]() LG350M0270BPF-2545 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100R15X225MV4E Johanson Technology | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 100R15X225MV4E | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.53 | Yes | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X5R | Yes | 10 V | 0805 | - | - | - | 20% | 20% | - | - | 1.52 mm | 2.03 mm | 1.27 mm | ||
![]() LG350M0220BPF-2250 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE250M0010B5S-1015 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG350M0390BPF-3535 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | YAGEO CORP | YAGEO Corporation | LG350M0390BPF-3535 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | 5.33 | Yes | - | LG | - | Yes | EAR99 | - | - | - | 390 µF | BULK | 10 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 350 V | - | 3 mA | 1500 mA | 0.15 | 20% | 20% | - | 35 mm | - | 35 mm | - | ||
![]() LG350M0390BPF-3045 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG250M0680BPF-2550 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25ZLG100M6.3X11 Rubycon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | RUBYCON CORP | Rubycon Corporation | 25ZLG100M6.3X11 | ZLG | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.2 | Yes | - | ZLG | e3 | - | EAR99 | - | Tin (Sn) | - | 100 µF | Bulk | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 25 V | - | 0.075 mA | 380 mA | 0.14 | 20% | 20% | - | 6.3 mm | - | 11 mm | - | ||
![]() 687CKR016M Illinois Capacitor | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 687CKR016M | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Transferred | 5.75 | Yes | - | CKR | - | Yes | EAR99 | - | - | - | 680 µF | - | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 16 V | - | 0.3264 mA | 596 mA | 0.16 | 20% | 20% | 390 mΩ | 10 mm | - | 16 mm | - |