- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Failure Rate | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Product Length | Product Width | Diameter | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCCTD685M035 Multicomp | In Stock | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | ± 20% | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCCTD685M035 | MCCT | 85 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | 5.68 | - | - | - | - | EAR99 | - | - | 6.8µF | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | - | 35 V | 2917 | 0.0024 mA | - | 0.06 | D | 20% | 20% | 1.3ohm | 7.3mm | 4.3mm | - | - | - | 2.9mm | ||
![]() SE450M3R30B5S-1015 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH250M4R70B5S-1012 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK006M0220AZF-0611 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG006M68K0BPF-3050 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG250M0010B5S-1019 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA010M0470REF-0810 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG006M33K0BPF-2245 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG006M47K0BPF-2550 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH400M0270BPF3530 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | YAGEO CORP | YAGEO Corporation | LH400M0270BPF-3530 | LH | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.42 | Yes | LH | - | Yes | EAR99 | - | - | 270 µF | BULK | 10 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 400 V | - | 3 mA | 1500 mA | 0.15 | - | 20% | 20% | - | - | - | 35 mm | 30 mm | - | - | ||
![]() MC0805N330K101CT Multicomp | In Stock | - | - | - | - | - | CERAMIC | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805N330K101CT | MC0805(SMT) | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | 5.68 | Yes | MC0805(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.000033 µF | Tape | - | unknown | CERAMIC CAPACITOR | - | - | NP0 | Yes | 100 V | 0805 | - | - | - | - | 10% | 10% | - | - | - | - | 2 mm | 1.25 mm | - | ||
![]() SE400M0015B5S-1019 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG450M0270BPF-3535 Yageo | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | YAGEO CORP | YAGEO Corporation | LG450M0270BPF-3535 | LG | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 5.19 | Yes | LG | - | Yes | EAR99 | - | - | 270 µF | BULK | 10 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 450 V | - | 3 mA | 1150 mA | 0.15 | - | 20% | 20% | - | - | - | 35 mm | 35 mm | - | - | ||
![]() NRELS102M35V16X16C.140LLF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH100M0220B5S-1325 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE350M2R20A3F-0811 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE350M0033B5S-1325 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE350M0068B7F-1632 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH100M0022B3F-0811 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH100M0010BZF-0611 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |