- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1J100P Panasonic Electronic Components | 15000 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 10μF | 63V | TR, 15 Inch | 63V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm | - | - | - | - | 63V | 3μA | 80mA | Polar | 2000 hours | 0.08 | 1.5Ohm | 60mA @ 120Hz | 80mA @ 100kHz | - | - | 80mA | - | 6.3mm | 5.4mm | 0.240 6.10mm | 6.6mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E102AQ Panasonic Electronic Components | 4200 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 1000μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm | - | - | - | 5353 | 25V | 0.25mA | 1.1A | Polar | 5000 hours | 0.14 | 60mOhm | 825mA @ 120Hz | 1.1A @ 100kHz | - | - | 1.1A | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1C221P Panasonic Electronic Components | 50000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 220μF | - | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 16V | - | 3333 | - | 0.0352mA | - | Polar | - | 0.16 | 260mOhm | 225mA @ 120Hz | 300mA @ 100kHz | - | - | - | - | - | - | 0.256 6.50mm | 9.5mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK2A220P Panasonic Electronic Components | 490 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 22μF | 100V | TR, 13 Inch | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm | - | - | 900 μm | 3333 | 100V | 22μA | 130mA | Polar | 2000 hours | 0.07 | 1.3Ohm | 97.5mA @ 120Hz | 130mA @ 100kHz | - | - | 130mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD1C331MNL1GS Nichicon | 420 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 330μF | 16V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | - | 3μA | 450mA | Polar | 5000 hours | 0.2 | 170mOhm | 225mA @ 120Hz | 450mA @ 100kHz | 0.2 % | - | 450mA | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1H100P Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | - | - | 10μF | 50V | - | 50V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | 2Ohm | - | - | - | - | 50V | 3μA | 70mA | Polar | 1000 hours | - | 2Ohm | 52.5mA @ 120Hz | 70mA @ 100kHz | - | - | 70mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1V221MNL1GS Nichicon | 3000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 220μF | 35V | - | - | 8.3058mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.1 mm | 3333 | 35V | 3μA | 190mA | Polar | 1000 hours | - | - | 190mA @ 120Hz | 285mA @ 10kHz | 0.14 % | - | 190mA | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEV-FK1E222M Panasonic Electronic Components | 5000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 2200μF | 25V | TR, 15 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | 6767 | 25V | 3μA | 1.8A | Polar | 2000 hours | 0.16 | 35mOhm | 1.35A @ 120Hz | - | - | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1V101MCL1GS Nichicon | 4 | - | Datasheet | 23 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | UWT | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | - | 100μF | 35V | - | - | 2.2mm | - | - | - | - | - | 800 μm | - | 35V | 3μA | 84mA | Polar | 1000 hours | - | - | 84mA @ 120Hz | 126mA @ 10kHz | 0.14 % | - | 84mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1H151P Panasonic Electronic Components | 10000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 150μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm | - | - | - | 4141 | 50V | 3μA | 670mA | Polar | 1000 hours | 0.1 | 180mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | 0.1 % | - | 670mA | General Purpose | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1H470XP Panasonic Electronic Components | 5800 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 47μF | 50V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 2626 | 50V | 23.5μA | 63mA | Polar | 1000 hours | 0.12 | - | 63mA @ 120Hz | 107.1mA @ 10kHz | - | - | 63mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A330P Panasonic Electronic Components | 15000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 33μF | 100V | TR, 15 Inch | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm | - | - | 900 μm | 4141 | 100V | 33μA | 200mA | Polar | 2000 hours | 0.07 | 700mOhm | 150mA @ 120Hz | 200mA @ 100kHz | - | - | 200mA | - | 10mm | 10.2mm | 0.413 10.50mm | 10.3mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM471B Panasonic Electronic Components | 68 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2011 | M | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | - | 470μF | 35V | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 35V | 3mA | 550mA | Polar | 2000 hours | - | - | 550mA @ 120Hz | 935mA @ 10kHz | 0.14 % | Straight | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK0J221P Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 220μF | 6.3V | TR, 15 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | - | - | 6.3V | 3μA | 240mA | Polar | 2000 hours | - | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | - | - | 240mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 6.6mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM102 Panasonic Electronic Components | 276 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1000μF | 35V | - | 35V | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 35V | 3μA | 900mA | Polar | 2000 hours | - | - | 900mA @ 120Hz | 1.53A @ 10kHz | 0.14 % | Straight | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MAL202137229E3 Vishay BC Components | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Axial, Can | WIRE | 2 | - | Aluminium | - | 2500 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 1998 | 021 ASM | 0.177Diax0.394L 4.50mmx10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | - | 22μF | 40V | AMMO PACK | 40V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 8Ohm | - | - | 600 μm | - | 40V | 5.8A | 60mA | Polar | 500 hours | 0.11 | 3.2Ohm | - | 78mA @ 10kHz | - | - | - | - | 4.5mm | 10mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FP1V101AP Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 35V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | - | 3333 | 35V | 35μA | 850mA | Polar | 2000 hours | - | - | 552.5mA @ 120Hz | 850mA @ 100kHz | - | - | 850mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA471P Panasonic Electronic Components | 6600 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 470μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | 25V | 117.5μA | 380mA | Polar | 2000 hours | 0.16 | - | 380mA @ 120Hz | 646mA @ 10kHz | - | - | 380mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A470AQ Panasonic Electronic Components | 200 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 47μF | 100V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | 5353 | 100V | 0.047mA | 500mA | Polar | 5000 hours | 0.07 | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | - | - | 500mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1A221XP Panasonic Electronic Components | 35000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 220μF | 10V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | - | - | - | 10V | 3μA | 280mA | Polar | 2000 hours | 0.19 | 340mOhm | 210mA @ 120Hz | 280mA @ 100kHz | - | - | 280mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |