- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Package Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Current - Leakage | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UWX1C470MCR1GB Nichicon | 85000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2003 | UWX | 0.248Dia 6.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | General Purpose | - | 47μF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | 58mA | - | Polar | 2000 hours | - | - | 58mA @ 120Hz | 87mA @ 10kHz | - | - | - | - | - | - | - | 0.213 5.40mm | 5.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MSC125V460 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | 1 | - | NTE Electronics | MSC125V460 | NTE Electronics, Inc | Bag | Can | Active | No | 125 V | -40°C ~ 65°C | - | - | MSC | 1.810" Dia (45.97mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 460 μF | - | - | - | - | - | - | - | - | 0.630" (16.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 | - | 3.380" (85.85mm) | - | - | - | - | - | - | - | ||
![]() NACZ101M50V8X10.5TR13F NIC Components | 11182 |
| Datasheet | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | e6 | yes | - | - | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | - | 8532.22.00.20 | 100μF | - | TR, 13 INCH | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 400mOhm | POLARIZED | - | 1 mm | 3333 | 50V | - | 300mA | - | - | 2000 hours | 0.14 | 400mOhm | - | - | - | - | 50.5μA | - | - | 8mm | 10.5mm | - | 9mm | 8.3mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-HB1H1R0R Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 1μF | 50V | - | 50V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | 1717 | 50V | 3μA | 10mA | - | Polar | 2000 hours | - | - | 10mA @ 120Hz | 17mA @ 10kHz | - | - | - | 10mA | - | 4mm | 5.8mm | 0.228 5.80mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKZE630ELL121MJ16S United Chemi-Con | 4257 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | KZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | General Purpose | - | 120μF | 63V | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 950mA | - | Polar | 4000 hours | - | 76mOhm | 380mA @ 120Hz | 950mA @ 100kHz | - | - | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HD1E101AP Panasonic Electronic Components | 498 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | - | 100μF | 25V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm | - | - | - | 3333 | 25V | 25μA | 130mA | - | Polar | 5000 hours | 0.16 | 1.5Ohm | 130mA @ 120Hz | 221mA @ 10kHz | - | - | - | 130mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKY-350ELL330ME11D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | KY | 0.197Dia 5.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | General Purpose | - | 33μF | 35V | - | - | 2mm | - | - | - | - | 0.079 2.00mm | - | - | - | - | 210mA | - | Polar | 5000 hours | - | 580mOhm | 84mA @ 120Hz | 210mA @ 100kHz | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LGU2G221MELB Nichicon | 273682 | - | Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | LGU | 1.181Dia 30.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | - | General Purpose | - | 220μF | 400V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | 800 μm | - | 400V | 880μA | 1.1A | 120Hz | Polar | 3000 hours | - | - | 1.1A @ 120Hz | 1.573A @ 50kHz | 0.15 % | - | - | - | General Purpose | 30mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UUD1E270MCL1GS Nichicon | 914 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2003 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | General Purpose | - | 27μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 6.75μA | 230mA | - | Polar | 2000 hours | 0.14 | 440mOhm | 115mA @ 120Hz | 230mA @ 100kHz | - | - | - | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() WBR80-250A Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | WBR | 0.740Diax1.690L 18.80mmx42.93mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | 80μF | 250V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.1Ohm @ 120Hz | - | - | - | - | - | - | 200mA | - | Polar | 2000 hours | - | - | 200mA @ 120Hz | 260mA @ 100kHz | - | Straight | - | - | - | 11.94mm | 42.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EKXG401ELL820MM25S United Chemi-Con | 5500 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 25 | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXG | 0.709Dia 18.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | General Purpose | - | 82μF | 400V | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | - | - | 610mA | - | Polar | 10000 hours | - | - | 610mA @ 120Hz | 1.525A @ 100kHz | - | - | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() LGN2H101MELA30 Nichicon | 171 | - | Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2005 | LGN | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin (Sn) | - | - | - | General Purpose | - | 100μF | 500V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | 800 μm | - | 500V | 670μA | 650mA | - | Polar | 3000 hours | 0.2 | - | 650mA @ 120Hz | 929.5mA @ 50kHz | - | - | - | - | - | 25mm | 30mm | 1.260 32.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKY-500ETD100ME11D United Chemi-Con | 100 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | KY | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | General Purpose | - | 10μF | 50V | - | - | 2.0066mm | - | - | - | - | 0.079 2.00mm | - | - | - | - | 100mA | - | Polar | 5000 hours | - | 1.5Ohm | 40mA @ 120Hz | 100mA @ 100kHz | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EKZE350ELL102MK25S United Chemi-Con | 292 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 25 | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | 35V | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | 105°C | -55°C | - | General Purpose | - | 1000μF | 35V | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 2.77A | - | Polar | 5000 hours | - | 18mOhms | 1.662A @ 120Hz | 2.77A @ 100kHz | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | 25mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EKMS421VSN561MA45S United Chemi-Con | 43 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2003 | KMS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | - | General Purpose | - | 560μF | 420V | - | - | 10mm | - | - | - | - | 0.394 10.00mm | 1 mm | - | - | - | 2.17A | - | Polar | 3000 hours | - | - | 2.17A @ 120Hz | 3.1031A @ 50kHz | - | - | - | - | - | 35mm | 45mm | 1.870 47.50mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() EEE-1HA101AP Panasonic Electronic Components | 500 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 100μF | 50V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 900 μm | 4141 | 50V | 3μA | 250mA | - | Polar | 2000 hours | - | - | 250mA @ 120Hz | 425mA @ 10kHz | 0.12 % | - | - | 250mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMVA250ADA470MF55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Alchip™- MVA | 0.248Dia 6.30mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | - | General Purpose | - | 47μF | 25V | - | - | 1.9mm | - | - | - | - | - | 800 μm | - | 25V | 3μA | 60mA | - | Polar | 2000 hours | - | - | 60mA @ 120Hz | 64.8mA @ 100kHz | 0.16 % | - | - | 60mA | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SK221M025ST Cornell Dubilier Electronics (CDE) | 7365 |
| Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | SK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | 220μF | 25V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 840mOhm | POLARIZED | 0.138 3.50mm | 600 μm | - | - | 0.055mA | 320mA | - | - | 2000 hours | 0.14 | - | - | - | 14 % | - | - | - | - | 8mm | 11.5mm | 0.532 13.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 517D228M050FR6AE3 Vishay Sprague | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | 517D | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | - | General Purpose | - | 2200μF | 50V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | 800 μm | - | - | 3.3mA | 1.53A | - | Polar | 2000 hours | 0.1 | - | 1.53A @ 120Hz | 1.76A @ 10kHz | - | - | - | - | - | 18mm | 35.5mm | 1.398 35.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-FC1C680P Panasonic Electronic Components | 27200 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | - | Automotive | - | 68μF | 16V | - | 16V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 400mOhm | - | - | - | 3333 | 16V | 3μA | 230mA | - | Polar | 1000 hours | 0.16 | 400mOhm | 172.5mA @ 120Hz | 230mA @ 100kHz | - | - | - | 150mA | - | 8mm | 6.2mm | 0.244 6.20mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |