- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LGU2G561MELC Nichicon | 1400 |
| Datasheet | 19 Weeks | Tin | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2009 | LGU | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | General Purpose | - | 8532.22.00 | 560μF | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | - | - | 800 μm | - | - | 1.41mA | 2.12A | Polar | 3000 hours | 0.15 | - | 2.12A @ 120Hz | 3.0316A @ 50kHz | - | - | 35mm | 45mm | 1.772 45.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35ZLH2200MEFC16X25 Rubycon | 490 | - | - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.630Dia 16.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 2200μF | 35V | - | - | - | 35V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 35V | 3μA | 3.63A | Polar | 10000 hours | - | 13mOhm | 2.541A @ 120Hz | 3.63A @ 100kHz | - | 3.63A | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35PX100MEFC6.3X11 Rubycon | 100 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | PX | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | General Purpose | - | - | 100μF | 35V | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | - | - | - | 0.035mA | 170mA | Polar | 1000 hours | 0.14 | - | 170mA @ 120Hz | 204mA @ 10kHz | - | 100mA | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EMVH630ARA221MKG5S United Chemi-Con | 200848 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 5 | - | - | 0.512Lx0.512W 13.00mmx13.00mm | 5000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2004 | Alchip™- MVH | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Automotive | - | - | 220μF | 63V | - | - | 13mm | - | 4.2mm | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 63V | 4μA | 600mA | Polar | 5000 hours | - | - | 300mA @ 120Hz | 600mA @ 100kHz | 0.14 % | - | 12.5mm | 16mm | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35ZLH680MEFC10X23 Rubycon | 1000 | - | - | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2002 | ZLH | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 680μF | 35V | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 2.25A | Polar | 10000 hours | - | 18mOhm | 1.238A @ 120Hz | 2.25A @ 100kHz | - | 2.25A | 10mm | 23mm | 0.984 25.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UWT1A471MNL1GS Nichicon | 5 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | Aluminium | 4.535924g | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | - | 470μF | 10V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | - | 47μA | 210mA | Polar | 1000 hours | - | - | 210mA @ 120Hz | 315mA @ 10kHz | 0.24 % | 210mA | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FC1E222S Panasonic Electronic Components | 958 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 2200μF | 25V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 28mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 25V | 3μA | 2.49A | Polar | 5000 hours | 0.18 | 28mOhm | 1.992A @ 120Hz | 2.49A @ 100kHz | 0.14 % | - | 18mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1J470 Panasonic Electronic Components | 3800 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FR | 0.248Dia 6.30mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 47μF | 63V | Tape | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 210mOhm | - | 0.098 2.50mm | - | - | 500 μm | - | 63V | - | 284mA | Polar | 5000 hours | - | 210mOhm | 198.8mA @ 120Hz | 284mA @ 100kHz | - | 284mA | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB2C470 Panasonic Electronic Components | 45 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 47μF | 160V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 160V | 3μA | 600mA | Polar | 5000 hours | - | - | 330mA @ 120Hz | 600mA @ 100kHz | 0.15 % | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EKXJ251ELL470MJ25S United Chemi-Con | 451 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 25 | - | - | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | Automotive | - | - | 47μF | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 250V | 570μA | 315mA | Polar | 12000 hours | - | - | 315mA @ 120Hz | 787.5mA @ 100kHz | - | - | 10mm | 25mm | 1.043 26.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 515D337M100EK6AE3 Vishay Sprague | In Stock | - | Datasheet | 49 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | 515D | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | - | 330μF | 100V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | 0.99mA | 860mA | Polar | 2000 hours | 0.08 | - | 860mA @ 120Hz | 1.29A @ 10kHz | - | - | - | - | 0.984 25.00mm | 25mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() UCS2V220MHD Nichicon | 7900 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | UCS | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 22μF | 350V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 350V | 0.408mA | 650mA | Polar | 10000 hours | - | - | 325mA @ 120Hz | 650mA @ 100kHz | 0.24 % | - | 12.5mm | 20mm | 0.846 21.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEV-FK1C472M Panasonic Electronic Components | 64478 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.709Dia 18.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | 8532.24.0020 | 4700μF | 16V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm | - | - | - | - | - | 7575 | 16V | 3μA | 2.06A | Polar | 5000 hours | 0.22 | 33mOhm | 1.545A @ 120Hz | 2A @ 100kHz | - | 2.06A | 18mm | 16.5mm | 0.669 17.00mm | 19mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK0J152GP Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 1500μF | 6.3V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | - | 4141 | 6.3V | 3μA | 850mA | Polar | 5000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | 0.26 % | - | 10mm | 10.2mm | 0.413 10.50mm | 12mm | 10.3mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() SN2R2M025ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | SN | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 2.2μF | 25V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90.47Ohm | NON-POLARIZED | 0.079 2.00mm | - | - | - | - | - | 0.00565mA | 25mA | Bi-Polar | 1000 hours | 0.15 | - | - | - | 15 % | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELXY250ELL102MK25S United Chemi-Con | 620 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | 4.535924g | - | 7000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | LXY | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | Automotive | - | - | 1000μF | 25V | - | - | - | - | 5mm | - | - | 34mOhm | - | 0.197 5.00mm | - | - | - | - | 25V | - | 1.69A | Polar | 7000 hours | - | 34mOhm | 1.014A @ 120Hz | 1.69A @ 100kHz | - | - | 12.5mm | 25mm | 1.043 26.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EMVY350ADA101MHA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | General Purpose | - | - | 100μF | 35V | - | - | - | - | - | - | - | 300mOhm | - | - | - | - | - | - | 35V | - | 450mA | Polar | 2000 hours | - | 300mOhm | 180mA @ 120Hz | 450mA @ 100kHz | 0.14 % | 450mA | 8mm | 10mm | 0.394 10.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UCS2E470MHD1TO Nichicon | 500 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 105°C | 250V | -40°C~105°C | Tape & Box (TB) | 2015 | UCS | 0.492Dia 12.50mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | - | General Purpose | - | 8532.22.00 | 47μF | - | AMMO PACK | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 250V | - | - | - | 0.57mA | 980mA | Polar | 10000 hours | 0.2 | - | 490mA @ 120Hz | 980mA @ 100kHz | - | - | 12.5mm | - | 0.846 21.50mm | 20mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK0J152AP Panasonic Electronic Components | 42 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | - | 1500μF | 6.3V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | 80mOhm | - | - | - | - | - | 4141 | 6.3V | 94.5μA | 850mA | Polar | 2000 hours | - | 80mOhm | 595mA @ 120Hz | 850mA @ 100kHz | - | 850mA | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 515D108M050EK6AE3 Vishay Sprague | In Stock | - | Datasheet | 49 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2016 | 515D | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | - | 1000μF | 50V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 50V | 1.5mA | 1.35A | Polar | 2000 hours | 0.1 | - | 1.35A @ 120Hz | 1.553A @ 10kHz | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - |