- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Package Quantity | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12065A152JAT1A AVX Corporation | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | AVX CORP | - | - | - | AVX Corporation | 12065A152JAT1A | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | - | - | Active | - | - | 2.27 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.0015 µF | - | - | TR, EMBOSSED, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | 1.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() GRM42-6X5R475K010AL Murata Electronics | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | - | Murata Manufacturing Co Ltd | GRM42-6X5R475K010AL | GRM42-6 | - | - | - | 85 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | 8.53 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 4.7 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X5R | Yes | 10 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1885C1H680JZ01D Murata Electronics | 4000 | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | - | Murata Manufacturing Co Ltd | GRM1885C1H680JZ01D | - | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | - | - | Obsolete | - | - | 7.19 | - | Yes | 0603 ceramic capacitor,COG,50V,68pF | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.000068 µF | - | - | TR, PAPER, 7 INCH | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() B45196H5476M409 KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | - | KEMET Corporation | B45196H5476M409 | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | - | - | Obsolete | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 8532.21.00.50 | 47 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 25 V | - | 2917 | - | 0.0118 mA | 185.2 mA | - | - | - | 0.06 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() ALP20A682DD063 KEMET | 783 |
| - | - | - | Through Hole | Radial, Can - Solder Lug | NO | FLAT | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | ALP20A | KEMET | 40 x 55mm | 36 | KEMET ELECTRONICS CORP | - | 26000 h @ +85 °C/63V dc/Ir | 5000 Hrs @ 85°C | KEMET | ALP20A682DD063 | - | +85°C | KEMET | -40°C | 85 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Panel Mount | - | A621HJ682Q063A | Active | Active | - | 2.16 | Details | Yes | Kemet 6800u03bcF 63 V dc Aluminium Electrolytic Capacitor Can - Solder Pin, Radial, ALP20 Series 26000 h @ +85 u00b0C/63V dc/Ir | 3.351026 oz | 63 V | 63 VDC | -40°C ~ 85°C | Bulk | - | ALP20 | 1.575" Dia (40.00mm) | -10%, +30% | - | Yes | - | - | - | - | EAR99 | - | Low ESR Aluminum Electrolytic Capacitor | - | - | - | - | General Purpose | - | - | 6800 μF | Capacitors | - | BULK | Electrolytic | compliant | PC Pin | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 0.787" (20.00mm) | - | - | 63 V | - | - | 63V dc | 2.5704 mA | - | - | Polar | - | - | - | - | Straight | - | - | 30% | 10% | Electrolytic Capacitors | - | - | - | Low ESR Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 40mm | 55mm | 2.244" (57.00mm) | 55mm | - | - | - | - | - | - | ||
![]() M39018/04-2164M Cornell Dubilier Electronics (CDE) | 2608 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000000000PF(pF) | Capacitors | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMS401VSN471MA30S United Chemi-Con | 90 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2014 | KMS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | - | - | - | General Purpose | - | - | 470μF | - | 200V | - | - | - | - | - | 10mm | - | - | - | - | 0.394 10.00mm | - | - | - | 1 mm | - | - | - | 1.85A | - | Polar | 3000 hours | - | - | 1.85A @ 120Hz | - | 2.6455A @ 50kHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 32.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() CGS403U040V3C Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | - | General Purpose | - | - | 40000μF | - | 40V | - | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 14mOhm @ 120Hz | - | - | - | - | - | - | - | - | 7.59mA | 9.9A | - | Polar | 2000 hours | - | - | 9.9A @ 120Hz | - | 12.87A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-HD1A221AP Panasonic Electronic Components | 35 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | - | Automotive, High Temperature Reflow | - | - | 220μF | - | 10V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm | - | - | - | - | - | - | 3333 | 10V | 22μA | 160mA | - | Polar | 5000 hours | 0.3 | 1.5Ohm | 160mA @ 120Hz | - | 272mA @ 10kHz | - | - | - | - | - | - | 160mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() UCD1C220MCL6GS Nichicon | 4000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | Automotive | - | 8532.22.00 | 22μF | - | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 2121 | - | 3μA | 90mA | - | Polar | 2000 hours | - | 1.35Ohm | 45mA @ 120Hz | - | 90mA @ 100kHz | 0.16 % | - | - | - | - | - | - | - | General Purpose | - | 4mm | 4.3mm | 0.240 6.10mm | 4.6mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EKZE250ETD102MK20S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2016 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 1000μF | - | 25V | - | - | - | - | - | 5.0038mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2.36A | - | Polar | 5000 hours | - | 21mOhm | 1.416A @ 120Hz | - | 2.36A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP331M400E5P3 Cornell Dubilier Electronics (CDE) | 47 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | - | General Purpose | - | - | 330μF | - | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.005Ohm | POLARIZED | 0.394 10.00mm | - | - | - | 1.5 mm | - | 400V | 1.08995mA | 1.39A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 35mm | 1.378 35.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 36DX763G040DF2A Vishay Sprague | In Stock | - | Datasheet | 24 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -40°C~85°C | Bulk | 2008 | 36DX | 3.079Dia 78.20mm | -10% +75% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | 85°C | -40°C | - | General Purpose | - | - | 76000μF | - | 40V | - | - | - | - | - | 31.8008mm | - | - | - | Polar | 1.252 31.80mm | - | - | - | - | - | - | - | - | - | Polar | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 143mm | 5.752 146.10mm | 143mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PSU3665A Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | - | Tin (Sn) | - | - | - | Motor Start | RATED AC VOLTAGE (V): 165, MINIMUM CAPACITANCE VALUE IS 36 MICRO FARAD | - | 36μF | - | 165V | - | - | - | - | 165V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5mm | 69.85mm | 2.750 69.85mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PEH169VB3150QU2 KEMET | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 14000 Hour | - | - | - | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | - | A371GD151Q400A | - | Active | - | - | Details | - | - | 3 oz | - | 400 VDC | - | Bulk | - | PEH169, +85 C | - | - 10 %, + 30 % | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitor | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | Screw | - | - | - | - | - | - | 13 mm | - | - | - | - | - | - | 4180 uA | 1.8 A | 100 Hz | - | - | - | - | - | - | - | - | - | - | - | 500 mOhms | - | - | Low ESR Electrolytic Capacitors | - | - | 36.6 mm | - | - | 59.5 mm | - | - | - | - | - | - | ||
![]() VHT10M50 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (WET) | - | 2 | - | 1 | - | - | - | - | NTE ELECTRONICS INC | - | - | 1000 Hrs @ 105°C | NTE Electronics | VHT10M50 | - | - | NTE Electronics, Inc | - | 105 °C | -40 °C | Bag | , | - | Radial | Radial Round | - | Active | Active | - | 5.7 | No | - | - | - | 50 V | - | -40°C ~ 105°C | - | - | VHT | 0.197" Dia (5.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Electrolytic | General Purpose | - | - | 10 μF | - | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 0.709 | - | POLARIZED | 0.079" (2.00mm) | - | - | 50 V | 0.02 | - | - | - | - | - | Polar | - | - | - | - | - | - | - | 20% | 20% | - | - | Consult Factory | - | - | - | - | 0.2 | - | 0.433" (11.00mm) | - | - | - | - | - | - | - | ||
![]() DCMC223U075AF2B Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | DCMC | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | - | General Purpose | - | - | 22000μF | - | 75V | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 21.4mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | - | 7.71mA | 10.8A | - | Polar | 2000 hours | - | - | 10.8A @ 120Hz | - | 12.096A @ 10kHz | - | - | - | - | - | - | - | - | General Purpose | - | 34.93mm | 34.93mm | 5.687 144.45mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AVS476M35E16T-F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | Automotive, Bypass, Decoupling | - | - | 47μF | - | 35V | TR | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.9Ohm @ 120Hz | - | - | - | - | - | - | 3733 | - | 16.5μA | 165mA | - | Polar | 2000 hours | - | - | 165mA @ 120Hz | - | 280.5mA @ 10kHz | 0.14 % | - | - | - | - | - | 165mA | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKXJ351ELL820ML25S United Chemi-Con | 300 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | Automotive | - | - | 82μF | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | - | - | 625mA | - | Polar | 12000 hours | - | - | 625mA @ 120Hz | - | 1.5625A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 1.043 26.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-ED2C470 Panasonic Electronic Components | 1931 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | - | General Purpose | - | - | 47μF | - | 160V | - | - | - | - | 160V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 160V | - | 750mA | - | Polar | 8000 hours | - | - | 300mA @ 120Hz | - | 750mA @ 100kHz | 0.15 % | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |