- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Manufacturer Package Identifier | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Outside Diameter | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEA-GA1H100 Panasonic Electronic Components | 112416 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | GA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 10μF | - | 50V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | 450 μm | - | 50V | 5μA | 39mA | Polar | 1000 hours | 0.10 | - | 39mA @ 120Hz | - | 60.45mA @ 100kHz | - | Straight | - | - | - | - | - | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEV-FK1H681M Panasonic Electronic Components | 125 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | 680μF | - | 50V | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 73mOhm | - | - | - | 6767 | 50V | 3μA | 1.61A | Polar | 5000 hours | 0.1 | 73mOhm | 1.208A @ 120Hz | - | 1.61A @ 100kHz | - | - | - | - | 1.61A | - | - | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1AM331 Panasonic Electronic Components | 58588 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | CASE_6.3X11.2 | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 330μF | - | 10V | - | - | - | 2.5mm | - | - | - | - | - | 0.098 2.50mm | 500 μm | - | - | - | 330mA | Polar | 2000 hours | - | - | 330mA @ 120Hz | - | 561mA @ 10kHz | 0.24 % | Straight | - | - | - | - | General Purpose | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKMQ451ELL4R7MJC5S United Chemi-Con | 2847 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | KMQ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | 4.7μF | - | 450V | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 32mA | Polar | 2000 hours | - | - | 32mA @ 120Hz | - | 80mA @ 100kHz | 0.24 % | - | - | - | - | - | General Purpose | - | - | - | 0.551 14.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EKY-101ELL221MK25S United Chemi-Con | 10 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2014 | KY | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 220μF | - | 100V | - | - | - | 5.0038mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.25A | Polar | 10000 hours | - | 47mOhm | 625mA @ 120Hz | - | 1.25A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.043 26.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TAJB106M006R AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMZA250ADA220ME61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.197Dia 5.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | 22μF | - | 25V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 700mOhm | - | - | - | 2321 | - | 0.0055mA | 160mA | Polar | 2000 hours | 0.14 | 700mOhm | 64mA @ 120Hz | - | 160mA @ 100kHz | - | - | - | - | 160mA | - | - | - | 5mm | 5.8mm | 0.228 5.80mm | 5.9mm | 5.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EMVY250ADA101MF80G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.248Dia 6.30mm | ±20% | - | yes | Active | - | - | - | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 340mOhm | 112mA @ 120Hz | - | 280mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.303 7.70mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UPJ1H101MPD Nichicon | 160 |
| Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | UPJ | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 100μF | - | 50V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.138 3.50mm | 600 μm | - | - | 150μA | 410mA | Polar | 3000 hours | 0.1 | 180mOhm | 410mA @ 120Hz | - | - | 0.1 % | - | - | - | - | - | - | - | 8mm | 20mm | 0.827 21.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25YXF470MEFC10X16 Rubycon | 26 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | YXF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 470μF | - | 25V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | 0.1175mA | 562.5mA | Polar | 7000 hours | 0.14 | 120mOhm | 577.5mA @ 120Hz | - | 770mA @ 100kHz | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 25PX2200MEFC12.5X20 Rubycon | 100 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | PX | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | - | 2200μF | - | 25V | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.09A | Polar | 2000 hours | - | - | 1.09A @ 120Hz | - | 1.2535A @ 10kHz | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | - | - | - | - | C0805C | KEMET | 0.22 nF | 0805 | 2012 | Class 1 | 15000 | - | KEMET | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT); | Active | AEC-Q200 | Details | FT-CAP | 0.000194 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | - | - | - | - | - | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | - | Automotive | - | 220 pF | Capacitors | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.035 (0.88mm) | - | - | - | - | AEC-Q200 | ||
![]() UWX1H2R2MCL1GB Nichicon | 1995 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 4.535924g | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | 2.2μF | - | 50V | - | - | 50V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1717 | 50V | 3μA | 13mA | Polar | 2000 hours | - | - | 13mA @ 120Hz | - | 19.5mA @ 10kHz | 0.12 % | - | - | - | 13mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 4.6mm | 4.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UHD0J102MPD Nichicon | 30 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1998 | UHD | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 1000μF | - | 6.3V | TAPE | - | 6.3V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | 600 μm | - | - | 63μA | 1.03A | Polar | 4000 hours | - | 53mOhm | 772.5mA @ 120Hz | - | 1.03A @ 100kHz | - | Straight | - | - | 1.03A | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UWT1H2R2MCL1GB Nichicon | 1781 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | UWT | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | 2.2μF | - | 50V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1717 | 50V | 3μA | 11mA | Polar | 1000 hours | - | - | 11mA @ 120Hz | - | 16.5mA @ 10kHz | 0.14 % | - | - | - | 11mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 4.6mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FM1A101 Panasonic Electronic Components | 9320 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2006 | FM | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 100μF | - | 10V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | - | 300mOhm | - | 0.079 2.00mm | 500 μm | - | 10V | 10nA | 280mA | Polar | 2000 hours | - | 300mOhm | 196mA @ 120Hz | - | 280mA @ 100kHz | 0.19 % | - | - | 5 mm | 280mA | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC0J470R Panasonic Electronic Components | 3930 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 47μF | - | 6.3V | - | - | 6.3V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | - | 1.8Ohm | - | - | - | - | 6.3V | 3μA | 95mA | Polar | 1000 hours | - | 1.8Ohm | 71.25mA @ 120Hz | - | 95mA @ 100kHz | - | - | - | - | 80mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA470P Panasonic Electronic Components | 32200 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 47μF | - | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 35V | 3μA | 165mA | Polar | 2000 hours | 0.14 | - | 165mA @ 120Hz | - | 280.5mA @ 10kHz | - | - | - | - | 165mA | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UHE1V102MHD1TO Nichicon | 219 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2009 | UHE | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 1000μF | - | 35V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 89mOhm | - | 0.197 5.00mm | - | - | - | 0.35mA | 1.672A | Polar | 10000 hours | - | 27mOhm | 1.673A @ 120Hz | - | 2.23A @ 100kHz | - | - | - | - | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKY-500ELL102MK40S United Chemi-Con | 1709 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KY | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | 1000μF | - | 50V | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 2.92A | Polar | 10000 hours | - | 21mOhm | 1.752A @ 120Hz | - | 2.92A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.575 40.00mm | - | - | - | - | - | RoHS Compliant | Lead Free | - |