- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Package Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC125V25 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | MSC125V25 | NTE Electronics, Inc | Bag | Can | Active | No | 125 V | -40°C ~ 65°C | - | - | MSC | 1.438" Dia (36.53mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 25 μF | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44 | - | 2.750" (69.85mm) | - | - | - | - | - | - | - | ||
![]() UCD1J680MNL1GS Nichicon | 2500 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | Automotive | 8532.22.00 | 68μF | 63V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 4141 | 63V | 42.84μA | 400mA | - | Polar | 2000 hours | - | 350mOhm | 200mA @ 120Hz | 400mA @ 100kHz | 0.08 % | - | General Purpose | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MSC330V189 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | MSC330V189 | NTE Electronics, Inc | Bag | Can | Active | No | 330 V | -40°C ~ 65°C | - | - | MSC | 2.560" Dia (65.02mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 189 μF | - | - | - | - | - | - | - | 0.880" (22.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.56 | - | 4.380" (111.25mm) | - | - | - | - | - | - | - | ||
![]() MSC330V88 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | MSC330V88 | NTE Electronics, Inc | Bag | Can | Active | No | 330 V | -40°C ~ 65°C | - | - | MSC | 1.810" Dia (45.97mm) | - | - | - | - | - | - | - | - | - | 65 °C | -40 °C | Electrolytic | Motor Start | - | 88 μF | - | - | - | - | - | - | - | 0.630" (16.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 | - | 4.380" (111.25mm) | - | - | - | - | - | - | - | ||
![]() MSC125V200 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | - | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 125 V | -40°C ~ 65°C | - | - | MSC | 1.438" Dia (36.53mm) | - | - | - | - | - | - | - | - | - | - | - | - | Motor Start | - | 200 μF | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.750" (69.85mm) | - | - | - | - | - | - | - | ||
![]() MSC330V216 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | MSC330V216 | NTE Electronics, Inc | Bag | Can | Active | No | 330 V | -40°C ~ 65°C | - | - | MSC | 2.560" Dia (65.02mm) | - | - | - | - | - | - | - | - | - | 65 °C | -40 °C | Electrolytic | Motor Start | - | 216 μF | - | - | - | - | - | - | - | 0.880" (22.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.56 | - | 4.380" (111.25mm) | - | - | - | - | - | - | - | ||
![]() MSC250V30 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | - | - | NTE Electronics | MSC250V30 | NTE Electronics, Inc | Bag | Can | Active | No | 250 V | -40°C ~ 65°C | - | - | MSC | 1.438" Dia (36.53mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 30 μF | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44 | - | 2.750" (69.85mm) | - | - | - | - | - | - | - | ||
![]() MSC330V30 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | - | - | NTE Electronics | MSC330V30 | NTE Electronics, Inc | Bag | Can | Active | No | 330 V | -40°C ~ 65°C | - | - | MSC | 1.348" Dia (36.53mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 30 μF | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44 | - | 2.750" (69.85mm) | - | - | - | - | - | - | - | ||
![]() MSC125V400 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | MSC125V400 | NTE Electronics, Inc | Bag | Can | Active | No | 125 V | -40°C ~ 65°C | - | - | MSC | 1.810" Dia (45.97mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 400 μF | - | - | - | - | - | - | - | 0.630" (16.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 | - | 3.380" (85.85mm) | - | - | - | - | - | - | - | ||
![]() MSC250V233 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | - | - | NTE Electronics | MSC250V233 | NTE Electronics, Inc | Bag | Can | Active | No | 250 V | -40°C ~ 65°C | - | - | MSC | 2.060" Dia (52.32mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 233 μF | - | - | - | - | - | - | - | 0.880" (22.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.06 | - | 4.380" (111.25mm) | - | - | - | - | - | - | - | ||
![]() UWX1E220MCL1GB Nichicon | 2096 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | 4.535924g | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | 25V | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | General Purpose | - | 22μF | 25V | - | 25V | 2.2mm | - | - | Polar | - | - | - | 25V | 3μA | 42mA | - | Polar | 2000 hours | - | - | 42mA @ 120Hz | 63mA @ 10kHz | 0.14 % | 42mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 5.4mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UPJ1H102MHD6 Nichicon | 37 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | UPJ | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | - | General Purpose | - | 1000μF | 50V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 800 μm | - | - | 1.5mA | 1.73A | - | Polar | 5000 hours | 0.1 | 36mOhm | 1.73A @ 120Hz | 2A @ 10kHz | 0.1 % | - | - | 18mm | 25mm | 1.043 26.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MSC125V233 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | Radial, Can - QC Terminals | - | - | - | - | - | 1 | - | NTE Electronics | MSC125V233 | NTE Electronics, Inc | Bag | Can | Active | No | 125 V | -40°C ~ 65°C | - | - | MSC | 1.438" Dia (36.53mm) | - | - | - | - | - | - | - | - | - | - | - | Electrolytic | Motor Start | - | 233 μF | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44 | - | 3.380" (85.85mm) | - | - | - | - | - | - | - | ||
![]() EEU-FR1V122B Panasonic Electronic Components | 2547 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.492Dia 12.50mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 1200μF | 35V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mOhm | - | 0.197 5.00mm | 600 μm | - | - | - | 3.19A | - | Polar | 10000 hours | 0.14 | 15mOhm | 2.552A @ 120Hz | 3.19A @ 100kHz | - | - | General Purpose | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() UWD1C471MCL1GS Nichicon | 10500 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | General Purpose | 8532.22.00 | 470μF | 16V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 3333 | 16V | 3μA | 450mA | - | - | 5000 hours | 0.2 | 170mOhm | 225mA @ 120Hz | 450mA @ 100kHz | 0.2 % | - | General Purpose | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX221M400C3P3 Cornell Dubilier Electronics (CDE) | 112 | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | 220μF | 400V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 900mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 400V | 0.88994mA | 1.54A | 120Hz | Polar | 3000 hours | - | - | 1.54A @ 120Hz | 2.26A @ 20kHz | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECE-V1CA221P Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.315Dia 8.00mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 220μF | 16V | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 3933 | 16V | 0.0352mA | 280mA | - | Polar | 2000 hours | - | - | 280mA @ 120Hz | - | - | - | - | - | 0m | 0.402 10.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EKZE101ELL471MM25S United Chemi-Con | 5409 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.709Dia 18.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | General Purpose | - | 470μF | 100V | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | - | - | 1.75A | - | Polar | 5000 hours | - | 36mOhm | 875mA @ 120Hz | 1.75A @ 100kHz | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX221M450C7P3 Cornell Dubilier Electronics (CDE) | 370 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | - | General Purpose | - | 220μF | 450V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.206Ohm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 450V | 0.94393mA | 1.59A | 120Hz | Polar | 3000 hours | - | - | 1.59A @ 120Hz | 2.34A @ 20kHz | - | - | - | 25mm | 40mm | 1.575 40.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKXJ161ELL331MM25S United Chemi-Con | 371 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 25 | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | Automotive | - | 330μF | 160V | - | - | 7.5mm | - | - | - | 0.295 7.50mm | 800 μm | - | 160V | 2.21mA | 1.29A | - | Polar | 12000 hours | - | - | 1.29A @ 120Hz | 2.9025A @ 100kHz | - | - | - | 18mm | 25mm | 1.043 26.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |