- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Construction | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Voltage - Rated AC | Lead Pitch | Physical Dimension | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Frequency Tolerance | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Crystal/Resonator Type | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-1VA4R7AR Panasonic Electronic Components | 3929 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 85°C | -40°C | Automotive | - | - | 4.7μF | - | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | 3μA | 22mA | - | Polar | 2000 hours | - | - | - | 22mA @ 120Hz | 37.4mA @ 10kHz | - | 0.12 % | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | 5.5mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AFC336M25D16T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 33μF | - | 25V | TR, 15 INCH | - | - | - | - | - | - | - | - | 1.8mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | 8.3μA | 140mA | - | Polar | 1000 hours | - | - | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | - | 0.14 % | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LP103M035E7P3 Cornell Dubilier Electronics (CDE) | 46 |
| Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | LP | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 10000μF | - | 35V | - | - | - | - | - | - | - | - | - | 10mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 41mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | - | 7mA | 3A | 120Hz | Polar | 1000 hours | 0.43 | - | - | 3A @ 120Hz | 3.3A @ 100kHz | - | 25 % | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() E36D451LPN222TEE3Q United Chemi-Con | 29 |
| - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | - | + 85 C | United Chemi-Con | - | - 40 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 450 V | 450 VDC | - | -40°C ~ 85°C | - | - | U36D | 3.000 Dia (76.20mm) | - 10 %, + 50 % | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 2200 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.8 mm | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 76.2 mm | - | 5.630 (143.00mm) | 143 mm | - | - | - | - | - | - | - | ||
![]() NMC1206X7R104K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC1206X7R104K50TRP | NMC | - | - | - | - | - | - | - | 85 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | 8.58 | - | No | - | - | - | - | - | - | - | - | - | - | NMC1206(50 V) | - | - | e0 | No | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.1 µF | - | - | TR, PAPER | - | - | - | compliant | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() GRP1555C1H270JZ01E Murata Electronics | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | - | Murata Manufacturing Co Ltd | GRP1555C1H270JZ01E | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | 7.06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | - | - | - | 8532.23.00.20 | 0.000027 µF | - | - | TR, PAPER, 7 INCH | - | - | - | unknown | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | C0G | No | 50 V | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 1 mm | - | - | - | - | - | - | ||
![]() ECA-2EM220 Panasonic Electronic Components | 63996 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 3.674098g | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 22μF | - | 250V | - | - | - | - | - | - | - | - | 250V | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 250V | 55μA | 180mA | - | Polar | 2000 hours | - | - | - | 180mA @ 120Hz | 306mA @ 10kHz | - | 0.18 % | - | - | Straight | - | - | - | - | 180mA | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB2D101 Panasonic Electronic Components | 784 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 100μF | - | 200V | - | - | - | - | - | - | - | - | - | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 200V | 3μA | 1.06A | - | Polar | 5000 hours | 0.15 | - | - | 583mA @ 120Hz | 1.06A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 6SP390M Sanyo Semiconductor | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (SOLID POLYMER) | - | 2 | - | - | - | - | - | SUN ELECTRONIC INDUSTRIES CORP | - | - | - | SUN Electronic Industries Corporation | 6SP390M | SP | - | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | - | ESR MEASURED AT 100KHZ-300KHZ | - | 390 µF | - | - | - | - | - | - | unknown | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 6.3 V | - | - | - | 0.2457 mA | 47.625 mA | - | - | - | 0.08 | - | - | - | - | - | - | 20% | 20% | - | - | 16 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA1EFQ820 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | Panasonic Electronic Components | ECA1EFQ820 | HFQ | - | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | - | - | 8.47 | - | Yes | - | - | - | - | - | - | - | - | - | - | ECA (25 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 82 µF | - | - | - | - | 2.5 mm | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 25 V | - | - | - | 0.0205 mA | 290 mA | - | - | - | 0.14 | - | - | - | - | - | - | 20% | 20% | - | - | 600 mΩ | - | - | - | - | - | - | - | 6.3 mm | - | - | 11.2 mm | - | - | - | - | - | - | - | ||
![]() 08055C102KAT1A AVX Corporation | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | AVX CORP | - | - | - | AVX Corporation | 08055C102KAT1A | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | 7.39 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.001 µF | - | - | TR, EMBOSSED, 7 INCH | - | - | - | compliant | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-H1812NPO102K2KVTRPLPF NIC Components | In Stock | - | - | - | - | - | - | 1812 | - | - | - | - | - | - | 2 | - | - | - | Ceramic Chip | - | - | Not Required(mm) | - | - | - | - | - | - | - | NO | - | Surface Mount | - | -55C to 125C | - | - | - | - | - | - | - | 3.2(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | C0G | 10% | - | - | - | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000(pF) | - | - | - | STANDARD | - | SMT Chip | - | - | - | PAD | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 2000VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6(mm) | - | - | - | - | - | 3(mm) | - | - | - | - | - | ||
![]() 107CKR025M Illinois Capacitor | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | Illinois Capacitor Inc | 107CKR025M | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | - | - | 8.52 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 100 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 25 V | - | - | - | 0.075 mA | 200 mA | - | - | - | 0.14 | - | - | - | - | - | - | 20% | 20% | - | - | 2321 mΩ | - | Tape & Reel, Formed Leads, Epoxy Ends | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA-1CFQ121 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | Panasonic Electronic Components | ECA1CFQ121 | HFQ | - | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | ECA (16 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 120 µF | - | - | - | - | 2.5 mm | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 16 V | - | - | - | 0.0192 mA | 290 mA | - | - | - | 0.16 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | 6.3 mm | - | - | 11.2 mm | - | - | - | - | - | - | - | ||
![]() CSTLS32M0X51-A0 Murata Electronics | In Stock | - | - | 12 Weeks | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | CSTLS | Murata Electronics | - | 2000 | MURATA MANUFACTURING CO LTD | - | - | - | Murata | CSTLS32M0X51-A0 | - | + 80 C | Murata Electronics | - | - 20 C | - | 32 MHz | - | 80 °C | -20 °C | Cut Tape (CT);Tape & Box (TB); | - | - | - | Active | - | - | Active | - | 5.84 | Details | Yes | - | - | - | CERALOCK | - | - | - | -20°C ~ 80°C | Ammo Pack | - | CSTLS_X | 0.217 L x 0.138 W (5.50mm x 3.50mm) | 0.5 % | - | - | - | - | - | - | - | - | Ceramic Resonator | - | - | - | - | AMMO PACK | - | 5 pF | Resonators | - | - | - | - | - | compliant | 32 MHz | ±0.2% | Through Hole | - | - | L5.5XB3.5XH6.5 (mm)/L0.217XB0.138XH0.256 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 pF | 50 Ohms | - | - | ±0.5% | - | - | - | - | Resonators | - | CERAMIC RESONATOR | - | - | - | Built in Capacitor | Resonators | - | - | 3.5 mm | - | 6.5 mm | 5.5 mm | - | - | - | - | - | - | ||
![]() KTS101B474K31N0T00 Nippon Chemicon | 7205 |
| - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | NIPPON CHEMI-CON CORP | - | - | - | Nippon Chemi-con Corporation | KTS101B474K31N0T00 | KTS | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 1.39 | - | Yes | - | - | - | - | - | - | - | - | - | - | NTS | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin (Sn) | - | - | - | - | 8532.24.00.20 | 0.47 µF | - | - | TAPE | - | - | - | compliant | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 100 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() SK2R2M050ST Cornell Dubilier Electronics (CDE) | 300 | - | Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 2.2μF | - | 50V | - | - | - | - | - | - | - | - | - | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 60.32Ohm | - | POLARIZED | 0.079 2.00mm | - | - | - | 500 μm | - | - | 0.003mA | 23mA | - | - | 2000 hours | 0.1 | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UVZ1E101MED Nichicon | 3574 | - | - | 20 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 100μF | - | 25V | - | - | - | - | - | - | - | - | - | 2.4892mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 25V | 75μA | 140mA | - | Polar | 1000 hours | - | - | - | 140mA @ 120Hz | 210mA @ 10kHz | - | 0.16 % | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TG1H470UP Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TG | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 47μF | - | 50V | TR, 15 INCH | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 750mOhm @ 100kHz | - | - | - | - | - | - | - | 3333 | 50V | 0.0235mA | 133mA | - | Polar | 2000 hours | - | - | - | 86.45mA @ 120Hz | 133mA @ 100kHz | - | 0.14 % | - | - | - | - | - | - | - | 133mA | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1E4R7MCL1GB Nichicon | 1026 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | 4.535924g | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 4.7μF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 1717 | 25V | 3μA | 16mA | - | Polar | 2000 hours | - | - | - | 16mA @ 120Hz | 24mA @ 10kHz | - | 0.14 % | - | - | - | - | - | - | - | 16mA | - | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 4.6mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |