- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Manufacturer Package Identifier | Package Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FT1V681UP Panasonic Electronic Components | 12283 | - | Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | 35V | -55°C~105°C | Tape & Reel (TR) | - | FT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive, High Temperature Reflow | - | - | 680μF | 35V | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 833mA @ 120Hz | 1.19A @ 100kHz | - | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() SLP153M010A5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 15000μF | 10V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 49mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 1.1619mA | 2.3A | Polar | 3000 hours | - | - | 2.3A @ 120Hz | 2.88A @ 20kHz | - | - | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 100USC3300MEFCSN25X50 Rubycon | 28 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | 100V | -40°C~85°C | Bulk | 2015 | USC | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 3300μF | - | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | - | 100V | - | - | - | 1.72337mA | 4.06A | Polar | 3000 hours | 0.2 | - | 4.06A @ 120Hz | 4.669A @ 10kHz | - | - | - | - | 25mm | - | 2.047 52.00mm | 50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() UUR0G471MCL1GS Nichicon | In Stock |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UUR | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 470μF | 4V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 4V | - | 2626 | - | 0.0564mA | 200mA | - | 2000 hours | - | - | 200mA @ 120Hz | 260mA @ 10kHz | 0.35 % | - | - | General Purpose | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FC1H121L Panasonic Electronic Components | 735 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | - | - | 120μF | 50V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 155mOhm | - | 0.138 3.50mm | No | - | 600 μm | - | 50V | 3μA | 635mA | Polar | 2000 hours | 0.1 | 155mOhm | 412.8mA @ 120Hz | 635mA @ 100kHz | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ELXZ500ELL102ML25S United Chemi-Con | 60 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 25 | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | LXZ | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | Automotive | - | - | 1000μF | 50V | - | - | - | - | 7.5mm | - | 68mOhm | - | 0.295 7.50mm | - | - | 800 μm | - | 50V | 3μA | 2.24A | Polar | 8000 hours | - | 34mOhm | 1.344A @ 120Hz | 2.24A @ 100kHz | - | - | - | - | 16mm | 25mm | 1.043 26.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGS153U075V5L Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 15000μF | 75V | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm @ 120Hz | - | - | - | - | - | - | - | 6mA | 11.9A | Polar | 2000 hours | - | - | 11.9A @ 120Hz | 15.47A @ 10kHz | - | - | - | General Purpose | 50.8mm | 143mm | 5.625 142.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKXG251ELL101ML25S United Chemi-Con | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXG | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | - | 100μF | 250V | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | 680mA | Polar | 10000 hours | - | - | 680mA @ 120Hz | 1.53A @ 100kHz | - | - | - | - | - | - | 0.984 25.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HM470 Panasonic Electronic Components | 1246 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | - | ECA1HM470 | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 47μF | 50V | - | - | - | 50V | 2.5mm | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 50V | 3μA | 130mA | Polar | 2000 hours | - | - | 130mA @ 120Hz | 221mA @ 10kHz | 0.12 % | Straight | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AHA476M06B12T-F Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 47μF | 6.3V | TR | 1mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 12.3Ohm @ 120Hz | - | - | No | - | - | - | - | 0.003mA | 36mA | Polar | 1000 hours | 0.35 | - | 36mA @ 120Hz | 61.2mA @ 10kHz | - | - | 36mA | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-FK1V391B Panasonic Electronic Components | 39 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | 35V | -55°C~105°C | Tape & Box (TB) | - | FK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 390μF | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 35V | 600 μm | - | - | 0.1365mA | 1.24A | Polar | 4000 hours | 0.12 | 49mOhm | 930mA @ 120Hz | 1.24A @ 100kHz | - | - | - | - | - | - | 0.689 17.50mm | 16mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CGS173U040V3C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 17000μF | 40V | - | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 29mOhm @ 120Hz | - | - | - | - | - | - | - | 4.95mA | 7.4A | Polar | 2000 hours | - | - | 7.4A @ 120Hz | 9.62A @ 10kHz | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NEH22M63CB NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | 1 | 1000 Hrs @ 85°C | NTE Electronics | NEH22M63CB | NTE Electronics, Inc | Bag | Active | 63 V | -40°C ~ 85°C | - | - | NEH | 0.236" Dia x 0.512" L (6.00mm x 13.00mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | - | 22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UHE2A681MHD Nichicon | 70 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | UHE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 680μF | 100V | TAPE | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 150mOhm | - | 0.295 7.50mm | - | - | 800 μm | - | 100V | 680μA | 1.89A | Polar | 10000 hours | - | 40mOhm | 1.418A @ 120Hz | 1.89A @ 100kHz | 0.08 % | - | - | - | 18mm | 35.5mm | 1.398 35.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGS562U025R3C Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 5600μF | 25V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 26mOhm @ 120Hz | - | - | - | - | - | - | - | 2.24mA | 6.1A | Polar | 2000 hours | - | - | 6.1A @ 120Hz | 7.93A @ 10kHz | - | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS333U016V2C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | - | 33000μF | 16V | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | 28mOhm @ 120Hz | - | - | - | - | - | - | - | 4.36mA | 6.5A | Polar | 2000 hours | - | - | 6.5A @ 120Hz | 8.45A @ 10kHz | - | - | - | - | 50.8mm | 54mm | 2.125 53.98mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NEH3300M10FE NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH3300M10FE | NTE Electronics, Inc | Bag | Active | 10 V | -40°C ~ 85°C | - | - | NEH | 0.512" Dia x 1.181" L (13.00mm x 30.00mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | - | - | 3300 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-TG1H470P Panasonic Electronic Components | 450 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | 0.406Lx0.406W 10.30mmx10.30mm | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | ESR IS MEASURED AT 100 KHZ | - | 47μF | 50V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 500mOhm @ 100kHz | - | - | - | - | - | 4141 | 50V | 0.0235mA | 221mA | Polar | 2000 hours | - | - | 143.7mA @ 120Hz | 221mA @ 100kHz | 0.14 % | - | 221mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG6R3ELL470ME11D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | KMG | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | - | 47μF | 6.3V | - | - | - | - | 2mm | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | 64mA | Polar | 1000 hours | - | - | 64mA @ 120Hz | 115.2mA @ 100kHz | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 53D113G025JP6E3 Vishay Sprague | In Stock | - | Datasheet | 49 Weeks | PCB, Through Hole | Through Hole | Axial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | 53D | 1.012Diax2.642L 25.70mmx67.10mm | -10% +75% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | General Purpose | - | - | 11000μF | 25V | - | - | not_compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 33mOhm @ 120Hz | - | - | - | - | - | - | - | 3.14643mA | 4.23A | Polar | 1000 hours | - | - | 4.23A @ 120Hz | 4.865A @ 1kHz | - | - | - | - | 25.7mm | - | - | 67.1mm | - | - | - | ROHS3 Compliant | - | - |