- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Package Quantity | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1A222AQ Panasonic Electronic Components | 21200 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2017 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 2200μF | - | 10V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 60mOhm | - | - | - | - | - | 5353 | 10V | 0.22mA | 1.1A | - | Polar | 5000 hours | 0.21 | 60mOhm | 825mA @ 120Hz | - | 1.1A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKXJ451ELL680MK50S United Chemi-Con | 591 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2004 | KXJ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | Automotive | - | - | 68μF | - | 450V | - | - | - | - | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | - | 670mA | - | Polar | 12000 hours | - | - | 670mA @ 120Hz | - | 1.675A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 12.5mm | 50mm | 2.028 51.50mm | - | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C102J5GAC3190 KEMET | 11 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | C0603C | KEMET | 1 nF | 0.001 uF | 0603 | 1608 | Class 1 | - | 8000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | - | - | - | - | - | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | - | Automotive | - | - | 1000 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034 (0.87mm) | - | - | - | - | AEC-Q200 | ||
![]() DSS6NC52A101Q55B Murata | 1300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGR392U075V4C3PL Cornell Dubilier Electronics (CDE) | 2 | - | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | -40°C ~ 105°C | - | - | CGR | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 3900 μF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZE500ELL101MHB5D United Chemi-Con | 88 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 100μF | - | 50V | - | - | - | - | 3.5mm | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | 724mA | - | Polar | 3000 hours | - | 74mOhm | 289.6mA @ 120Hz | - | 724mA @ 100kHz | 0.1 % | - | - | Straight | - | - | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EE2G470S Panasonic Electronic Components | 1139 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | EE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 47μF | - | 400V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.295 7.50mm | - | 800 μm | - | 400V | 1.138mA | 1.18A | - | Polar | 10000 hours | - | - | 413mA @ 120Hz | - | 1.18A @ 100kHz | 0.24 % | - | - | - | - | - | 1.18A | - | - | - | 18mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 63ZLH47MEFC6.3X11 Rubycon | 2000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | 47μF | - | 63V | - | - | - | - | 2.4892mm | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | 139mA | - | Polar | 6000 hours | - | 350mOhm | 139mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMZA250ADA100MD61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.157Dia 4.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 10μF | - | 25V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.35Ohm | - | - | - | - | - | - | - | 0.003mA | 90mA | - | Polar | 2000 hours | - | 1.35Ohm | 36mA @ 120Hz | - | 90mA @ 100kHz | 0.14 % | - | - | - | - | - | 90mA | - | - | - | 4mm | 5.8mm | 0.228 5.80mm | 5.1mm | 4.3mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UPM1H101MPD Nichicon | 20 |
| Datasheet | 20 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | - | 100μF | - | 50V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.138 3.50mm | - | 600 μm | - | 50V | 150μA | 620mA | - | Polar | 3000 hours | 0.1 | 140mOhm | 410mA @ 120Hz | - | - | 0.1 % | - | - | - | - | - | - | - | - | - | 8mm | 20mm | 0.846 21.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX472M035C1P3 Cornell Dubilier Electronics (CDE) | 1384 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 4700μF | - | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 113mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.5 mm | - | 35V | - | 2.43A | 120Hz | Polar | 3000 hours | - | - | 2.43A @ 120Hz | - | 3.04A @ 20kHz | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16ZLJ1500M10X20 Rubycon | 993 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | ZLJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 1500μF | - | 16V | - | - | - | - | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 1.5A | - | Polar | 10000 hours | - | 28mOhm | 1.5A @ 120Hz | - | 2.5A @ 100kHz | - | - | - | - | - | - | 2.5A | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UUX2A100MNL1GS Nichicon | 10000 |
| Datasheet | 19 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | UUX | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 10μF | - | 100V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1.1 mm | 3333 | 100V | 30μA | 75mA | - | Polar | 2000 hours | - | - | 75mA @ 120Hz | - | 125.25mA @ 10kHz | 0.08 % | - | - | - | - | - | - | - | General Purpose | - | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEE-HA0J152P Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 1500μF | - | 6.3V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 900 μm | 4141 | 6.3V | 94.5μA | 480mA | - | Polar | 1000 hours | 0.35 | - | 480mA @ 120Hz | - | 816mA @ 10kHz | - | - | - | - | - | - | 480mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 335CKE400MJM Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | 3300 nF | - | - | - | - | - | 1000 | ILLINOIS CAPACITOR INC | 2000 Hrs @ 105°C | - | 335CKE400MJM | + 105 C | Cornell Dubilier / Illinois Capacitor | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Transferred | Active | - | 5.73 | Details | Yes | - | - | 400 V | 400 VDC | -25°C ~ 105°C | Bulk | - | CKE | 0.315 Dia (8.00mm) | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | Bypass, Decoupling | - | - | 3.3 uF | - | - | - | compliant | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 100.477Ohm @ 120Hz | - | POLARIZED | 0.138 (3.50mm) | 400 V | - | - | - | 0.0796 mA | 34 mA | - | Polar | - | 0.2 | - | 42 mA @ 120 Hz | Straight | - | - | 20% | 20% | - | - | 100527.6 mΩ | - | General Purpose Electrolytic Capacitors | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | - | - | - | ||
![]() C0805C221G5GACAUTO KEMET | 21 |
| - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | C0805C | KEMET | 0.22 nF | - | 0805 | 2012 | Class 1 | - | 4000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 2 % | - | - | - | - | - | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | - | Automotive | - | - | 220 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.035 (0.88mm) | - | - | - | - | AEC-Q200 | ||
![]() NEHH4.7M350CC NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEHH4.7M350CC | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | 350 V | - | -25°C ~ 85°C | - | - | NEHH | 0.394" Dia x 0.787" L (10.00mm x 20.00mm) | -10%, +75% | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLP331M450H5P3 Cornell Dubilier Electronics (CDE) | 3663 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 68.038855g | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 330μF | - | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.005Ohm | - | POLARIZED | 0.394 10.00mm | - | 800 μm | - | 450V | 1.15607mA | 1.37A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 35mm | 1.378 35.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 338TTA016M Cornell Dubilier Electronics | 2747 |
| - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | - | - | 2000 Hrs @ 85°C | CORNELL DUBILIER | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | 16 V | 16 VDC | -40°C ~ 85°C | - | - | TTA | 0.630 Dia x 1.220 L (16.00mm x 31.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 3300 | Capacitors | - | - | - | Axial | - | - | - | - | - | 130.6mOhm @ 120Hz | - | - | - | - | - | - | 16 | - | 1.61 A | - | Polar | - | - | - | 1.61 A @ 120 Hz | Straight | 2.0608 A @ 50 kHz | - | - | - | - | Electrolytic Capacitors | 130.6 mOhms | - | Accessories - Aluminum Electrolytic Capacitors | - | - | 16 mm | - | - | 31 mm | - | - | - | - | - | - | - | ||
![]() UPM1E471MPD Nichicon | 1262 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | UPM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | - | 470μF | - | 25V | - | - | - | 25V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | 25V | 352.5μA | 810mA | - | Polar | 5000 hours | - | 65mOhm | 845mA @ 120Hz | - | 1.06A @ 10kHz | 0.14 % | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |