- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FR1V681 Panasonic Electronic Components | 94 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 680μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 20mOhm | - | 0.197 5.00mm | - | - | - | 600 μm | - | 35V | 3μA | 2.18A | Polar | 10000 hours | - | 20mOhm | 1.635A @ 120Hz | 2.18A @ 100kHz | - | - | - | Straight | - | 2.18A | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-FKV680XAP Panasonic Electronic Components | 19 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 68μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | - | - | - | - | - | 2626 | 35V | 23.8μA | 280mA | Polar | 2000 hours | 0.12 | 340mOhm | 182mA @ 120Hz | 280mA @ 100kHz | - | - | - | - | - | 280mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UCD1H4R7MCL1GS Nichicon | 1752 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 8532.22.00 | 4.7μF | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 1717 | 50V | 3μA | 60mA | Polar | 2000 hours | 0.1 | 2.7Ohm | 30mA @ 120Hz | 60mA @ 100kHz | 0.1 % | - | - | - | - | - | General Purpose | 4mm | 5.8mm | 0.240 6.10mm | 4.6mm | 4.3mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 516D107M050MM6AE3 Vishay Sprague | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | 516D | 0.315Diax0.630L 8.00mmx16.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | - | 100μF | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 600 μm | - | 50V | 4μA | 220mA | Polar | 2000 hours | 0.1 | - | 220mA @ 120Hz | 330mA @ 10kHz | - | - | - | - | - | - | - | 8mm | 16mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 382LX273M080N102 Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | ALUMINUM (WET) | 265.000002g | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | 382LX | 1.575Dia 40.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 27000μF | 80V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 15mOhm | - | - | - | - | - | - | - | - | 4.40908mA | 11.35A | Polar | 3000 hours | - | - | 11.35A @ 120Hz | 13.05A @ 20kHz | - | - | - | - | - | - | - | 40mm | - | 4.213 107.00mm | 105mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-1VA101XAP Panasonic Electronic Components | 1800 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 8 | ALUMINUM | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 100μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 2626 | 35V | 3μA | 132mA | Polar | 2000 hours | - | - | 132mA @ 120Hz | 224.4mA @ 10kHz | 0.14 % | - | - | - | - | 132mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() MLP281M450EB0A Cornell Dubilier Electronics (CDE) | 2567 |
| Datasheet | 21 Weeks | - | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | - | 280μF | 450V | - | 12.7mm | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 585mOhm | POLARIZED | 1.000 25.40mm | - | - | - | 1.02 mm | - | 450V | 2nA | 2A | - | 2000 hours | - | - | - | - | - | - | - | Straight | - | - | - | - | 76.2mm | 0.500 12.70mm | - | 44.45mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEE-FPE330UAR Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive | - | - | 33μF | 25V | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm @ 100kHz | - | - | - | - | - | - | - | 25V | 8.2μA | 240mA | Polar | 2000 hours | 0.14 | - | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 240mA | - | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TK1K471AM Panasonic Electronic Components | 125 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 16 | ALUMINUM | - | - | 0.748Lx0.748W 19.00mmx19.00mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 470μF | 80V | TR, 13 INCH | - | - | AEC-Q200 | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 280mOhm @ 100kHz | - | - | - | - | - | 1.2 mm | 7575 | 80V | 376μA | 400mA | Polar | 2000 hours | - | - | 300mA @ 120Hz | 400mA @ 100kHz | 0.12 % | - | - | - | - | 400mA | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() DCMC243T200DF2B Cornell Dubilier Electronics (CDE) | 2113 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | DCMC | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | General Purpose | - | - | 24000μF | 200V | - | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13.3mOhm @ 120Hz | - | 1.250 31.75mm | - | - | - | - | - | 200V | 13.15mA | 19.5A | Polar | 4000 hours | - | - | 19.5A @ 120Hz | 22.815A @ 10kHz | - | - | - | - | - | - | - | 76.2mm | 76.2mm | 5.687 144.45mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UCS2E220MPD Nichicon | 18 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | UCS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 22μF | 200V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 250V | 320μA | 500mA | Polar | 8000 hours | 0.2 | - | 250mA @ 120Hz | 500mA @ 100kHz | 0.2 % | - | - | Straight | - | - | - | 10mm | 20mm | 0.846 21.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EMVE101ARA101MKE0S United Chemi-Con | 4813 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | 0.512Lx0.512W 13.00mmx13.00mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVE | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | General Purpose | - | - | 100μF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380mA | Polar | 2000 hours | - | - | 380mA @ 120Hz | - | - | - | - | - | - | 380mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TG2A220P Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive | ESR IS MEASURED AT 100 KHZ | - | 22μF | 100V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 100kHz | - | - | - | - | - | - | 4141 | 100V | 0.022mA | 90mA | Polar | 2000 hours | 0.1 | - | 58.5mA @ 120Hz | 90mA @ 100kHz | 0.1 % | - | - | - | - | 90mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() WBR5-450A Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | WBR | 0.470Diax1.570L 11.94mmx39.88mm | -10% +50% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 5μF | 450V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40Ohm @ 120Hz | - | - | - | No | - | - | - | - | 0.0875mA | 42mA | Polar | 2000 hours | - | - | 42mA @ 120Hz | 54.6mA @ 100kHz | - | - | - | Straight | - | - | - | 11.94mm | 39.878mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() B45192R2107M409 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45192R2107M409 | B45192R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.73 | Yes | - | - | - | B45-LOW PROFILE | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 100 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 10 V | - | 2917 | - | 0.01 mA | - | - | - | 0.08 | - | - | - | - | 20% | 20% | - | 200 mΩ | - | - | - | 1.5 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() B45196H3225K109 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H3225K109 | B45196H | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.73 | Yes | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 2.2 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | 1206 | - | 0.0005 mA | - | - | - | 0.06 | - | - | - | - | 10% | 10% | - | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() ECA-1JFQ101 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1JFQ101 | HFQ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 8.03 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 100 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 63 V | - | - | - | 0.063 mA | 580 mA | - | - | 0.08 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1882C1H620GA01D Murata Electronics | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | GRM1882C1H620GA01D | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Not Recommended | 5.66 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | 60ppm/Cel ppm/°C | - | - | - | - | 0.000062 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | CH | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() GRM2162C1H432JA01D Murata Electronics | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | GRM2162C1H432JA01D | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | 60ppm/Cel ppm/°C | - | - | - | - | 0.0043 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | CH | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() ECE-A2AU3R3 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA2AU3R3 | SU | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.68 | Yes | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 3.3 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 100 V | - | - | - | 0.0099 mA | 40 mA | - | - | 0.08 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - |