- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X101J5GAC3190 KEMET | 480000 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | - | - | C0603X | KEMET | 0.1 nF | 0603 | 1608 | Class 1 | 8000 | - | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | FT-CAP | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | SMD Comm C0G Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | - | - | - | - | - | Flexible (Soft) | - | C0G, NP0 | Surface Mount Multilayer Ceramic Chip Capacitors | - | Automotive, Boardflex Sensitive | - | - | 100 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | - | - | - | - | AEC-Q200 | ||
![]() SLP102M160C4P3 Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 1000μF | - | 160V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 199mOhm | - | POLARIZED | 0.394 10.00mm | - | - | 1.5 mm | - | 160V | - | 2.4A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 45mm | 1.772 45.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLS173M020EB0C Cornell Dubilier Electronics (CDE) | 2506 |
| Datasheet | 28 Weeks | - | PCB, Through Hole | Through Hole | FlatPack | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 17000μF | - | 20V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 33mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | - | 2nA | 17.6A | - | Polar | 10000 hours | - | - | 17.6A @ 120Hz | - | 19.5A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EKMV401VSN102MA60S United Chemi-Con | In Stock | - | - | - | Tin | Screw | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | Aluminium | 2 | - | - | - | - | - | - | - | 200 | NIPPON CHEMI-CON CORP | 3000 Hour | - | - | EKMV401VSN102MA60S | + 105 C | - | - 25 C | 105 °C | -25 °C | - | ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | - | Active | - | - | 5.65 | Details | Yes | 853222*** | - | - | - | 400 VDC | - | Bulk | - | MVA | - | 20 % | e3 | - | - | - | - | Screw | EAR99 | - | - | Tin (Sn) | - | - | - | 1000 uF | - | - | - | 10 mm | compliant | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | Polar | 10 mm | - | 400 V | - | - | 400 V | 1.89737 mA | 2.79 A | 120 kHz | - | 3000 hours | 0.15 | - | - | - | - | 15 % | 20% | 20% | Straight | - | 0.249 Ohms | - | Aluminum Electrolytic Capacitors | - | - | 35 mm | 60 mm | - | 60 mm | - | - | No | No SVHC | - | Lead Free | - | ||
![]() HHXA350GRA271MJA0G United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | 4000 Hour | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Can | - | - | AEC-Q200 | - | Details | - | - | - | 0.059435 oz | - | 35 VDC | - | Bulk | - | HXA | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 uF | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mOhms | - | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | - | - | 10 mm | - | - | - | - | - | - | - | ||
![]() EEU-FC1V391S Panasonic Electronic Components | 1143 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | Automotive | - | - | 390μF | - | 35V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 65mOhm | - | - | 0.197 5.00mm | Yes | - | 600 μm | - | 35V | 3μA | 1.205A | - | Polar | 5000 hours | - | 65mOhm | 903.8mA @ 120Hz | - | 1.205A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | 12.5mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM332 Panasonic Electronic Components | 3257 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 3300μF | - | 35V | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 35V | 3μA | 1.4A | - | Polar | 2000 hours | - | - | 1.4A @ 120Hz | - | 2.38A @ 10kHz | 0.18 % | - | - | Straight | - | - | 1.4A | - | General Purpose | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKMQ101ELL331MK25S United Chemi-Con | 1299 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | KMQ | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | - | 330μF | - | 100V | - | - | - | - | - | 5.0038mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 540mA | - | Polar | 2000 hours | - | - | 540mA @ 120Hz | - | 810mA @ 100kHz | 0.08 % | - | - | Straight | - | - | - | - | General Purpose | - | - | - | 1.043 26.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CG213U016U3C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | CG | 1.750Dia 44.45mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 21000μF | - | 16V | - | - | - | - | - | 19mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 12mOhm @ 120Hz | - | - | - | - | - | - | - | - | 1.73897mA | 10.5A | - | Polar | 2000 hours | - | - | 10.5A @ 120Hz | - | 12.075A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 44.5mm | 79.4mm | 3.125 79.38mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UPM1H100MDD Nichicon | 3963 |
| - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | UPM | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | - | 10μF | - | 50V | - | - | - | - | 50V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 15μA | 57mA | - | Polar | 2000 hours | 0.1 | 1.4Ohm | 57mA @ 120Hz | - | 115mA @ 10kHz | 0.1 % | - | - | - | - | - | 57mA | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HA2A100P Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | - | 100V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 900 μm | 3333 | 100V | 10μA | 55mA | - | Polar | 1000 hours | 0.18 | - | 55mA @ 120Hz | - | 93.5mA @ 10kHz | - | - | - | - | - | - | 55mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1V4R7R Panasonic Electronic Components | 1400 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 4.7μF | - | - | TR, 13 Inch | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 35V | - | 1717 | - | 0.001645mA | - | - | Polar | - | 0.12 | 1.35Ohm | 67.5mA @ 120Hz | - | 90mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 5.5mm | 4.3mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1E332AM Panasonic Electronic Components | 345 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 3300μF | - | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 33mOhm | - | - | - | - | - | - | 7575 | 25V | 0.825mA | 2.06A | - | Polar | 5000 hours | - | 33mOhm | 1.545A @ 120Hz | - | 2.06A @ 100kHz | 0.18 % | - | - | - | - | - | 2.06A | - | - | - | 18mm | 16.5mm | 0.669 17.00mm | 21mm | 19mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG101ELL471MLN3S United Chemi-Con | 1994 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | KMG | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 470μF | - | 100V | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 715mA | - | Polar | 1000 hours | - | - | 715mA @ 120Hz | - | 1.0725A @ 100kHz | - | - | - | - | - | - | - | - | General Purpose | - | 16mm | 31.5mm | 1.299 33.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EKZM100ETD102MH15D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2016 | KZM | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | - | 1000μF | - | 10V | - | - | - | - | - | 3.5052mm | - | - | - | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | - | - | 1.25A | - | Polar | 8000 hours | - | 45mOhm | 750mA @ 120Hz | - | 1.25A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-HC1E331P Panasonic Electronic Components | 133 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | - | - | 330μF | - | 25V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | 25V | 3μA | 238mA | - | Polar | 5000 hours | 0.16 | - | 238mA @ 120Hz | - | 404.6mA @ 10kHz | - | - | - | - | - | - | 238mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA330WP Panasonic Electronic Components | 249500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 33μF | - | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 2626 | - | 0.01155mA | 60mA | - | Polar | 1000 hours | 0.16 | - | 60mA @ 120Hz | - | 102mA @ 10kHz | - | - | - | - | - | - | 60mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C221 Panasonic Electronic Components | 8977 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 220μF | - | 16V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 130mOhm | - | - | 0.098 2.50mm | - | - | 500 μm | - | 16V | 35.2μA | 455mA | - | Polar | 5000 hours | 0.16 | 130mOhm | 318.5mA @ 120Hz | - | 455mA @ 100kHz | - | - | - | Straight | - | - | - | - | - | - | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKMS501VSN471MA60S United Chemi-Con | 189 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2003 | KMS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | - | 470μF | - | 500V | - | - | - | - | - | 10mm | - | - | - | - | - | - | 0.394 10.00mm | - | - | 1 mm | - | - | - | 2.03A | - | Polar | 3000 hours | - | - | 2.03A @ 120Hz | - | 2.9029A @ 50kHz | - | - | - | - | - | - | - | - | - | - | 35mm | 60mm | 2.461 62.50mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA470AP Panasonic Electronic Components | 12200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 47μF | - | 35V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 650 μm | 3333 | 35V | 3μA | 165mA | - | Polar | 2000 hours | - | - | 165mA @ 120Hz | - | 280.5mA @ 10kHz | 0.14 % | - | - | - | - | - | - | - | - | - | 8mm | 9.5mm | 0.244 6.20mm | 6.2mm | - | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 |