- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Standard Frequency | Supplier Package | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Voltage - Rated AC | Lead Pitch | Physical Dimension | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Frequency Tolerance | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Crystal/Resonator Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HA1A470WR Panasonic Electronic Components | 41 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 47μF | - | 10V | - | - | - | - | - | - | - | 1.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 650 μm | 2121 | 10V | 4.7μA | 43mA | - | Polar | 1000 hours | 0.3 | - | - | 43mA @ 120Hz | 73.1mA @ 10kHz | - | - | - | - | - | - | - | 43mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1JA470P Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 47μF | - | 63V | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 4141 | - | 3μA | 45mA | - | Polar | 2000 hours | - | - | - | 45mA @ 120Hz | 76.5mA @ 10kHz | - | 0.18 % | - | - | - | - | - | - | - | - | - | 10mm | 12mm | 0.413 10.50mm | - | 10.3mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FC1V470P Panasonic Electronic Components | 7000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 47μF | - | 35V | - | - | - | - | - | - | 35V | 2.2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | - | 400mOhm | - | - | - | - | - | 3333 | 35V | 3μA | 230mA | - | Polar | 1000 hours | - | - | 400mOhm | 172.5mA @ 120Hz | 230mA @ 100kHz | - | - | - | - | - | - | - | 230mA | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() PME260AC7100K KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UWD1V331MCL1GS Nichicon | 204 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 8532.22.00 | 330μF | - | 35V | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 4141 | 35V | 115.5μA | 670mA | - | - | 5000 hours | - | - | 90mOhm | 335mA @ 120Hz | 670mA @ 100kHz | - | 0.14 % | - | - | - | - | - | - | - | General Purpose | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EKXG401ELL6R8MJ16S United Chemi-Con | 300 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | KXG | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 6.8μF | - | 400V | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 110mA | - | Polar | 8000 hours | - | - | - | 110mA @ 120Hz | 275mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.630 16.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1E101P Panasonic Electronic Components | 3735 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 100μF | - | 25V | - | - | - | - | - | - | - | 3.1mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 900 μm | 3333 | 25V | 25μA | 130mA | - | Polar | 1000 hours | 0.16 | - | - | 130mA @ 120Hz | 221mA @ 10kHz | - | - | - | - | - | - | - | 130mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMVY250ADA471MJA0G United Chemi-Con | 722 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.394Dia 10.00mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | - | 470μF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | 670mA | - | Polar | 2000 hours | - | - | 150mOhm | 335mA @ 120Hz | 670mA @ 100kHz | - | - | - | - | - | - | - | 670mA | - | - | - | 10mm | 10mm | 0.394 10.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EMVY350ADA470MF55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.248Dia 6.30mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | - | 47μF | - | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | 140mA | - | Polar | 1000 hours | - | - | 1Ohm | 56mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 0402N161G500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | 2 | - | - | Walsin | 0.16 nF | 0402 | 1005 | Class 1 | 10000 | - | - | - | Walsin | - | + 125 C | - | - 55 C | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | Details | - | - | - | - | - | 0.000053 oz | - | 50 VDC | - | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | - | - | - | 160pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() CSTCR4M72G53-R0 Murata Electronics | 2500 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | 3000 | - | - | - | Murata | - | + 80 C | Murata Electronics | - 20 C | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | 4.72 MHz | SMD | CERALOCK | - | - | - | - | -20 to 80 °C | MouseReel | - | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | - | - | - | Resonators | - | - | - | 4.72 MHz | - | 3 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | Resonators | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | ||
![]() EMVE401ARA4R7MKG5S United Chemi-Con | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | - | Aluminium | - | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | - | 5000 nF | - | - | - | 600 | - | 2000 Hour | 1000 Hrs @ 105°C | - | - | + 105 C | United Chemi-Con | - 40 C | - | - | - | - | Bulk | - | - | Active | AEC-Q200 | - | Details | - | 853222*** | - | - | - | - | 400 V | 400 VDC | 400 V | -40°C ~ 105°C | Tape & Reel (TR) | - | MVE | 0.492 Dia (12.50mm) | 20 % | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | - | 5 uF | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Polar | - | - | - | - | - | 400 V | - | 50 mA | 120 kHz | Polar | 2000 hours | - | - | - | 50 mA @ 120 Hz | 125 mA @ 100 kHz | - | 20 % | - | - | Straight | - | - | - | Aluminum Electrolytic Capacitors | - | - | 12.5 mm | 16 mm | 0.630 (16.00mm) | 16 mm | - | No | No SVHC | - | Lead Free | - | ||
![]() EEU-FM1E152 Panasonic Electronic Components | 3745 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 1500μF | - | 25V | - | - | - | - | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 15mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 25V | 0.375mA | 3.19A | - | Polar | 7000 hours | 0.14 | - | 15mOhm | 2.552A @ 120Hz | 3.19A @ 100kHz | - | - | - | - | - | - | - | 3.19A | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() UUD1H470MCQ1GS Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | UUD | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | - | 6.3 mm | - | - | 11 mm | - | - | - | - | - | - | ||
![]() CSTLS9M83G56-B0 Murata Electronics | 1617 |
| - | 6 Weeks | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | 500 | MURATA MANUFACTURING CO LTD | - | - | Murata | CSTLS9M83G56-B0 | + 80 C | Murata Electronics | - 20 C | - | 9.83 MHz | 80 °C | -20 °C | Bulk | - | Active | Active | - | 5.55 | Details | Yes | - | - | - | CERALOCK | 0.005168 oz | - | - | - | -20°C ~ 80°C | Bulk | - | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | - | - | - | - | - | - | - | Ceramic Resonator | - | - | - | - | BULK | - | 47 pF | Resonators | - | - | compliant | 9.83 MHz | -0.4, +0.2% | - | Through Hole | - | - | L8.0XB3.0XH5.5 (mm)/L0.315XB0.118XH0.217 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 pF | 25 Ohms | - | - | ±0.5% | - | - | - | - | Resonators | CERAMIC RESONATOR | - | - | Built in Capacitor | Resonators | - | 3 mm | - | 8 mm | 5.5 mm | - | - | - | - | - | ||
![]() EEU-EB1H100S Panasonic Electronic Components | 4500 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | - | 50V | - | - | - | - | - | - | - | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 5μA | 27mA | - | Polar | 5000 hours | 0.15 | - | - | 27mA @ 120Hz | 44.55mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1JA470UP Panasonic Electronic Components | 16 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 85°C | -40°C | Automotive | - | - | 47μF | - | 63V | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | 63V | 3μA | 45mA | - | Polar | 2000 hours | - | - | - | 45mA @ 120Hz | 76.5mA @ 10kHz | - | - | - | - | - | - | - | 45mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UVZ2A220MED1TD Nichicon | 48 |
| - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2013 | UVZ | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 22μF | - | 100V | AMMO PACK | - | - | - | - | - | - | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | 0.066mA | 93mA | - | Polar | 1000 hours | 0.08 | - | - | 93mA @ 120Hz | 186mA @ 10kHz | - | - | - | - | Straight | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKMQ251VSN471MQ30S United Chemi-Con | 264 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2004 | KMQ | 1.000Dia 25.40mm | ±20% | e3 | - | Active | Not Applicable | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 470μF | - | 250V | - | - | - | - | - | - | - | 10mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.394 10.00mm | - | - | 2 mm | - | 250V | - | 1.4A | 120Hz | Polar | 2000 hours | - | - | - | 1.4A @ 120Hz | 2.1A @ 50kHz | - | 0.15 % | - | - | - | - | - | - | - | - | - | 25.4mm | 30mm | 1.260 32.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EKMG500ELL220ME11D United Chemi-Con | 1100 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | KMG | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 22μF | - | 50V | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | - | - | 65mA | - | Polar | 1000 hours | - | - | - | 65mA @ 120Hz | 117mA @ 100kHz | - | 0.12 % | - | - | Straight | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - |