- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-HD1H470 Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.248Dia 6.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 47μF | - | 50V | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 50V | - | 110mA | Polar | 1000 hours | - | - | 110mA @ 120Hz | - | 1.65A @ 100kHz | - | - | - | Straight | - | - | 110mA | - | - | - | - | - | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWR0J470MCL1GB Nichicon | 640 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWR | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | 8532.22.00 | 47μF | - | 6.3V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 1717 | - | 3μA | 40mA | Polar | 2000 hours | 0.3 | - | 45mA @ 120Hz | - | 67.5mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 5.4mm | 0.217 5.50mm | 4.6mm | 4.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0603X101K5GACAUTO KEMET | 31 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | C0603X | KEMET | 0.1 nF | ± 10% | 0603 | 1608 | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0603X101K5GACAUTO | - | + 125 C | KEMET | - 55 C | MSL 1 - Unlimited | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X101K5GAC3121 | Active | Active | AEC-Q200 | 4.15 | Details | Yes | FT-CAP | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | SMD Auto C0G Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | C0G, NP0 | Surface Mount Multilayer Ceramic Chip Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Boardflex Sensitive | 8532.24.00.20 | 100pF | Capacitors | - | TR, Punched Paper, 7 Inch | - | compliant | AEC-Q200 | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | C0G | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6mm | 0.85mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | - | - | - | - | AEC-Q200 | ||
![]() UHE1H220MDD1TA Nichicon | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Box (TB) | 2011 | UHE | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 22μF | - | - | AMMO PACK | - | - | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | 50V | - | - | - | 0.011mA | 99mA | Polar | 5000 hours | 0.1 | 700mOhm | 99mA @ 120Hz | - | 180mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EKMA350ELL330MF07D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C~105°C | Bulk | 2011 | KMA | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 33μF | - | - | - | - | - | - | - | - | 2.4892mm | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | - | 64mA | Polar | 1000 hours | - | - | 64mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLPX183M010A5P3 Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SLPX | 0.866Dia 22.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Snap in | EAR99 | - | - | - | General Purpose | - | 18000μF | - | 10V | - | - | unknown | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 41mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | 3.22A | Polar | 3000 hours | - | - | 3.22A @ 120Hz | - | 4.03A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 515D227M025BB6AE3 Vishay Sprague | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | 515D | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 220μF | - | 25V | - | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | 25V | 0.165mA | 320mA | Polar | 2000 hours | 0.14 | - | 320mA @ 120Hz | - | 480mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() ESY277M050AH4AA KEMET | 32 |
| - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | ESY277M | KEMET | - | - | - | - | - | 10 | 200 | KEMET ELECTRONICS CORP | 4000 Hrs @ 105°C | KEMET | ESY277M050AH4AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Radial | SY277M050AH4AAKPLP | Active | Active | - | 5.4 | Details | Yes | - | 0.092345 oz | 50 V | 50 VDC | -40°C ~ 105°C | Bulk | - | ESY | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | Single-Ended Aluminum Electrolytic Capacitor | - | General Purpose | - | 270 μF | Capacitors | - | BULK | 5 mm | compliant | - | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 100kHz | - | POLARIZED | 0.197" (5.00mm) | - | - | 50 V | - | - | - | 135 uA | 1580 mA | Polar | - | 0.1 | 30 mOhms | 1.106 A @ 120 Hz | Straight | 1.58 A @ 100 kHz | - | 20% | 20% | - | Electrolytic Capacitors | 30 mOhms | - | Low Impedance Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 10 mm | - | 0.866" (22.00mm) | 20 mm | - | - | - | - | - | - | - | ||
![]() ESW227M035AH9AA KEMET | 12 |
| - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | ESW227M | KEMET | - | - | - | - | - | 12 % | 200 | - | 5000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SW227M035AH9AAKPLP | - | Active | - | - | Details | - | - | - | 35 V | 35 VDC | -40°C ~ 105°C | Ammo Pack | - | ESW | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | General Purpose | - | 220 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | 80mOhm @ 100kHz | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | 77 uA | 865 mA | Polar | - | - | - | 432.5 mA @ 120 Hz | Straight | 865 mA @ 100 kHz | - | - | - | - | Electrolytic Capacitors | 80 mOhms | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 10 mm | - | 0.551" (14.00mm) | 12.5 mm | - | - | - | - | - | - | - | ||
![]() XE2201 Okaya | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESW337M035AG6AA KEMET | 15 |
| - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | ESW337M | KEMET | - | - | - | - | - | 12 % | 200 | KEMET ELECTRONICS CORP | 5000 Hrs @ 105°C | KEMET | ESW337M035AG6AA | ESW | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Radial | SW337M035AG6AAKPLP | Active | Active | - | 4.78 | Details | Yes | - | 0.082453 oz | 35 V | 35 VDC | -40°C ~ 105°C | Bulk | - | ESW | 0.315" Dia (8.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | Single Ended Aluminium Electrolytic Capacitor | - | General Purpose | - | 330 μF | Capacitors | - | Bulk | 3.5 mm | compliant | - | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 65mOhm @ 100kHz | - | POLARIZED | 0.138" (3.50mm) | - | - | 35 V | - | - | - | 115 uA | 995 mA | Polar | - | 0.12 | - | 605 mA @ 120 Hz | Straight | 1.21 A @ 100 kHz | - | 20% | 20% | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 8 mm | - | 0.866" (22.00mm) | 20 mm | - | - | - | - | - | - | - | ||
![]() EEU-FM1H681L Panasonic Electronic Components | 2283 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 680μF | - | 50V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16mOhm | - | - | 0.197 5.00mm | - | - | - | 800 μm | - | 50V | 0.34mA | 3.16A | Polar | 7000 hours | 0.1 | 16mOhm | 2.37A @ 120Hz | - | 3.16A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 30mm | 1.260 32.00mm | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() UHE1H151MPD Nichicon | 668 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | UHE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | 8532.22.00 | 150μF | - | 50V | TAPE | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 480mOhm | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 50V | 75μA | 760mA | Polar | 7000 hours | 0.10 | 120mOhm | 532mA @ 120Hz | - | 760mA @ 100kHz | 0.1 % | - | - | - | - | - | - | - | General Purpose | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-1JHG221 Panasonic Electronic Components | 800 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 220μF | - | 63V | - | - | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 63V | 3μA | 335mA | Polar | 2000 hours | 0.1 | - | 335mA @ 120Hz | - | 502.5mA @ 100kHz | 0.1 % | - | - | Straight | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKY-500ELL271MK15S United Chemi-Con | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KY | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | 270μF | - | 50V | - | - | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 1.26A | Polar | 10000 hours | - | 61mOhm | 630mA @ 120Hz | - | 1.26A @ 100kHz | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() UPW2W4R7MHD1TO Nichicon | 34 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Cut Tape (CT) | 2009 | UPW | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 4.7μF | - | 450V | AMMO PACK | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | 0.1846mA | 49mA | Polar | 7000 hours | - | - | 49mA @ 120Hz | - | 78.4mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16YXJ1000M10X16 Rubycon | 1000 | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | YXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | 1000μF | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 16V | 3μA | 1.21A | Polar | 10000 hours | - | 62mOhm | 907.5mA @ 120Hz | - | 1.21A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C221KDGACAUTO KEMET | 15 |
| - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | - | - | - | - | - | C0805C | KEMET | 0.22 nF | - | 0805 | 2012 | Class 1 | - | 2500 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000194 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | - | SMD Auto C0G HV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | - | - | - | - | - | Standard | - | C0G, NP0 | High Voltage C0G Dielectric Commercial MLCCs | - | Automotive | - | 220 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 2 mm | 1.25 mm | 0.055 (1.40mm) | - | - | - | - | AEC-Q200 | ||
![]() 25YXJ220M6.3X11 Rubycon | 963 | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | YXJ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 220μF | - | 25V | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 25V | 3μA | 400mA | Polar | 7000 hours | 0.14 | 220mOhm | 280mA @ 120Hz | - | 400mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() UCD1K151MNQ1MS Nichicon | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.535Lx0.535W 13.60mmx13.60mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | Automotive | 8532.22.00 | 150μF | - | 80V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 5454 | 80V | 3μA | 500mA | Polar | 5000 hours | - | 320mOhm | 250mA @ 120Hz | - | 500mA @ 100kHz | 0.08 % | - | - | - | - | - | - | - | General Purpose | - | - | - | 12.5mm | 13.5mm | 0.571 14.50mm | 14.6mm | 13.6mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 |