- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UVZ1V470MDD Nichicon | 305 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 47μF | - | 35V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 500 μm | - | 35V | 49.35μA | 93mA | - | Polar | 1000 hours | - | - | 93mA @ 120Hz | 186mA @ 10kHz | 0.14 % | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FM1E222L Panasonic Electronic Components | 1097 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 2200μF | - | 25V | - | - | 25V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | - | 12mOhm | 0.197 5.00mm | - | 800 μm | - | 25V | 0.55mA | 3.75A | - | Polar | 7000 hours | 0.16 | 12mOhm | 3A @ 120Hz | 3.75A @ 100kHz | 0.14 % | - | - | - | - | - | - | 12.5mm | 35mm | 1.457 37.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() C0805X102KDRACAUTO KEMET | 15 |
| - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 1 nF | 0.001 uF | 0805 | 2012 | Class 2 | 2500 | - | KEMET | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | FT-CAP | 0.000194 oz | - | 1 kVDC | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | - | 1000 pF | Capacitors | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() EEE-HA2A330P Panasonic Electronic Components | 1800 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | HA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 33μF | - | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | 100V | 3μA | 65mA | - | Polar | 1000 hours | 0.18 | - | 65mA @ 120Hz | 110.5mA @ 10kHz | - | - | - | 65mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1E100R Panasonic Electronic Components | 1605 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 10μF | - | 25V | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 2121 | 25V | 3μA | 28mA | - | Polar | 1000 hours | 0.14 | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | 28mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() AHA106M25C12T-F Cornell Dubilier Electronics (CDE) | 25 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 10μF | - | 25V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 23.2Ohm @ 120Hz | - | - | - | - | - | 0.003mA | 28mA | - | Polar | 1000 hours | 0.14 | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | - | - | - | - | 5mm | 6.5mm | 0.213 5.40mm | - | 5.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-1EA100NP Panasonic Electronic Components | 65282 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 10μF | - | 25V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 25V | 3μA | 28mA | - | Bi-Polar | 2000 hours | 0.28 | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | 28mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1A101S Panasonic Electronic Components | 30000 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.197Dia 5.00mm | ±20% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | Automotive | - | 100μF | - | 10V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 800mOhm | 0.079 2.00mm | No | 500 μm | - | 10V | 3μA | 175mA | - | Polar | 1000 hours | - | 800mOhm | 113.8mA @ 120Hz | 175mA @ 100kHz | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UVR1C471MPD Nichicon | 1362 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | UVR | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | 470μF | - | 16V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.138 3.50mm | - | 600 μm | - | 16V | 225.6μA | 440mA | - | Polar | 2000 hours | 0.2 | - | 440mA @ 120Hz | 660mA @ 10kHz | 0.2 % | - | - | - | - | General Purpose | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UUR1E331MNL1GS Nichicon | 37 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 25V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | UUR | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | General Purpose | - | 330μF | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 305mA | - | - | 2000 hours | - | - | 305mA @ 120Hz | 396.5mA @ 10kHz | 0.16 % | - | - | 305mA | - | General Purpose | - | 10mm | 10mm | 0.413 10.50mm | 10mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UPW0J471MPD Nichicon | 16 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 470μF | - | 6.3V | TAPE | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 234mOhm | 0.138 3.50mm | - | 600 μm | - | 6.3V | 88.83μA | 555mA | - | Polar | 3000 hours | - | 117mOhm | 416.25mA @ 120Hz | - | 0.22 % | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGS381T350R4C Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CGS | 1.375Dia 34.93mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 380μF | - | 350V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 318mOhm @ 120Hz | - | - | - | - | - | 2.19mA | 2A | - | Polar | 3000 hours | - | - | 2A @ 120Hz | 3A @ 10kHz | - | - | - | - | - | General Purpose | - | 35mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ECA-2GHG010 Panasonic Electronic Components | 140 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | NHG | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 1μF | - | 400V | - | - | 400V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 500 μm | - | 400V | 0.04mA | 18mA | - | Polar | 2000 hours | - | - | 18mA @ 120Hz | 27mA @ 100kHz | 0.24 % | Straight | - | 18mA | - | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-2AM3R3 Panasonic Electronic Components | 95300 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 3.3μF | - | 100V | - | - | - | 2mm | - | - | - | - | 0.079 2.00mm | - | 500 μm | - | 100V | 3mA | 40mA | - | Polar | 2000 hours | 0.1 | - | - | 68mA @ 10kHz | 0.1 % | Straight | - | 40mA | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 380LQ271M400K022 Cornell Dubilier Electronics (CDE) | 142 |
| Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 35.000009g | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 270μF | - | 400V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 737mOhm @ 120Hz | 0.394 10.00mm | - | 1.5 mm | - | 400V | 4mA | 1.67A | 120Hz | Polar | 2000 hours | - | - | 1.67A @ 120Hz | 2.34A @ 20kHz | 20 % | - | - | - | - | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() UCB1H470MNL1GS Nichicon | 32 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2007 | UCB | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | 8532.22.00 | 47μF | - | 50V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 50V | 70.5μA | 92mA | - | Polar | 7000 hours | 0.14 | - | 92mA @ 120Hz | 138mA @ 10kHz | - | - | - | - | - | General Purpose | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() UWX0J101MCL1GB Nichicon | 3 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 4.535924g | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 100μF | - | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 6.3V | 3μA | 70mA | - | Polar | 2000 hours | 0.3 | - | 70mA @ 120Hz | 105mA @ 10kHz | 0.26 % | - | - | 70mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LNY2V272MSEF Nichicon | 18 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | LNY | 2.008Dia 51.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | Aluminum (Al) | - | - | General Purpose | - | 2700μF | - | 350V | - | - | - | 21.9964mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.866 22.00mm | - | - | - | 350V | 2.92mA | 12.2A | - | Polar | 2000 hours | - | - | 12.2A @ 120Hz | 17.08A @ 10kHz | - | - | - | - | - | General Purpose | - | 51mm | 90mm | 3.543 90.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS283U025V3C Cornell Dubilier Electronics (CDE) | 30 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 28000μF | - | 25V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 28mOhm @ 120Hz | - | - | - | - | - | - | 7.5A | - | Polar | 2000 hours | - | - | 7.5A @ 120Hz | 9.75A @ 10kHz | - | - | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-1HA100AP Panasonic Electronic Components | 10000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 10μF | - | 50V | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 50V | 3μA | 35mA | - | Polar | 2000 hours | - | - | 35mA @ 120Hz | 59.5mA @ 10kHz | 0.12 % | - | - | 35mA | - | General Purpose | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |