- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X104J3RACAUTO KEMET | 8650000 |
| - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | C0603X | KEMET | 100 nF | 100000 pF | ± 5% | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | KEMET | C0603X104J3RACAUTO | - | + 125 C | KEMET | - 55 C | MSL 1 - Unlimited | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | AEC-Q200 | 0.91 | Details | Yes | FT-CAP | 0.000222 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | SMD Auto X7R Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | e3 | Yes | Flexible (Soft) | EAR99 | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Boardflex Sensitive | STANDARD: AEC-Q200 | 8532.24.00.20 | 0.1µF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | AEC-Q200 | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | X7R | Yes | 25 V | 0603 | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6mm | 0.85mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | AEC-Q200 | ||
![]() LLN2D122MELB35 Nichicon | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | NICHICON CORP | Nichicon Corporation | LLN2D122MELB35 | LN | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | 5.73 | - | Yes | - | - | - | - | - | - | LLN(200 VOLT) | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.22.00 | 1200 µF | - | - | 10 mm | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 200 V | - | 1.46 mA | 3610 mA | 0.15 | - | 20% | 20% | - | - | - | - | - | - | - | - | 30 mm | - | - | 35 mm | - | - | - | ||
![]() B45196H1157M309 KEMET | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | B45196H1157M309 | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 6.3 V | 2413 | 0.0095 mA | 121.2 mA | 0.08 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() GRM2165C1H101JZ01D Murata Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM2165C1H101JZ01D | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0001 µF | - | TR, PAPER, 7 INCH | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | 0805 | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C1812C393J5RAC KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | C1812C393J5RAC | - | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.28 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.039 µF | - | TR, EMBOSSED PLASTIC, 7/13 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 50 V | 1812 | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | 1 mm | - | 4.5 mm | 3.2 mm | - | - | ||
![]() 25YXG470MT810X16 Rubycon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | RUBYCON CORP | Rubycon Corporation | 25YXG470MT810X16 | YXG | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | 5.19 | - | Yes | - | - | - | - | - | - | YXG | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | - | - | 470 µF | - | TAPE | 5 mm | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 25 V | - | 0.1175 mA | 665.5 mA | 0.14 | - | 20% | 20% | - | - | - | - | - | - | - | - | 10 mm | - | - | 16 mm | - | - | - | ||
![]() B45196H6684K109 KEMET | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | B45196H6684K109 | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.83 | - | Yes | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 0.68 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 35 V | 1206 | 0.0005 mA | 38.8 mA | 0.04 | - | 10% | 10% | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() GRM188R71H103KD01J Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1555C1H560JA01E Murata Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM1555C1H560JA01E | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Pure Tin (Sn) | - | - | 8532.24.00.20 | 0.000056 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | 0402 | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() VJ0402A100FXBCW1BC Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | VJ0402A100FXBCW1BC | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.54 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00001 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 100 V | 0402 | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() VJ1812Y223JXGAC Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | VJ1812Y223JXGAC | VJ | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | Active | - | - | 5.54 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.022 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 1000 V | 1812 | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM3162C1H471JZ01D Murata Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM3162C1H471JZ01D | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | 60ppm/Cel ppm/°C | - | Tin (Sn) | - | - | 8532.24.00.20 | 0.00047 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | CH | Yes | 50 V | 1206 | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() GRP1555C1H2R0CZ01E Murata Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRP1555C1H2R0CZ01E | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | - | 8532.23.00.20 | 0.000002 µF | - | TR, PAPER, 7 INCH | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | No | 50 V | 0402 | - | - | - | - | 12.5% | 12.5% | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 1 mm | - | - | ||
![]() NRWA100M35V5X11TRF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NRWA100M35V5X11TRF | - | - | - | - | - | 105 °C | -55 °C | - | 5 MML RADIAL LEADED, CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | 5.32 | - | Yes | - | - | - | - | - | - | NRWA | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 10 µF | - | TR, CARDBOARD, 14 INCH | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 35 V | - | 0.0105 mA | 35 mA | 0.12 | - | 20% | 20% | - | 19900 mΩ | - | - | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | ||
![]() DME2P15K Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | Cornell Dubilier Electronics Inc | DME2P15K | DME | - | - | - | - | 85 °C | -55 °C | - | , 4124 | RECTANGULAR PACKAGE | Radial | Obsolete | - | - | 5.8 | - | No | - | - | - | - | - | - | DME(250 VOLT) | - | - | - | - | - | EAR99 | - | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.15 µF | - | - | 7.5 mm | unknown | - | - | FILM CAPACITOR | - | - | - | - | - | - | 250 V | 4124 | - | - | - | - | 10% | 10% | - | - | 160 V | - | - | - | - | - | - | 12.3 mm | - | 10.3 mm | 6 mm | - | - | ||
![]() ECE-V1EV330SP Panasonic | In Stock | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ECEV1EV330SP | VV | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.79 | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 33 µF | - | TR | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 25 V | - | - | 65 mA | 0.14 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECUV1H562KBM Panasonic | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ECUV1H562KBM | ECU | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 10% ppm/°C | - | - | - | - | 8532.24.00.20 | 0.0056 µF | - | TR, PAPER | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 50 V | 1206 | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402A680FXBCW1BC Vishay | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | VJ0402A680FXBCW1BC | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000068 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 100 V | 0402 | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() B45196H4106M309 KEMET | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | B45196H4106M309 | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | 5.74 | - | Yes | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 10 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 20 V | 2413 | 0.002 mA | 98.8 mA | 0.06 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() 25ZLH2200M16X20 Rubycon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | RUBYCON CORP | Rubycon Corporation | 25ZLH2200M16X20 | ZLH | - | - | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | 5.3 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 2200 µF | - | Bulk | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 25 V | - | 0.55 mA | 3250 mA | 0.14 | - | 20% | 20% | - | - | - | - | - | - | - | - | 16 mm | - | - | 20 mm | - | - | - |