- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35YXF470MEFC10X20 Rubycon | 2000 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 2 | Aluminium | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1999 | YXF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 470μF | 35V | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 1.05A | - | Polar | 7000 hours | - | 78mOhm | 787.5mA @ 120Hz | 1.05A @ 100kHz | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HAC681UAP Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 680μF | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | 16V | 3μA | 380mA | - | Polar | 1000 hours | 0.26 | - | 380mA @ 120Hz | 646mA @ 10kHz | - | 380mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() SLPX471M450H9P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | SLPX | 1.378Dia 35.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Snap in | EAR99 | 565mOhm | - | - | General Purpose | - | - | 470μF | 450V | - | - | unknown | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 565mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.5 mm | - | 450V | - | 2.8A | 120Hz | Polar | 3000 hours | - | - | 2.8A @ 120Hz | 4.12A @ 20kHz | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-HA1V331P Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 330μF | 35V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 4141 | 35V | 115.5μA | 250mA | - | Polar | 1000 hours | 0.14 | - | 250mA @ 120Hz | 425mA @ 10kHz | - | 250mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 516D227M035MN6AE3 Vishay Sprague | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | 3.492661g | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | 516D | 0.315Diax0.787L 8.00mmx20.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | Matte Tin (Sn) | - | General Purpose | - | - | 220μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 600 μm | - | - | - | 340mA | - | Polar | 2000 hours | - | - | 340mA @ 120Hz | 510mA @ 10kHz | - | - | - | 8mm | 20mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ELXV100ETD102MJ20S United Chemi-Con | 34 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2016 | LXV | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | Automotive | - | - | 1000μF | 10V | - | - | - | - | 5.0038mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 1.06A | - | Polar | 3000 hours | - | 62mOhm | 742mA @ 120Hz | 1.06A @ 100kHz | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLP561M200E1P3 Cornell Dubilier Electronics (CDE) | 2958 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 355mOhm | Tin (Sn) | - | General Purpose | - | - | 560μF | 200V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 355mOhm | POLARIZED | 0.394 10.00mm | - | - | 1.5 mm | - | 200V | 1.00399mA | 1.67A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | 30mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ECE-A1EN221U Panasonic Electronic Components | 489 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | General Purpose | - | - | 220μF | 25V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 25V | 0.165mA | 320mA | - | Bi-Polar | 2000 hours | - | - | 320mA @ 120Hz | 544mA @ 10kHz | 0.15 % | - | - | 10mm | 16mm | 0.630 16.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWD1V151MCL1GS Nichicon | 926 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | General Purpose | - | 8532.22.00 | 150μF | 35V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | - | 3333 | 35V | 3μA | 450mA | - | - | 5000 hours | - | 170mOhm | 225mA @ 120Hz | 450mA @ 100kHz | 0.14 % | - | General Purpose | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 381LR182M200A452 Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 66.999987g | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | 381LR | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | General Purpose | - | - | 1800μF | 200V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 83mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 1.8mA | 3.84A | - | Polar | 3000 hours | - | - | 3.84A @ 120Hz | 5.48A @ 20kHz | - | - | - | 35mm | 45mm | 1.850 47.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UPJ1H101MPD6 Nichicon | 3143 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPJ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | General Purpose | - | - | 100μF | 50V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | - | - | 150μA | 385mA | - | Polar | 5000 hours | 0.1 | 210mOhm | 385mA @ 120Hz | 580mA @ 10kHz | 0.1 % | - | - | 10mm | 15mm | 0.650 16.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-FK1J221AV Panasonic Electronic Components | 30 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | Automotive, High Temperature Reflow | - | - | 220μF | 63V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | - | - | - | 5953 | - | - | - | - | Polar | - | - | - | 600mA @ 120Hz | 800mA @ 100kHz | - | - | - | 12.5mm | 13.8mm | 0.555 14.10mm | 15mm | 13.5mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1C471P Panasonic Electronic Components | 44 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | Automotive | - | - | 470μF | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | - | - | 4141 | 16V | 3μA | 670mA | - | Polar | 1000 hours | 0.16 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | 670mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1C331P Panasonic Electronic Components | 10000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 330μF | 16V | TR, 13 Inch | - | - | 16V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | - | - | 900 μm | 3333 | 16V | 3μA | 600mA | - | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | 0.16 % | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1C271 Panasonic Electronic Components | 3595 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | Automotive | - | - | 270μF | 16V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 117mOhm | - | 0.138 3.50mm | No | - | 600 μm | - | 16V | 3μA | 555mA | - | Polar | 2000 hours | 0.16 | 117mOhm | 360.8mA @ 120Hz | 555mA @ 100kHz | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 338LBB050M2CC Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | LBB | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Matte Tin (Sn) | - | General Purpose | - | - | 3300μF | 50V | - | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 100.48mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 3.3mA | 2.38A | - | Polar | 3000 hours | 0.2 | - | 2.38A @ 120Hz | 2.975A @ 10kHz | - | - | - | 25mm | 25mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGS213U035V3C Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 21000μF | 35V | - | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm @ 120Hz | - | - | - | - | - | - | - | 5.14mA | 7.3A | - | Polar | 2000 hours | - | - | 7.3A @ 120Hz | 9.49A @ 10kHz | - | - | - | 50.8mm | 84.12mm | 3.125 79.38mm | 79.4mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() NEH10M35AA NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH10M35AA | NTE Electronics, Inc | Bag | - | Active | Compliant | 35 V | 35 V | -40°C ~ 85°C | - | - | NEH | 0.198" Dia x 0.512" L (5.00mm x 13.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 10 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | 5 mm | 11 mm | - | - | - | - | - | - | - | - | ||
![]() NEH15M16 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH15M16 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 16 V | - | -40°C ~ 85°C | - | - | NEH | 0.315" Dia x 0.531" L (8.00mm x 13.50mm) | ±20% | - | - | - | - | - | - | - | - | - | Electrolytic | General Purpose | - | - | 150 μF | - | - | - | - | - | - | - | 1.38 | - | - | - | - | - | 0.024 | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | 0.2 | - | - | - | - | - | - | - | - | - | ||
![]() EEU-FC1V331 Panasonic Electronic Components | 64569 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | 35V | - | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | Automotive | - | - | 330μF | - | - | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | Yes | 35V | - | - | - | 0.1156mA | - | - | Polar | - | 0.12 | 68mOhm | 682.5mA @ 120Hz | 1.05A @ 100kHz | - | - | - | 10mm | - | 0.630 16.00mm | 16mm | - | - | - | RoHS Compliant | - | AEC-Q200 |