- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Package Quantity | Base Product Number | Brand | Capacitance - nF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1EHG102 Panasonic Electronic Components | 200 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 1000μF | - | 25V | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 25V | 3μA | 680mA | - | Polar | 2000 hours | - | - | 680mA @ 120Hz | - | 782mA @ 100kHz | 0.16 % | - | - | Straight | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LGL2W471MELC35 Nichicon | 49 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2009 | LGL | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | - | General Purpose | - | - | 470μF | - | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | 450V | 1.37mA | 1.48A | 120Hz | Polar | 2000 hours | 0.2 | - | 1.48A @ 120Hz | - | 2.1164A @ 50kHz | 0.2 % | - | - | - | - | - | - | - | General Purpose | - | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EMZA500ADA100MF61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 61 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | Alchip™- MZA | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 10μF | - | 50V | TR | - | - | - | 1.9mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 880mOhm | - | - | - | - | - | - | 800 μm | 2826 | 50V | 3μA | 165mA | - | Polar | 2000 hours | 0.1 | 880mOhm | 66mA @ 120Hz | - | 165mA @ 100kHz | 0.1 % | - | - | - | - | - | 165mA | - | - | - | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7.2mm | 6.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C221J5GAC3190 KEMET | 18494 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | C0603C | KEMET | 0.22 nF | - | 0603 | 1608 | Class 1 | 8000 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | 50V | - | 50 VDC | -55°C ~ 125°C | MouseReel | - | C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | - | - | - | - | - | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | - | - | Automotive | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034 (0.87mm) | - | - | - | - | AEC-Q200 | ||
![]() NEH.10M63AA NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH.10M63AA | - | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | 63 V | - | - | -40°C ~ 85°C | - | - | NEH | 0.198" Dia x 0.512" L (5.00mm x 13.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHT47M35 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | - | - | NTE ELECTRONICS INC | 1000 Hrs @ 105°C | NTE Electronics | VHT47M35 | - | - | NTE Electronics, Inc | - | - | 105 °C | -40 °C | Bag | , | - | Radial | Radial Round | Active | Active | - | 5.7 | No | - | - | - | 35 V | 35 V | - | -40°C ~ 105°C | - | - | VHT | 0.236" Dia (6.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | - | - | Electrolytic | General Purpose | - | - | 47 μF | - | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 0.709 | - | - | - | POLARIZED | 0.098" (2.50mm) | - | - | 35 V | 0.02 | - | - | - | - | - | Polar | - | - | - | - | - | - | - | 20% | 20% | - | - | Consult Factory | - | - | - | - | - | - | 0.31 | 11.5 mm | 0.433" (11.00mm) | - | - | - | - | - | - | - | - | ||
![]() NEHH33M250EE NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEHH33M250EE | - | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | 250 V | - | - | -40°C ~ 85°C | - | - | NEHH | 0.512" Dia x 1.181" L (13.00mm x 30.00mm) | -10%, +75% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 33 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFK228M25P44VT-F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | AFK_V | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Automotive, Bypass, Decoupling | - | - | 2200μF | - | - | - | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | 1.35A | - | Polar | 5000 hours | - | 35mOhm | 1.35A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-HD1H330P Panasonic Electronic Components | 114000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | Automotive, High Temperature Reflow | - | - | 33μF | - | 50V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.5Ohm | - | - | - | - | - | - | - | 3333 | 50V | 16.5μA | 74mA | - | Polar | 5000 hours | 0.14 | 1.5Ohm | 74mA @ 120Hz | - | 125.8mA @ 10kHz | - | - | - | - | - | - | 74mA | - | - | - | - | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1A561 Panasonic Electronic Components | 1348 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | Automotive | - | - | 560μF | - | 10V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 90mOhm | - | - | 0.197 5.00mm | - | No | - | 600 μm | - | 10V | 3μA | 755mA | - | Polar | 3000 hours | - | 90mOhm | 566.3mA @ 120Hz | - | 755mA @ 100kHz | 0.19 % | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWH1V470MCL1GS Nichicon | 21 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | UWH | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | General Purpose | - | 8532.22.00 | 47μF | - | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | - | 3333 | - | 49.35μA | 52mA | - | - | 1000 hours | 0.18 | - | 52mA @ 120Hz | - | 87mA @ 10kHz | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.394 10.00mm | 8.9mm | 8.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AHA226M10B12T-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | Automotive, Bypass, Decoupling | - | - | 22μF | - | 10V | TR | 1mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 22.6Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | 0.003mA | 28mA | - | Polar | 1000 hours | 0.3 | - | 28mA @ 120Hz | - | 47.6mA @ 10kHz | - | - | - | - | - | - | 28mA | - | - | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA226M06B12T-F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | Automotive, Bypass, Decoupling | - | - | 22μF | - | 6.3V | TR | 1mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 22.6Ohm @ 120Hz | - | - | - | - | No | - | - | - | - | 0.003mA | 29mA | - | Polar | 1000 hours | 0.3 | - | 29mA @ 120Hz | - | 49.3mA @ 10kHz | - | - | - | - | - | - | 29mA | - | - | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-FC0J821L Panasonic Electronic Components | 1500 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | Automotive | - | - | 820μF | - | 6.3V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 85mOhm | - | - | 0.138 3.50mm | - | No | - | 600 μm | - | 6.3V | 3μA | 730mA | - | Polar | 2000 hours | - | 85mOhm | 547.5mA @ 120Hz | - | 730mA @ 100kHz | 0.22 % | - | - | - | - | - | - | - | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 293D336X9025D2T Vishay | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | - | - | - | VISHAY SPRAGUE | - | Vishay Sprague | 293D336X9025D2T | 293D | - | - | - | - | 125 °C | -55 °C | - | , 2917 | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 8.69 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.50 | 33 µF | - | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 25 V | - | 2917 | - | 0.0083 mA | 460 mA | - | - | - | 0.06 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UWX0J331MCL1GB Nichicon | 50 |
| Datasheet | 19 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | General Purpose | - | - | 330μF | - | 6.3V | - | - | - | - | 2.3mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 800 μm | 3333 | 6.3V | 3μA | 170mA | - | Polar | 2000 hours | - | - | 170mA @ 120Hz | - | 255mA @ 10kHz | 0.26 % | - | - | - | - | - | - | - | - | - | - | - | 8mm | 5.4mm | 0.217 5.50mm | 8.9mm | 8.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 380LQ821M400A052 Cornell Dubilier Electronics (CDE) | 127 |
| Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 73.999995g | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | 380LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | General Purpose | - | - | 820μF | - | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 243mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | 400V | 4mA | 3.25A | 120Hz | Polar | 2000 hours | - | - | 3.25A @ 120Hz | - | 4.55A @ 20kHz | 20 % | - | - | - | - | - | - | - | General Purpose | - | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AHA226M2AG24T-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | Automotive, Bypass, Decoupling | - | - | 22μF | - | 100V | TR | 4.6mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 13.6Ohm @ 120Hz | - | - | - | - | - | - | - | 4741 | - | - | 60mA | - | Polar | 2000 hours | 0.18 | - | 60mA @ 120Hz | - | 102mA @ 10kHz | - | - | - | - | - | - | 60mA | - | - | - | - | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECA-1VHG471 Panasonic Electronic Components | 992 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 470μF | - | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 35V | 3μA | 460mA | - | Polar | 2000 hours | - | - | 460mA @ 120Hz | - | 690mA @ 100kHz | 0.14 % | - | - | Straight | - | - | - | - | - | - | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MC0603B393K250CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | ± 10% | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B393K250CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | - | , 0603 | - | SMT | - | Contact Manufacturer | - | - | 4.78 | - | Yes | - | - | - | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | - | - | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | - | - | - | 39000pF | - | - | TR | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | X7R | Yes | 25 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - |