- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Pitch | Depth | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-2EHG4R7 Panasonic Electronic Components | 20000 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 4.7μF | - | 250V | - | - | - | 250V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.138 3.50mm | - | 600 μm | - | 250V | 0.0805mA | 50mA | - | Polar | 2000 hours | - | 50mA @ 120Hz | - | 75mA @ 100kHz | 0.15 % | Straight | - | 50mA | - | - | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UVR1V221MPD Nichicon | 2674 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | UVR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 220μF | - | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | 35V | 231μA | 385mA | - | Polar | 2000 hours | - | 385mA @ 120Hz | - | 577.5mA @ 10kHz | 0.14 % | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C473K5RAC3190 KEMET | 1426 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | C0603C | KEMET | 47 nF | 47000 pF | 0603 | 1608 | Class 2 | 8000 | - | KEMET | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | SMD Comm X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | - | - | - | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | - | - | - | Automotive, Bypass, Decoupling | - | 0.047 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | - | - | - | - | AEC-Q200 | ||
![]() EKY-250ELL331MJC5S United Chemi-Con | 78 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | KY | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | 330μF | - | 25V | - | - | - | - | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 865mA | - | Polar | 7000 hours | 80mOhm | 432.5mA @ 120Hz | - | 865mA @ 100kHz | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() UHW1C222MHD Nichicon | 30 |
| - | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 16V | - | -40°C~105°C | Bulk | 2009 | UHW | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 2200μF | - | - | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 2.6A | - | Polar | 10000 hours | 16mOhm | 1.95A @ 120Hz | - | 2.6A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP152M080EK1A Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2010 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1500μF | - | 80V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 106mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | 2nA | 3.6A | - | Polar | 2000 hours | - | 3.6A @ 120Hz | - | 4.2A @ 20kHz | - | Straight | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() UWJ1C100MCL1GB Nichicon | 5 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | UWJ | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | 8532.22.00 | 10μF | - | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 1717 | - | 48μA | 23mA | - | Polar | 2000 hours | - | 23mA @ 120Hz | - | 34.5mA @ 10kHz | 0.16 % | - | - | - | - | General Purpose | - | 4mm | 11mm | 0.217 5.50mm | 4.6mm | 4.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLP102M100C1P3 Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 68.038855g | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 1000μF | - | 100V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 265mOhm | - | POLARIZED | 0.394 10.00mm | - | 1.5 mm | - | 100V | 0.94868mA | 1.45A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLS102M150EB0C Cornell Dubilier Electronics (CDE) | 2367 |
| Datasheet | 28 Weeks | - | PCB, Through Hole | Through Hole | FlatPack | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 1000μF | - | 150V | - | 44mm | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | - | 158mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 1.016 mm | - | 150V | 2nA | 8.1A | - | Polar | 2000 hours | - | 8.1A @ 120Hz | - | 10.1A @ 20kHz | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() UWT1V151MNL1GS Nichicon | 2450 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 150μF | - | 35V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 3333 | 35V | 3μA | 155mA | - | Polar | 1000 hours | - | 155mA @ 120Hz | - | 232.5mA @ 10kHz | 0.14 % | - | - | 155mA | - | General Purpose | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EKZE250ELL331MH15D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | 330μF | - | 25V | - | - | - | - | 3.5mm | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | 995mA | - | Polar | 3000 hours | 56mOhm | 497.5mA @ 120Hz | - | 995mA @ 100kHz | - | - | - | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ELXY350ELL820MF15D United Chemi-Con | 32 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | LXY | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | Automotive | - | 82μF | - | 35V | - | - | - | - | 2.5mm | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | 390mA | - | Polar | 2000 hours | 250mOhm | 156mA @ 120Hz | - | 390mA @ 100kHz | - | - | - | - | - | - | - | 6.3mm | 15mm | 0.650 16.50mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 36DX982G100CC2A Vishay Sprague | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | 2 | Aluminium | 473.096842g | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | 100V | - | -40°C~85°C | Bulk | 2008 | 36DX | 2.579Dia 65.50mm | -10% +75% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | 85°C | -40°C | General Purpose | - | 9800μF | - | 100V | - | - | - | - | 28.6004mm | - | - | - | - | - | Polar | 1.126 28.60mm | - | - | - | - | - | - | - | Polar | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | 64mm | 105mm | 4.252 108.00mm | 105mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP331M450E9P3 Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 450V | - | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 330μF | - | - | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.005Ohm @ 120Hz | - | - | 0.394 10.00mm | 450V | - | - | - | 1.15607mA | 1.45A | - | Polar | 3000 hours | - | 1.45A @ 120Hz | - | 2.13A @ 20kHz | - | - | - | - | - | - | - | 30mm | - | 2.047 52.00mm | 50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP123M035H3P3 Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 12000μF | - | 35V | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 44mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | 1.94422mA | 3.5A | - | Polar | 3000 hours | - | 3.5A @ 120Hz | - | 4.38A @ 20kHz | - | - | - | - | - | - | - | 35mm | 30mm | 1.181 30.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEU-EB1J3R3S Panasonic Electronic Components | 3298 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 3.3μF | - | 63V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.079 2.00mm | - | 500 μm | - | 63V | 3μA | 20mA | - | Polar | 5000 hours | - | 20mA @ 120Hz | - | 33mA @ 100kHz | - | - | - | 20mA | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SLP392M050A7P3 Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 3900μF | - | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 119mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 800 μm | - | - | 1.32476mA | 2.23A | - | Polar | 3000 hours | - | 2.23A @ 120Hz | - | 2.79A @ 20kHz | - | - | - | - | - | - | - | 22mm | 40mm | 1.575 40.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLPX333M016C9P3 Cornell Dubilier Electronics (CDE) | 20 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 33000μF | - | 16V | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 20mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | - | 5.49A | 120Hz | Polar | 3000 hours | - | 5.49A @ 120Hz | - | 6.86A @ 20kHz | - | - | - | - | - | - | - | 25mm | 50mm | 1.969 50.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLP392M063E5P3 Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 3900μF | - | 63V | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 102mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | - | - | 1.48704mA | 2.7A | - | Polar | 3000 hours | - | 2.7A @ 120Hz | - | 3.38A @ 20kHz | - | - | - | - | - | - | - | 30mm | 35mm | 1.378 35.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLS263M7R5EA1A Cornell Dubilier Electronics (CDE) | 2913 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 26000μF | - | 7.5V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 51mOhm @ 120Hz | - | - | 1.000 25.40mm | - | - | - | - | 2nA | 19.8A | - | Polar | 10000 hours | - | 19.8A @ 120Hz | - | 21.1A @ 20kHz | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | - | Non-RoHS Compliant | - | - |