- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 1.6 nF | 0.0016 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 2 kVDC | Reel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() C1825C222JFGAC7210 KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 2.2 nF | 0.0022 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 1.5 kVDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2200 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
![]() C2225C562FFGAC7210 KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 5.6 nF | 0.0056 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 2000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 1.5 kVDC | Reel | SMD Comm C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 5600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() C2225C684K5RAC KEMET | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | C2225C684K5RAC | - | - | - | 125 °C | -55 °C | , 2225 | RECTANGULAR PACKAGE | SMT | Active | - | 5.37 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.68 µF | - | TR, EMBOSSED PLASTIC, 7/13 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 2225 | - | - | - | 10% | 10% | - | - | - | - | 1 mm | 6.4 mm | 5.6 mm | ||
![]() B45196E1686M409 KEMET | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | B45196E1686M409 | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | 5.84 | - | Yes | - | - | - | - | B45-HIGH CAPACITANCE | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | 8532.21.00.50 | 68 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 6.3 V | 2917 | 0.0043 mA | 173.2 mA | 0.06 | 20% | 20% | - | - | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() C2225C562FFGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 5.6 nF | 0.0056 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 500 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 5600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() C1808C362KBGAC7210 KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | KEMET | 3.6 nF | 0.0036 uF | 1808 | 4520 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.001905 oz | 630 VDC | Reel | SMD Comm C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
![]() C2220C202FFGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2 nF | 0.002 uF | 2220 | 5650 | Class 1 | 1000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | 1.5 kVDC | Reel | SMD Comm C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() C1825C682GBGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 6.8 nF | 0.0068 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 1000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 630 VDC | Reel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6800 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
Tiny WHSL | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | 1 nF | 0.001 uF | 1210 | 3225 | Class 1 | 8000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.003527 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | 1 nF | 0.001 uF | 1210 | 3225 | Class 1 | 8000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.003527 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C1808C362JCGAC7210 KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | KEMET | 3.6 nF | 0.0036 uF | 1808 | 4520 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.001905 oz | 500 VDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 5.1 nF | 0.0051 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 2000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 5100 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() LLN2W391MELB40 Nichicon | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | NICHICON CORP | Nichicon Corporation | LLN2W391MELB40 | LN | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.73 | - | Yes | - | - | - | - | LLN(450 VOLT) | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | 8532.22.00 | 390 µF | - | - | 10 mm | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 450 V | - | 1.25 mA | 2320 mA | 0.2 | 20% | 20% | - | - | - | 30 mm | - | 40 mm | - | ||
![]() C2225C202JGGAC7210 KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 2 nF | 0.002 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 2 kVDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() C2225C562GFGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 5.6 nF | 0.0056 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 500 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 5600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() C1825C682GDGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 6.8 nF | 0.0068 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 500 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 1 kVDC | Reel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6800 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
![]() C1206C829C5GAC KEMET | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | C1206C829C5GAC | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.39 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000082 µF | - | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 1206 | - | - | - | 3.0488% | 3.0488% | - | - | - | - | 0.78 mm | 3.2 mm | 1.6 mm | ||
![]() 06033C103KAZ4A AVX Corporation | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | AVX CORP | AVX Corporation | 06033C103KAZ4A | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | 5.16 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.01 µF | - | TR, PAPER, 13 INCH | - | compliant | AEC-Q200 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0603 | - | - | - | 10% | 10% | - | - | - | - | 0.9 mm | 1.6 mm | 0.81 mm | ||
![]() GRM188R71H103KD01D Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |