- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C221JBGAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 0.22 nF | - | - | 0805 | 2012 | Class 1 | 10000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.000194 oz | 630 VDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2 mm | 1.25 mm | ||
![]() 12105C683K4Z2A AVX Corporation | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | AVX CORP | AVX Corporation | 12105C683K4Z2A | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | 5.24 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.068 µF | - | TR, EMBOSSED, 7 INCH | - | compliant | AEC-Q200 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1210 | - | - | - | 10% | 10% | - | - | - | - | - | - | 1.02 mm | - | - | ||
![]() C2220C622FDGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 6.2 nF | - | 0.0062 uF | 2220 | 5650 | Class 1 | 1000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.016932 oz | 1 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6200 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() ECE-A1AGE332 Panasonic | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ECEA1AGE332 | NHE | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.82 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | 3300 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 10 V | - | 0.33 mA | 1080 mA | 0.23 | 20% | 20% | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | 1808 | 4520 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.001905 oz | 630 VDC | Reel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
![]() C2220C622JDGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 6.2 nF | - | 0.0062 uF | 2220 | 5650 | Class 1 | 1000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | 1 kVDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6200 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 22 nF | 22000 pF | - | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 500 VDC | Reel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 0.022 uF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.016932 oz | 2 kVDC | Reel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 7.5 nF | - | 0.0075 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 2000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 1 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 7500 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
![]() C1210C752GCGAC7210 KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | 7.5 nF | - | 0.0075 uF | 1210 | 3225 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.003527 oz | 500 VDC | Reel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 7500 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() 228RZM035M Illinois Capacitor | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | ILLINOIS CAPACITOR INC | Illinois Capacitor Inc | 228RZM035M | RZM | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.68 | - | Yes | - | - | - | - | RZM | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | 2200 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 35 V | - | 2.31 mA | 1683.5 mA | 0.18 | 20% | 20% | - | 136 mΩ | Tape & Reel, Formed Leads, Epoxy Ends | - | - | - | - | - | - | ||
![]() 25YXG1000MEFCCC16X16 Rubycon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | RUBYCON CORP | Rubycon Corporation | 25YXG1000MEFCCC16X16 | YXG | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.4 | - | Yes | - | - | - | - | YXG | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | 1000 µF | - | Bulk | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25 V | - | 0.25 mA | 1164 mA | 0.14 | 20% | 20% | - | - | - | - | - | 16 mm | - | 16 mm | - | ||
Tiny WHSL | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 0.24 nF | - | - | 0805 | 2012 | Class 1 | 10000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.000194 oz | 630 VDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 240 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2 mm | 1.25 mm | ||
![]() C1825C223KCGAC7210 KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 22 nF | 22000 pF | - | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 500 VDC | Reel | SMD Comm C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 0.022 uF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
![]() C2220C202MGGAC7210 KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | 2 kVDC | Reel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 1.2 nF | - | 0.0012 uF | 1206 | 3216 | Class 1 | 10000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | 500 VDC | Reel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1200 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | ||
![]() 168684J63F-F Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2220C622JDGAC7210 KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 6.2 nF | - | 0.0062 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | 1 kVDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6200 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() VJ1210A220JXGAT4X Vishay | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | Vishay / Vitramon | - | - | - | 1210 | 3225 | Class 1 | 2500 | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | OMD | 0.003527 oz | 1 kVDC | Reel | VJ OMD | 5 % | - | - | Standard | - | - | Open Mode Design MLCCs | - | - | 22 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 2.5 mm | ||
![]() C1825C752FBGAC7210 KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 7.5 nF | - | 0.0075 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 630 VDC | Reel | SMD Comm C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 7500 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm |