- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2220C622GBGAC7210 KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 6.2 nF | 0.0062 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | 630 VDC | Reel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6200 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | TDK | - | - | 0201 | 0603 | - | 15000 | - | TDK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000012 oz | - | Reel | C | - | - | - | Standard | - | - | - | - | - | - | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | ||
![]() 35SVPF22M Sanyo Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRE-HL391M100V16X31.5F NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NREHL391M100V16X31.5F | NRE-HL | - | - | 105 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | TIN | 8532.24.0060 | 390 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 100 V | - | 0.39 mA | 1650 mA | 0.08 | 20% | 20% | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | KEMET | 0.39 nF | - | 1808 | 4520 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.001905 oz | 2 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 390 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
![]() C0603C390J5GACTM KEMET | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | C0603C390J5GACTM | C | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 5.14 | - | Yes | - | - | - | - | C(SIZE)C(C0G) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000039 µF | - | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0603 | - | - | - | 5% | 5% | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C2220C202JGGAC7210 KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2 nF | 0.002 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | 2 kVDC | Reel | SMD Comm C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() VJ1808Y103KXBMT Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | VISHAY VITRAMON | Vishay Vitramon | VJ1808Y103KXBMT | - | - | - | 125 °C | -55 °C | , 1808 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.79 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.23.00.20 | 0.01 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | No | 100 V | 1808 | - | - | - | 10% | 10% | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | 0.75 nF | - | 1210 | 3225 | Class 1 | 8000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.003527 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 750 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C2220C202JGGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2 nF | 0.002 uF | 2220 | 5650 | Class 1 | 1000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.016932 oz | 2 kVDC | Reel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() C1825C682KBGAC7210 KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 6.8 nF | 0.0068 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 630 VDC | Reel | SMD Comm C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6800 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
Tiny WHSL | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 1.8 nF | 0.0018 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | 2 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1800 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
![]() C2225C182FGGACTU KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | KEMET | 1.8 nF | 0.0018 uF | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 1000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 2 kVDC | Reel | SMD Comm C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1800 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.6 mm | 6.4 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2 nF | 0.002 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.016932 oz | 2 kVDC | Reel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2000 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() GRM1885C1H2R4CD01D Murata Electronics | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM1885C1H2R4CD01D | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 5.65 | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | 0.0000024 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0603 | - | - | - | 10.42% | 10.42% | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1825C912FBGAC7210 KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | KEMET | 9.1 nF | 0.0091 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.014110 oz | 630 VDC | Reel | SMD Comm C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 9100 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 6.4 mm | ||
Tiny WHSL | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | KEMET | 1 nF | 0.001 uF | 1808 | 4520 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.001905 oz | 1.5 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 1000 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.7 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 6.8 nF | 0.0068 uF | 2220 | 5650 | Class 1 | 4000 | - | KEMET | - | - | + 125 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.016932 oz | 630 VDC | Reel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 6800 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() LLN2W471MELB45 Nichicon | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | NICHICON CORP | Nichicon Corporation | LLN2W471MELB45 | LN | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.73 | - | Yes | - | - | - | - | LLN(450 VOLT) | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | 8532.22.00 | 470 µF | - | - | 10 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 450 V | - | 1.37 mA | 2660 mA | 0.2 | 20% | 20% | - | - | - | 30 mm | - | 45 mm | - | ||
Tiny WHSL | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | TDK CORP | TDK Corporation of America | C3216X7R1H473K | - | - | - | 125 °C | -55 °C | , 1206 | - | SMT | Obsolete | - | 5.49 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.047 µF | - | - | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1206 | - | - | - | 10% | 10% | - | - | - | - | - | 3.2 mm | 1.6 mm |