- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UVZ1C101MDD Nichicon | 8472 | - | - | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | - | 16V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.079 2.00mm | - | 500 μm | - | 16V | 48μA | 115mA | - | Polar | 1000 hours | 0.2 | - | 115mA @ 120Hz | - | 172.5mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HA1E331UP Panasonic Electronic Components | 21 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 330μF | - | 25V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 900 μm | 3333 | 25V | 82.5μA | 180mA | - | Polar | 2000 hours | 0.16 | - | 180mA @ 120Hz | - | 306mA @ 10kHz | - | - | - | - | - | 180mA | - | General Purpose | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMZA500ADA4R7MD61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.157Dia 4.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 4.7μF | - | 50V | TR | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 2.9Ohm | - | - | - | - | - | 2017 | - | 0.003mA | 60mA | - | Polar | 2000 hours | 0.1 | 2.9Ohm | 21mA @ 120Hz | - | 60mA @ 100kHz | 0.1 % | - | - | - | - | 60mA | - | - | - | 4mm | 5.8mm | 0.228 5.80mm | 5.1mm | 4.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EMVE160ADA101MF55G United Chemi-Con | 21082066 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVE | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | - | 100μF | - | 16V | - | - | - | - | - | 1.9mm | - | - | - | - | - | - | - | - | 800 μm | - | 16V | 3μA | 69mA | - | Polar | 1000 hours | - | - | 69mA @ 120Hz | - | - | 0.26 % | - | - | - | - | 69mA | - | - | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-HD1H102 Panasonic Electronic Components | 219 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1000μF | - | 50V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | - | 950mA | - | Polar | 2000 hours | - | - | 950mA @ 120Hz | - | 1.092A @ 100kHz | - | - | - | Straight | - | 950mA | - | General Purpose | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PSU23315A Cornell Dubilier Electronics (CDE) | 98 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2006 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | - | Tin (Sn) | Motor Start | - | - | 233μF | - | 125V | - | - | - | - | 125V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5mm | 85.7mm | 3.435 87.25mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 516D107M035MM6AE3 Vishay Sprague | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | Aluminium | 1.449993g | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | 516D | 0.315Diax0.630L 8.00mmx16.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | - | 100μF | - | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 600 μm | - | - | 0.105mA | 210mA | - | Polar | 2000 hours | - | - | 210mA @ 120Hz | - | 315mA @ 10kHz | - | - | - | - | - | - | - | - | - | 8mm | 16mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() EEE-1AA221XP Panasonic Electronic Components | 9000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 2626 | 10V | 22μA | 173mA | - | Polar | 2000 hours | 0.2 | - | 173mA @ 120Hz | - | 294.1mA @ 10kHz | - | - | - | - | - | 173mA | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEEHB1C221P Panasonic | 1847 | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | Panasonic | - | - | - | - | - | 500 | PANASONIC CORP | - | Panasonic | EEEHB1C221P | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 4141 | CYLINDRICAL PACKAGE | SMT | Active | - | AEC-Q200 | 1.94 | Details | Yes | - | - | - | 16 VDC | - | MouseReel | - | HB-V | - | 20 % | e6 | Yes | - | - | - | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | 220 uF | Capacitors | - | TAPE | compliant | AEC-Q200 | SMD/SMT | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | 16 V | - | 4141 | - | 0.0352 mA | 210 mA | - | - | - | 0.2 | - | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | 10.2 mm | - | 12 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() UPJ1V221MPD6 Nichicon | 37 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | UPJ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 220μF | - | 35V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | 231μA | 560mA | - | Polar | 5000 hours | 0.12 | 140mOhm | 560mA @ 120Hz | - | 770mA @ 10kHz | - | - | - | - | - | - | - | - | - | 10mm | 15mm | 0.591 15.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AVEZ476M35X16T-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 20 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AVEZ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | - | 47μF | - | 35V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.7mm | - | 500mOhm | - | - | - | - | - | - | 35V | 3μA | 255mA | - | Polar | 1000 hours | - | 500mOhm | 204mA @ 120Hz | - | 255mA @ 100kHz | 0.14 % | - | - | - | - | 225mA | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() C1206X824J1RACAUTO KEMET | 21 |
| - | - | - | - | Surface Mount, MLCC | 1206 (3216 metric) | - | - | - | - | - | - | - | - | C1206X | KEMET | 820 nF | 820000 pF | 1206 | 3216 | Class 2 | 2000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R Flex | 0.130 L x 0.063 W (3.30mm x 1.60mm) | 5 % | - | - | - | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | Automotive, Boardflex Sensitive | - | - | 0.82 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.6 mm | - | 3.3 mm | 1.6 mm | 0.071 (1.80mm) | - | - | - | - | AEC-Q200 | ||
![]() EEE-HA0J470R Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive | - | - | 47μF | - | 6.3V | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 650 μm | 2121 | 6.3V | 3μA | 46mA | - | Polar | 1000 hours | 0.3 | - | 46mA @ 120Hz | - | 78.2mA @ 10kHz | - | - | - | - | - | 46mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() SEK470M200ST Cornell Dubilier Electronics (CDE) | 131 |
| Datasheet | 25 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | SEK | 0.512Dia 13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 47μF | - | 200V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | - | 4.23Ohm | - | POLARIZED | 0.197 5.00mm | - | - | - | - | 0.282mA | 220mA | - | - | 2000 hours | 0.15 | - | - | - | - | 15 % | - | - | - | - | - | - | - | - | 13mm | 21mm | 0.827 21.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() UHE0J222MPD Nichicon | 46 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | UHE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 2200μF | - | 6.3V | TAPE | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 170mOhm | - | - | 0.197 5.00mm | - | 600 μm | - | 6.3V | 138.6μA | 1.65A | - | Polar | 6000 hours | - | 42mOhm | 1.32A @ 120Hz | - | 1.65A @ 100kHz | 0.22 % | - | - | - | - | - | - | - | - | 10mm | 25mm | 0.984 25.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UUD1H4R7MCL1GS Nichicon | 3899 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 4.7μF | - | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 3μA | 85mA | - | Polar | 2000 hours | - | 1.52Ohm | 42.5mA @ 120Hz | - | - | 0.12 % | - | - | - | - | 85mA | - | - | - | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UBT1V221MPD8TD Nichicon | 25 |
| - | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -40°C~125°C | Tape & Box (TB) | 2015 | UBT | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | - | 220μF | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | 0.295 7.50mm | - | 600 μm | - | - | - | 790mA | - | Polar | 5000 hours | - | 94mOhm | 395mA @ 120Hz | - | 790mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AFC107M10E16T-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 100μF | - | 10V | TR, 15 INCH | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 3.2Ohm @ 120Hz | - | - | - | - | - | 3733 | - | 10mA | 172.5mA | - | Polar | 1000 hours | - | 400mOhm | 172.5mA @ 120Hz | - | 230mA @ 100kHz | 0.19 % | - | - | - | - | - | - | - | - | 8mm | 9.5mm | 0.244 6.20mm | - | 8.3mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCD1E680MCL1GS Nichicon | 1000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 8532.22.00 | 68μF | - | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 2626 | 25V | 17μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 120mA @ 120Hz | - | 240mA @ 100kHz | 0.14 % | - | - | - | - | - | - | General Purpose | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SLPX471M400H7P3 Cornell Dubilier Electronics (CDE) | 285 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 470μF | - | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 423mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.5 mm | - | 400V | 1.30077mA | 2.54A | 120Hz | Polar | 3000 hours | - | - | 2.54A @ 120Hz | - | 3.73A @ 20kHz | - | - | - | - | - | - | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |