- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Package Quantity | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRG500ELL102MM20S United Chemi-Con | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 500 | NIPPON CHEMI-CON CORP | - | - | - | - | ESRG500ELL102MM20S | - | + 85 C | - | - 40 C | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | - | Active | - | - | - | - | 5.54 | Details | Yes | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | SRG | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 1000 uF | - | - | BULK | 7.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 7.5 mm | - | - | 50 V | - | - | - | 0.5 mA | 1160 mA | - | - | - | 0.12 | - | - | - | - | 20% | 20% | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | 18 mm | - | - | 20 mm | - | - | - | - | - | - | - | - | - | ||
![]() EKMG350ELL471MJ16S United Chemi-Con | 6105 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | KMG | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | - | General Purpose | - | 470μF | - | 35V | - | - | - | - | 5mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | - | 460mA | - | Polar | 1000 hours | - | 460mA @ 120Hz | - | 690mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECE-V1HS010SR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.130Lx0.130W 3.30mmx3.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.118Dia 3.00mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 1μF | - | 50V | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1812 | - | 0.003mA | 8mA | - | Polar | 1000 hours | 0.14 | 8mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C2225C512JFGACTU KEMET | 196 |
| - | - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | - | - | - | KEMET | 5.1 nF | - | 0.0051 uF | - | 2225 (Reversed) | 5664 (Reversed) | Class 1 | - | 500 | - | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.014110 oz | - | - | 1.5 kVDC | - | MouseReel | - | SMD Comm C0G HV | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 5100 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 5.6 mm | 6.4 mm | - | - | - | - | - | - | - | - | ||
![]() C2220C562KFGACTU KEMET | 412 |
| - | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | - | - | - | KEMET | 5.6 nF | - | 0.0056 uF | - | 2220 | 5650 | Class 1 | - | 500 | - | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.016932 oz | - | - | 1.5 kVDC | - | MouseReel | - | SMD Comm C0G HV | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 5600 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 5.7 mm | 5 mm | - | - | - | - | - | - | - | - | ||
![]() 0805N510G500CT Walsin Technology | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | - | 4000 | - | - | - | - | Walsin | - | - | + 125 C | - | - 55 C | - | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000218 oz | - | - | 50 VDC | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | - | - | - | - | 51pF | Capacitors | - | TR, PAPER, 7 INCH | - | - | SMD/SMT | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | - | C0G | Yes | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | - | ||
![]() ESE227M035AG3AA KEMET | 28231 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | 14 % | 500 | - | - | - | - | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | - | - | - | Bulk | - | - | - | - | SE227M035AG3AAKPLP | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | 35 VDC | - | Bulk | - | * | - | 20 % | - | - | - | - | - | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | Radial | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | 77 uA | 230 mA | - | - | - | - | - | Straight | - | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | 8 mm | - | - | 11 mm | - | - | - | - | - | - | - | - | - | ||
![]() 334MPW630K Cornell Dubilier Electronics | 52 | - | - | - | - | Through Hole | Not Required | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | 0.8(mm) | - | - | CORNELL DUBILIER | - | - | - | Cornell Dubilier / Illinois Capacitor | - | Through Hole | - | -55C to 105C | - | - | Bulk | - | - | - | - | - | - | Not Required(mm) | 15.5(mm) | Active | - | - | - | - | - | Not Required(mm) | PP | 10% | - | - | - | 250V | 630V | -55°C ~ 105°C | Bulk | - | MPW | 0.610 Dia x 1.339 L (15.50mm x 34.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering | - | 330000PF(pF) | - | - | - | - | - | Axial | - | - | - | - | 536 mOhms | Not Required | - | - | - | - | - | - | - | 630VDC/250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | 34mm | - | 34(mm) | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | ||
![]() C1206C152JCGACTU KEMET | 1492 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | KEMET | 1.5 nF | - | 0.0015 uF | - | 1206 | 3216 | Class 1 | - | 2500 | - | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.000952 oz | 500V | - | 500 VDC | -55°C ~ 125°C | MouseReel | - | SMD Comm C0G HV | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | - | - | Standard | - | C0G, NP0 | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | General Purpose | - | 1500 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 3.2 mm | 1.6 mm | 0.053 (1.35mm) | - | - | - | - | - | - | - | ||
![]() C1210C102KFGACTU KEMET | In Stock | - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | KEMET | 1 nF | - | 0.001 uF | - | 1210 | 3225 | Class 1 | - | 2000 | - | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.003527 oz | - | - | 1.5 kVDC | - | MouseReel | - | SMD Comm C0G HV | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() C2225C683KFRACAUTO KEMET | 12 |
| - | - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | - | - | - | KEMET | 68 nF | 68000 pF | - | - | 2225 (Reversed) | 5664 (Reversed) | Class 2 | - | 500 | - | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | 0.014110 oz | - | - | 1.5 kVDC | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Standard | - | - | High Voltage X7R Dielectric Commercial MLCCs | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 5.6 mm | 6.4 mm | - | - | - | - | - | - | - | - | ||
![]() C1206X221J2GACTU KEMET | 633 | - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | KEMET | 0.22 nF | - | - | ± 5% | 1206 | 3216 | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | - | - | - | KEMET | C1206X221J2GACTU | - | + 125 C | - | - 55 C | - | MSL 1 - Unlimited | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | - | C1206X221J2GAC7800 | Active | - | - | - | - | 1.23 | Details | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 100pF 5% C0G | - | - | - | FT-CAP | 0.000952 oz | - | - | 200 VDC | - | MouseReel | - | SMD Comm C0G Flex | - | 5 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 220pF | Capacitors | - | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | - | C0G | Yes | 200 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2mm | 1.6mm | - | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | - | - | - | ||
![]() 160MXC330MEFCSN22X25 Rubycon | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | - | Rubycon | - | - | - | - | - | - | - | 0.15 | 200 | RUBYCON CORP | - | - | - | Rubycon | 160MXC330MEFCSN22X25 | MXC | + 105 C | - | - 40 C | - | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | - | - | Active | - | - | - | - | 5.43 | Details | Yes | - | - | - | - | - | - | - | - | 160 VDC | - | - | - | MXC | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 330 uF | Capacitors | - | - | 10 mm | compliant | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 10 mm | - | - | 160 V | - | - | - | 0.68935 mA | 1.21 A | 120 Hz | - | - | 0.15 | - | - | - | - | 20% | 20% | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | 22 mm | - | - | 25 mm | - | - | - | - | - | - | - | - | - | ||
![]() UVR1E332MHD1AA Nichicon | 1032 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.16 | 630 | NICHICON CORP | - | 2000 Hour | - | - | UVR1E332MHD1AA | - | + 85 C | - | - 40 C | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | - | Active | - | - | - | - | 5.36 | Details | Yes | - | - | - | - | - | 0.504594 oz | - | - | 25 VDC | - | - | - | UVR | - | 20 % | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 3300 uF | - | - | Bulk | 7.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 7.5 mm | - | - | 25 V | - | - | - | 2475 uA | 1980 mA | - | - | - | - | - | Straight | - | - | 20% | 20% | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | 16 mm | - | - | 25 mm | - | - | - | - | - | - | - | - | - | ||
![]() 293D105X9025B2T Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESW106M016AC3FA KEMET | 38 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (WET) | 2 | - | - | ESW106M | KEMET | - | - | - | - | - | - | - | 16 % | 2000 | KEMET ELECTRONICS CORP | - | - | - | KEMET | ESW106M016AC3FA | ESW | + 105 C | KEMET | - 40 C | - | - | - | 105 °C | -40 °C | Tape & Box (TB) | , | - | Radial | - | SW106M016AC3FAKPLP | Active | - | - | Active | - | 4.28 | Details | Yes | Aluminum Electrolytic Capacitors - Radial Leaded 16V 10uF 105C 3k Hour Radial | - | - | - | - | 0.060659 oz | 16 V | - | 16 VDC | -40°C ~ 105°C | Ammo Pack | - | ESW | 0.197" Dia (5.00mm) | ±20% | - | Yes | - | - | - | - | EAR99 | - | Single Ended Aluminium Electrolytic Capacitor | - | - | - | - | General Purpose | - | 10 μF | Capacitors | - | Ammo Pack | 2.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 600mOhm @ 100kHz | - | POLARIZED | 0.079" (2.00mm) | - | - | 16 V | - | - | - | 3 uA | 180 mA | - | Polar | - | - | - | Straight | - | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | 5 mm | - | 0.492" (12.50mm) | 11 mm | - | - | - | - | - | - | - | - | - | ||
![]() VHT.22M50 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (WET) | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | - | 1000 Hrs @ 105°C | NTE Electronics | VHT.22M50 | - | - | NTE Electronics, Inc | - | - | - | - | 105 °C | -40 °C | Bag | , | - | Radial | Radial Round | - | Active | - | - | Active | - | 5.7 | No | - | - | - | - | - | - | - | 50 V | - | - | -40°C ~ 105°C | - | - | VHT | 0.197" Dia (5.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | - | - | 105 °C | -40 °C | Electrolytic | General Purpose | - | 0.22 μF | - | - | - | - | unknown | - | 2 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 0.709 | - | - | - | POLARIZED | 0.079" (2.00mm) | - | - | 50 V | 0.02 | - | - | - | - | - | Polar | - | - | - | - | - | - | 20% | 20% | - | - | Consult Factory | - | - | - | - | - | - | 0.2 | - | 0.433" (11.00mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() NEH100M25CB NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH100M25CB | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | -40°C ~ 85°C | - | - | NEH | 0.315" Dia x 0.630" L (8.00mm x 16.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 100 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UVR1H471MHD Nichicon | 6840 | - | - | 19 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | UVR | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | 470μF | - | 50V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 50V | 705μA | 760mA | - | Polar | 2000 hours | - | 760mA @ 120Hz | - | 1.14A @ 10kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 25mm | 0.866 22.00mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UVZ2D220MPD Nichicon | 37 |
| - | 19 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | UVZ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | 22μF | - | 200V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | - | 276μA | 120mA | - | Polar | 1000 hours | 0.2 | 120mA @ 120Hz | - | 192mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |