- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKY-500ELL222MMP1S United Chemi-Con | 167 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | KY | 0.709Dia 18.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | 2200μF | - | 50V | - | - | - | - | - | 7.5mm | - | - | - | 17mOhm | - | 0.295 7.50mm | - | - | - | 800 μm | - | 50V | 1.1mA | 3.68A | - | Polar | 10000 hours | - | 17mOhm | 2.76A @ 120Hz | 3.68A @ 100kHz | - | - | - | - | - | - | - | - | - | 18mm | - | 1.398 35.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 06035C474KAT2A AVX Corporation | 89080 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | AVX CORP | - | - | AVX Corporation | 06035C474KAT2A | - | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | - | Active | 0603 | - | - | 1.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | 15% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.47 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 0.94 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() UCS2E221MHD Nichicon | 4946 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | UCS | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 220μF | - | 250V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 250V | - | 3.13A | - | Polar | 10000 hours | 0.2 | - | 1.565A @ 120Hz | 3.13A @ 100kHz | 0.2 % | - | - | - | - | - | - | - | - | 18mm | 31.5mm | 1.319 33.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() UUX2A330MNL1GS Nichicon | 23200 |
| Datasheet | 20 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUX | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 33μF | - | 100V | - | - | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 1.1 mm | 4141 | 100V | 99μA | 180mA | - | Polar | 2000 hours | - | - | 180mA @ 120Hz | 300.6mA @ 10kHz | 0.08 % | - | - | - | - | 180mA | - | General Purpose | - | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EKY-250ETD221MHB5D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2015 | KY | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | General Purpose | - | 220μF | - | 25V | - | - | - | - | - | 3.5052mm | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | 640mA | - | Polar | 7000 hours | - | 130mOhm | 320mA @ 120Hz | 640mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UCM1H331MNL1GS Nichicon | 10000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | 1.209986g | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCM | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | Automotive | 8532.22.00 | 330μF | - | 50V | - | - | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | 50V | 0.165mA | 900mA | - | Polar | 2000 hours | 0.1 | 120mOhm | 450mA @ 120Hz | 900mA @ 100kHz | - | - | - | - | - | - | - | - | - | 10mm | 10mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UVR1E101MED1TD Nichicon | 7700 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | UVR | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 100μF | - | 25V | AMMO PACK | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 25V | 75μA | 190mA | - | Polar | 2000 hours | - | - | 190mA @ 120Hz | 285mA @ 10kHz | 0.16 % | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMVY101ARA470MKE0S United Chemi-Con | 176 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | 0.512Lx0.512W 13.00mmx13.00mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | 47μF | - | 100V | - | - | - | - | - | - | - | - | - | 330mOhm | - | - | - | - | - | - | - | - | - | 450mA | - | Polar | 5000 hours | - | 330mOhm | 180mA @ 120Hz | 450mA @ 100kHz | - | - | - | - | - | 450mA | - | - | - | 12.5mm | 13.5mm | 0.532 13.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALS36H682N6L450 KEMET | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | - | 2 | - | - | - | - | - | - | - | - | 5 | KEMET ELECTRONICS CORP | 20000 Hour | - | - | ALS36H682N6L450 | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335TU682Q450H | Active | - | - | - | 5.27 | Details | Yes | - | 2.824 lbs | 450 V | 450 VDC | - | Bulk | - | ALS3 | - | - 10 %, + 30 % | - | Yes | - | - | - | Screw | EAR99 | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 85 °C | -40 °C | - | - | 6800 uF | - | - | - | 31.75 mm | compliant | IEC60384-4 | Screw | 31.75 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | - | 17 mΩ | POLARIZED | 31.75 mm | - | - | 450 V | 8 mm | - | 450 V | 6000 uA | 22.5 A | 120 Hz | - | - | - | - | - | - | - | 30% | 10% | - | 23 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 76.2 mm | 168.28 mm | - | 168.28 mm | - | - | - | - | - | - | ||
![]() ALS36H223K2L050 KEMET | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | - | 2 | - | - | - | - | 22000 uF | - | - | - | 24 | KEMET ELECTRONICS CORP | 18000 Hour | - | - | ALS36H223K2L050 | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335LE223Q050H | Active | - | - | - | 5.34 | Details | Yes | - | 7.090066 oz | 50 V | 50 VDC | - | Bulk | - | ALS3 | - | - 10 %, + 30 % | - | Yes | - | - | - | Screw | EAR99 | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 85 °C | -40 °C | - | - | 22000 uF | - | - | - | 22.225 mm | compliant | IEC60384-4 | Screw | 22.23 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | - | 18 mΩ | POLARIZED | 22.23 mm | - | - | 50 V | 8 mm | - | 50 V | 6000 uA | 12.2 A | 120 Hz | - | - | - | - | - | - | - | 30% | 10% | - | 21 mOhms | - | General Purpose Electrolytic Capacitors | - | - | 50.8 mm | 66.68 mm | - | 66.68 mm | - | - | - | - | - | - | ||
![]() ECE-A1HKN4R7I Panasonic | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | 4700 nF | - | - | - | - | - | 2000 | PANASONIC CORP | - | - | - | ECEA1HKN4R7(I) | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | KA (Bi-polar) A | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 4.7 uF | - | - | TAPE | 2.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | 50 V | - | - | - | 0.01175 mA | 23 mA | - | - | - | 0.12 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 6.3 mm | - | - | 7 mm | - | - | - | - | - | - | ||
![]() C0603Y182K2RACTU KEMET | In Stock | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | KEMET | 1.8 nF | - | 0.0018 uF | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603Y182K2RACTU | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | C0603Y182K2RAC7867 | Active | - | - | - | 5.24 | Details | Yes | FF-CAP | 0.000222 oz | - | 200 VDC | - | MouseReel | - | SMD Comm X7R FF | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Floating Electrode Commercial Grade MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1800 pF | Capacitors | - | TR, Punched Paper, 7 Inch | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 200 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | Open Mode/Fail-Safe MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() 7P601V360A032 Cornell Dubilier Electronics | 44 |
| - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 500 Hour | - | - | 7P601V360A032 | - | + 105 C | - | - 55 C | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | - | Active | - | - | - | 5.7 | Details | Yes | - | - | - | 350 VDC | - | - | - | 7P | - | - 10 %, + 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 600 uF | - | - | - | - | compliant | - | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 10 mm | - | - | 360 V | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | 20% | 10% | - | 332 mΩ | - | Aluminum Electrolytic Capacitors | - | - | 35 mm | - | - | 35 mm | - | - | - | - | - | - | ||
![]() ECE-A1ASN100 Panasonic | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | 200 | PANASONIC CORP | - | - | - | ECEA1ASN100 | KS | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | Active | - | - | - | 5.7 | Details | Yes | - | - | - | - | - | - | - | KS (Bi-polar) A | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 10 uF | - | - | TAPE | 1.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | 10 V | - | - | - | 0.01 mA | 25 mA | - | - | - | 0.2 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 4 mm | - | - | 7 mm | - | - | - | - | - | - | ||
![]() C1206X222J5RACTU KEMET | 50 |
| - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | KEMET | 2.2 nF | - | 0.0022 uF | 1206 | 3216 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X222J5RACTU | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X222J5RAC7800 | Active | - | Active | - | 5.28 | Details | Yes | FT-CAP | 0.000952 oz | - | 50 VDC | - | MouseReel | - | * | - | 5 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2200 pF | Capacitors | - | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | ||
![]() C1812C394KARACAUTO KEMET | 5 |
| - | - | - | - | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | KEMET | 390 nF | 390000 pF | - | 1812 | 4532 | Class 2 | 1000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1812C394KARACAUTO | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | - | Active | - | Active | AEC-Q200 | 5.31 | Details | Yes | - | 0.003880 oz | - | 250 VDC | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | 15% ppm/°C | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.39 uF | Capacitors | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 250 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.55 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() C1206C472M1RACTM KEMET | In Stock | - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | 1206 | 3216 | Class 2 | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | C1206C472M1RACTM | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | - | - | 5.28 | - | Yes | - | - | - | 100 VDC | - | - | - | - | - | 20 % | e3 | Yes | - | - | - | Standard | EAR99 | 15% ppm/°C | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 4700 pF | Capacitors | - | TR, PLASTIC, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 100 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | 0.78 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() C1206X561J5GACTU KEMET | 37 |
| - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | KEMET | 0.56 nF | - | - | 1206 | 3216 | Class 1 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X561J5GACTU | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X561J5GAC7800 | Active | - | Active | - | 5.39 | Details | Yes | FT-CAP | 0.000952 oz | - | 50 VDC | - | MouseReel | - | * | - | 5 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 560 pF | Capacitors | - | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | ||
![]() GRM43R5C2H221JV01L Murata Electronics | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | Murata Manufacturing Co Ltd | GRM43R5C2H221JV01L | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) | - | - | - | 8532.23.00.20 | 0.00022 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | C0G | No | 500 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603X272K2RACTU KEMET | In Stock | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | KEMET | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X272K2RACTU | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X272K2RAC7867 | Active | - | Active | - | 5.24 | Details | Yes | FT-CAP | 0.000222 oz | - | 200 VDC | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2700 pF | Capacitors | - | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 200 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - |