- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402N131G100CT Walsin Technology | In Stock | - | - | - | - | - | 0402 (1005 metric) | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | Walsin | 0.13 nF | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | Walsin | 402 | + 125 C | - | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | Details | 0.000053 oz | - | 10 VDC | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | - | MATTE TIN OVER NICKEL | - | - | - | - | - | 130pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | C0G | Yes | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() 150D475X9010A2 Vishay | 157 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.72mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-TK2A101AM Panasonic Electronic Components | 103 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | 16 | ALUMINUM | - | - | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 100μF | - | 100V | TR, 13 INCH | AEC-Q200 | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | - | - | 1.2 mm | 6767 | 100V | 10μA | 350mA | Polar | 2000 hours | 0.1 | - | 262.5mA @ 120Hz | - | 350mA @ 100kHz | 0.1 % | - | - | - | - | 350mA | - | - | - | - | - | 16mm | 16.5mm | 0.650 16.50mm | 19mm | 17mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() UHE1V471MHD6 Nichicon | 80 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | UHE | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 470μF | - | 35V | TAPE | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | 0.197 5.00mm | - | - | 800 μm | - | - | 164.5μA | 1.45A | Polar | 10000 hours | - | 49mOhm | 1.088A @ 120Hz | - | 1.45A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | 12.5mm | 15mm | 0.591 15.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 381LX181M450K032 Cornell Dubilier Electronics (CDE) | 1201 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | 920mOhm | Tin (Sn) | - | - | General Purpose | - | - | 180μF | - | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 920mOhm | - | - | 0.394 10.00mm | - | - | - | - | - | 0.85381mA | 900mA | Polar | 3000 hours | - | - | 900mA @ 120Hz | - | 1.2A @ 20kHz | - | - | - | - | - | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEE-0JA220NR Panasonic Electronic Components | 36 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | Automotive | - | - | 22μF | - | 6.3V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 2121 | - | 0.006mA | 29mA | Bi-Polar | 2000 hours | 0.52 | - | 29mA @ 120Hz | - | 49.3mA @ 10kHz | - | - | - | - | - | 29mA | - | - | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() SCA61T-FAHH1G Murata | 11260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPM1H221MHD6 Nichicon | 1588 | - | - | 17 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | UPM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 220μF | - | 50V | - | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 330μA | 670mA | Polar | 5000 hours | 0.1 | 80mOhm | 670mA @ 120Hz | - | 920mA @ 10kHz | 0.1 % | - | - | - | - | 670mA | - | - | - | - | - | 12.5mm | 15mm | 0.669 17.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EKXJ401ELL560MM20S United Chemi-Con | 1389 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | Automotive | - | - | 56μF | - | 400V | - | - | - | - | 7.5mm | - | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 500mA | Polar | 10000 hours | - | - | 500mA @ 120Hz | - | 1.25A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 476TTA016MSD Cornell Dubilier Electronics | 932 | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | 0.2 | 1500 | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.016244 oz | 16 V | 16 VDC | -40°C ~ 85°C | Bulk | - | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | General Purpose | - | - | 47 uF | - | - | - | - | Axial | - | - | - | - | 7.0547Ohm @ 120Hz | - | Polar | - | - | - | - | - | - | - | 90 mA | Polar | - | - | - | 90 mA @ 120 Hz | Straight | 137.7 mA @ 50 kHz | - | - | - | - | 7.0547 Ohms | - | General Purpose Electrolytic Capacitors | - | - | 13mm | - | 5.5 mm | - | - | 14.5 mm | - | - | - | - | - | - | - | ||
![]() UWF1E100MCL1GB Nichicon | 100000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | 4.535924g | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | UWF | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 8532.22.00 | 10μF | - | 25V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 2121 | - | 3μA | 80mA | - | 1000 hours | - | 2.6Ohm | 40mA @ 120Hz | - | 80mA @ 100kHz | 0.14 % | - | - | - | - | 80mA | - | General Purpose | - | - | - | 5mm | 6.2mm | 0.217 5.50mm | - | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 106TTA050MSD Cornell Dubilier Electronics | 4925 | - | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 1500 | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.030940 oz | 50 V | 50 VDC | -40°C ~ 85°C | Cut Tape | - | TTA | 0.197 Dia x 0.512 L (5.00mm x 13.00mm) | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 10 uF | - | - | - | - | Axial | - | - | - | - | 19.8944Ohm @ 120Hz | - | - | - | - | - | - | - | - | - | 50 mA | Polar | - | - | - | 50 mA @ 120 Hz | Straight | 85 mA @ 50 kHz | - | - | - | - | 19.8944 Ohms | - | Accessories - Aluminum Electrolytic Capacitors | - | - | - | - | 5 mm | - | - | 13 mm | - | - | - | - | - | - | - | ||
![]() ECE-A1VN100U Panasonic Electronic Components | 2376 | - | - | 14 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | - | 35V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | Bipolar | 0.079 2.00mm | - | - | 500 μm | - | 35V | 3mA | 43mA | Bi-Polar | 2000 hours | - | - | 43mA @ 120Hz | - | 73.1mA @ 10kHz | 0.15 % | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 517D335M050JA6AE3 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | 440.012948mg | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | 517D | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 3.3μF | - | 50V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | - | 0.00495mA | 25mA | Polar | 2000 hours | 0.1 | - | 25mA @ 120Hz | - | 50mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 0.433 11.00mm | 11mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 517D227M025BB6AE3 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 517D | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 220μF | - | 25V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | - | 0.165mA | 250mA | Polar | 2000 hours | 0.16 | - | 250mA @ 120Hz | - | 375mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | 0.453 11.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EKXG401ELL470MM20S United Chemi-Con | 8552 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXG | 0.709Dia 18.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | - | - | General Purpose | - | - | 47μF | - | 400V | - | - | - | - | 7.5mm | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | 450mA | Polar | 10000 hours | - | - | 450mA @ 120Hz | - | 1.125A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() UHE1V222MHD6 Nichicon | 33 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | UHE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 2200μF | - | 35V | TAPE | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 49mOhm | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | 770μA | 3.14A | Polar | 10000 hours | - | 19mOhm | 2.512A @ 120Hz | - | 3.14A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EKZE100ETD102MJ16S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | KZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 1000μF | - | 10V | - | - | - | - | 5.0038mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 1.43A | Polar | 4000 hours | - | 38mOhm | 858mA @ 120Hz | - | 1.43A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 600D157G050DL5 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tray | 2016 | 600D | 0.375Diax2.187L 9.53mmx55.56mm | 75% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | - | - | 125°C | -55°C | General Purpose | - | - | 150μF | - | 50V | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | 55.5498mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EEU-FM1H102B Panasonic Electronic Components | 48 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Box (TB) | 2006 | FM | 0.630Dia 16.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | - | 105°C | -40°C | General Purpose | - | - | 1000μF | - | 50V | - | - | - | - | 7.5mm | - | - | 16mOhm | - | Polar | 0.295 7.50mm | - | - | 800 μm | - | - | - | 3.32A | Polar | 7000 hours | - | 16mOhms | 2.49A @ 120Hz | - | 3.32A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 16mm | 25mm | 1.063 27.00mm | 25mm | - | - | No | - | RoHS Compliant | Lead Free | - |