- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UWT1A102MNL1GS Nichicon | 3 |
| Datasheet | 20 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 105°C | -55°C | General Purpose | - | 1000μF | - | 10V | - | - | - | - | 4.5mm | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 10V | 100μA | 310mA | - | Polar | 1000 hours | - | - | 310mA @ 120Hz | - | 465mA @ 10kHz | - | - | - | - | - | 310mA | - | - | - | 10mm | 10mm | 0.394 10.00mm | 10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UUD1C560MCL1GS Nichicon | 1000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 2 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Tape & Reel (TR) | 2003 | UUD | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 105°C | -55°C | General Purpose | - | 56μF | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.96μA | 230mA | - | Polar | 2000 hours | - | 440mOhms | 115mA @ 120Hz | - | 230mA @ 100kHz | - | - | - | - | - | - | - | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 5.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UCZ1E331MCS1GS Nichicon | 2 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | UCZ | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | 8532.22.00 | 330μF | - | 25V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | 4141 | - | 3μA | 500mA | - | Polar | 3000 hours | - | - | 250mA @ 120Hz | - | 500mA @ 100kHz | 0.18 % | - | - | - | - | - | - | - | - | 10mm | - | 0.425 10.80mm | 10.9mm | 10.3mm | - | - | - | RoHS Compliant | - | - | ||
![]() 36DX262G100AC2A Vishay Sprague | In Stock | - | Datasheet | 24 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -40°C~85°C | Bulk | 2008 | 36DX | 1.453Dia 36.90mm | -10% +75% | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | 85°C | -40°C | General Purpose | - | 2600μF | - | 100V | - | - | - | - | 12.7mm | - | - | - | - | Polar | 0.500 12.70mm | - | - | - | - | - | - | - | - | - | Polar | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 105mm | 4.252 108.00mm | 105mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ESC475M035AC3AA KEMET | 31485 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 nF | - | - | - | - | 12 % | 500 | - | 2000 Hour | - | - | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | SC475M035AC3AAKPLP | - | - | Active | - | - | Details | - | - | - | - | - | - | 35 VDC | - | Bulk | - | ESC | - | 20 % | - | - | - | - | - | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | - | - | - | 4.7 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | 3 uA | 115 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | 5 mm | - | - | 11 mm | - | - | - | - | - | - | - | ||
![]() EKMM201VSN471MP35U United Chemi-Con | In Stock | - | - | - | - | - | - | 22 mm x 35 mm | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | 0.15 | 200 | - | 3000 Hour | - | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.723969 oz | - | - | 200 VDC | - | Bulk | - | KMM | - | 20 % | - | - | - | - | - | - | - | - | Non Solvent Resistant Capacitors | - | - | - | - | - | 470 uF | - | - | - | - | - | Snap In | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | 1.5 A | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life Aluminum Electrolytic Capacitors | - | - | 22 mm | - | - | 35 mm | - | - | - | - | - | - | - | ||
![]() ECQ-E6152KF3 Panasonic | In Stock | - | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized | - | - | Panasonic | 1.5 nF | 0.0015 uF | - | - | - | - | 1000 | PANASONIC CORP | - | - | Panasonic | ECQE6152KF3 | - | + 105 C | Panasonic Electronic Components | - 40 C | 105 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | - | Last Time Buy | - | 5.72 | Details | Yes | - | - | 0.028219 oz | - | - | 630V | -40°C ~ 105°C | - | - | ECQE(F) | 0.394 L x 0.177 W (10.00mm x 4.50mm) | ±10% | e3 | Yes | - | - | - | PC Pins | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 1500 pF | Capacitors | - | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | - | - | - | 0.197 (5.00mm) | - | - | 630 V | 0.6 mm | - | - | - | - | - | - | - | - | - | - | Crimped | - | - | 10% | 10% | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | 15 mm | 0.591 (15.00mm) | 10 mm | 4.5 mm | - | - | - | - | - | - | ||
![]() ECQ-E6562JF Panasonic | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polyester, Metallized | - | - | Panasonic | 5.6 nF | 0.0056 uF | - | - | - | - | 1000 | - | - | - | Panasonic | - | - | + 105 C | Panasonic Electronic Components | - 40 C | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | - | - | - | 630V | -40°C ~ 105°C | - | - | ECQE(F) | 0.472 L x 0.177 W (12.00mm x 4.50mm) | ±5% | - | - | - | - | - | PC Pins | - | - | Metallized Polyester Film Capacitors | - | - | - | General Purpose | - | 5600 pF | Capacitors | - | - | - | - | Radial | - | - | Polyester | - | - | - | 0.394 (10.00mm) | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | 10 mm | 0.433 (11.00mm) | 12 mm | 4.5 mm | - | - | - | - | - | - | ||
![]() C0805C229C5GAC KEMET | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | C0805C229C5GAC | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | - | Active | 0805 | - | - | 5.36 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0000022 µF | - | - | TR, PAPER, 7/13 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | - | C0G | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 11.3636% | 11.3636% | - | - | - | - | - | - | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() UVR1V220MDD1FA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | - | - | 0.14 | 200 | NICHICON CORP | 2000 Hour | - | - | UVR1V220MDD1FA | VR | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | - | Radial | - | Active | - | - | - | 5.3 | Details | Yes | - | - | 0.012699 oz | - | - | 35 VDC | - | - | - | UVR | - | 20 % | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8532.22.00 | 22 uF | - | - | Bulk | 5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 2 mm | - | - | 35 V | - | - | - | 23.1 uA | 90 mA | - | - | - | - | - | - | Straight | - | - | 20% | 20% | - | - | - | General Purpose Electrolytic Capacitors | - | - | 5 mm | - | - | 11 mm | - | - | - | - | - | - | - | ||
![]() EKZM160ELL272MK25S United Chemi-Con | 2023 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 0.16 | 1000 | UNITED CHEMI-CON INC | 5000 Hour | - | - | EKZM160ELL272MK25S | KZM | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | Transferred | - | - | - | 8.49 | Details | Yes | - | KZM | - | - | - | 16 VDC | - | Bulk | - | KZM | - | 20 % | e3 | - | - | - | - | - | EAR99 | - | Miniature Aluminium Electrolytic Capacitor | Tin (Sn) | - | - | - | - | 2700 uF | - | - | Bulk | 5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 5 mm | - | - | 16 V | - | - | - | 0.432 mA | 2900 mA | - | - | - | 0.18 | - | - | Straight | - | - | 20% | 20% | - | - | - | Low Impedance Electrolytic Capacitors | - | - | 12.5 mm | - | - | 25 mm | - | - | - | - | - | - | - | ||
![]() C1210C752FCGACAUTO KEMET | 12 |
| - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | KEMET | 7.5 nF | 0.0075 uF | 1210 | 3225 | Class 1 | - | 1000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | FT-CAP | 0.003527 oz | - | - | 500 VDC | - | MouseReel | - | * | - | 1 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 7500 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() C1210C106K8PACTM KEMET | In Stock | - | - | - | - | - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | KEMET | - | - | 1210 | 3225 | Class 2 | - | 2000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1210C106K8PACTM | - | + 85 C | - | - 55 C | 85 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | C1210C106K8PAC7025 | Active | - | - | - | 5.12 | Details | Yes | - | - | 0.003527 oz | - | - | 10 VDC | - | MouseReel | - | SMD Comm X5R | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | 15% ppm/°C | X5R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 10 uF | Capacitors | - | TR, Embossed Plastic, 7 Inch | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X5R | - | - | - | - | X5R | Yes | 10 V | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.9 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() MA204R3BBB Murata Electronics | In Stock | - | - | - | - | - | - | 1111 (2828 metric) | - | - | - | - | - | - | - | Murata Electronics | - | - | 1111 | 2828 | - | - | 100 | - | - | - | Murata | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001446 oz | - | - | 500 VDC | - | MouseReel | - | MA2 | - | 0.1 pF | - | - | - | - | - | Standard | - | - | High Frequency Ceramic Capacitor | - | - | - | - | - | 4.3 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | P90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | RF Microwave SLCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.54 mm | - | 2.8 mm | 2.8 mm | - | - | - | - | - | - | ||
![]() C0603X109B5GACTU KEMET | 4831 |
| - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | KEMET | - | - | 0603 | 1608 | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X109B5GACTU | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X109B5GAC7867 | Active | - | - | - | 4.16 | Details | Yes | KEMET - C0603X109B5GACTU - CAP, 1PF, 50V, MLCC, 0603 | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | MouseReel | - | SMD Comm C0G Flex | - | 0.1 pF | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1 pF | Capacitors | - | TR, Punched Paper, 7 Inch | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | C0G | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
Tiny WHSL | 4800 |
| - | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | KEMET | 0.68 nF | - | 1210 | 3225 | Class 1 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | FT-CAP | 0.003527 oz | - | - | 2 kVDC | - | MouseReel | - | * | - | 20 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | TDK Corporation of America | C3216X7R1E334MT | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.33 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 25 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 1.15 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C0603C241K2GACTU KEMET | 4356 |
| - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | - | - | - | 10 % | - | - | - | - | - | Standard | - | - | C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 240 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() C1210C102JFGACTU KEMET | 2343 |
| - | - | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | KEMET | 1 nF | 0.001 uF | 1210 | 3225 | Class 1 | - | 2000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | C1210C102JFGAC7800 | - | - | Active | - | - | Details | - | - | - | 0.003527 oz | 1500V (1.5kV) | - | 1.5 kVDC | -55°C ~ 125°C | MouseReel | - | SMD Comm C0G HV | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | - | - | - | Standard | - | C0G, NP0 | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | General Purpose | - | 1000 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | 0.087 (2.20mm) | - | - | - | - | - | ||
![]() MA206R8BBB Murata Electronics | In Stock | - | - | - | - | - | - | 1111 (2828 metric) | - | - | - | - | - | - | - | Murata Electronics | - | - | 1111 | 2828 | - | - | 100 | - | - | - | Murata | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001446 oz | - | - | 500 VDC | - | MouseReel | - | MA2 | - | 0.1 pF | - | - | - | - | - | Standard | - | - | High Frequency Ceramic Capacitor | - | - | - | - | - | 6.8 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | P90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | RF Microwave SLCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.54 mm | - | 2.8 mm | 2.8 mm | - | - | - | - | - | - |